Infineon Technologies AG Low Capacitance ESD Devices ESD3V3U4ULC

Description
Ultra-low Capacitance ESD / Transient Protection Array Summary of Features: - ESD / transient protection of high speed data lines exceeding : IEC61000-4-2 (ESD): ±20 kV (air / contact) , IEC61000-4-4 (EFT): 2.5 kV / 50 A (5/50 ns) , IEC61000-4-5 (surge): 3 A (8/20 μs) - Maximum working voltage: VRWM = 3.3 V - Ultra low capacitance CL = 0.4 pF I/O to GND (typical) - Very low clamping voltage: VCL = 8 V at IPP = 16 A (typical) - Very low dynamic resistance: RDYN = 0.19 ω (typical) - TSLP-9-1 package with pad pitch 0.5 mm, optimized pad design to simplify PCB layout - Pb-free and halogen free package (RoHS compliant) Target Applications: - USB 3.0, 10/100/1000 Ethernet, Firewire - DVI, HDMI, S-ATA, DisplayPort - Mobile HDMI Link, MDDI, MIPI, etc.
Request a Quote Datasheet
Description
Ultra-low Capacitance ESD / Transient Protection Array Summary of Features: - ESD / transient protection of high speed data lines exceeding : IEC61000-4-2 (ESD): ±20 kV (air / contact) , IEC61000-4-4 (EFT): 2.5 kV / 50 A (5/50 ns) , IEC61000-4-5 (surge): 3 A (8/20 μs) - Maximum working voltage: VRWM = 3.3 V - Ultra low capacitance CL = 0.4 pF I/O to GND (typical) - Very low clamping voltage: VCL = 8 V at IPP = 16 A (typical) - Very low dynamic resistance: RDYN = 0.19 ω (typical) - TSLP-9-1 package with pad pitch 0.5 mm, optimized pad design to simplify PCB layout - Pb-free and halogen free package (RoHS compliant) Target Applications: - USB 3.0, 10/100/1000 Ethernet, Firewire - DVI, HDMI, S-ATA, DisplayPort - Mobile HDMI Link, MDDI, MIPI, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Capacitance ESD Devices - ESD3V3U4ULC - Infineon Technologies AG
Neubiberg, Germany
Low Capacitance ESD Devices
ESD3V3U4ULC
Low Capacitance ESD Devices ESD3V3U4ULC
Ultra-low Capacitance ESD / Transient Protection Array Summary of Features: - ESD / transient protection of high speed data lines exceeding : IEC61000-4-2 (ESD): ±20 kV (air / contact) , IEC61000-4-4 (EFT): 2.5 kV / 50 A (5/50 ns) , IEC61000-4-5 (surge): 3 A (8/20 μs) - Maximum working voltage: VRWM = 3.3 V - Ultra low capacitance CL = 0.4 pF I/O to GND (typical) - Very low clamping voltage: VCL = 8 V at IPP = 16 A (typical) - Very low dynamic resistance: RDYN = 0.19 ω (typical) - TSLP-9-1 package with pad pitch 0.5 mm, optimized pad design to simplify PCB layout - Pb-free and halogen free package (RoHS compliant) Target Applications: - USB 3.0, 10/100/1000 Ethernet, Firewire - DVI, HDMI, S-ATA, DisplayPort - Mobile HDMI Link, MDDI, MIPI, etc.

Ultra-low Capacitance ESD / Transient Protection Array
Summary of Features:
- ESD / transient protection of high speed data lines exceeding : IEC61000-4-2 (ESD): ±20 kV (air / contact) , IEC61000-4-4 (EFT): 2.5 kV / 50 A (5/50 ns) , IEC61000-4-5 (surge): 3 A (8/20 μs)
- Maximum working voltage: VRWM = 3.3 V
- Ultra low capacitance CL = 0.4 pF I/O to GND (typical)
- Very low clamping voltage: VCL = 8 V at IPP = 16 A (typical)
- Very low dynamic resistance: RDYN = 0.19 Ω (typical)
- TSLP-9-1 package with pad pitch 0.5 mm, optimized pad design to simplify PCB layout
- Pb-free and halogen free package (RoHS compliant)
Target Applications:
- USB 3.0, 10/100/1000 Ethernet, Firewire
- DVI, HDMI, S-ATA, DisplayPort
- Mobile HDMI Link, MDDI, MIPI, etc.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number ESD3V3U4ULC
Product Name Low Capacitance ESD Devices
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-9
Standards and Certifications RoHS
Current Surge 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

ESD and Surge Protection - ESD102-U4-05L - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-5
Standards and Certifications RoHS
Current Surge 3 amps
View Details
Multi-Purpose ESD Devices - ESD230-B1-W0201 - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
Current Surge 3 amps
View Details
Multi-Purpose ESD Devices - ESD206-B1-02ELS - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
Current Surge 6 amps
View Details
ESD and Surge Protection - ESD239-B1-W0201 - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
Current Surge 3 amps
View Details