Infineon Technologies AG ESD and Surge Protection ESD103-B1-02ELS

Description
Bi-directional Ultra Low Capacitance ESD / Transient Protection Summary of Features: - • ESD / transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±10 kV (contact) • Maximum working voltage: VRWM = ±15 V • Ultra low capacitance CL = 0.09 pF I/O to GND (typical) • Very low clamping voltage: VCL= 48 V at IPP = 16 A (typical) • Very low dynamic resistance: RDYN = 1.8 ω (typical) • Pb-free and halogen-free package (RoHS compliant) Target Applications: - • RF antenna • Super high speed interfaces such as USB 3.0, HDMI 1.4a, MHL
Request a Quote
Description
Bi-directional Ultra Low Capacitance ESD / Transient Protection Summary of Features: - • ESD / transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±10 kV (contact) • Maximum working voltage: VRWM = ±15 V • Ultra low capacitance CL = 0.09 pF I/O to GND (typical) • Very low clamping voltage: VCL= 48 V at IPP = 16 A (typical) • Very low dynamic resistance: RDYN = 1.8 ω (typical) • Pb-free and halogen-free package (RoHS compliant) Target Applications: - • RF antenna • Super high speed interfaces such as USB 3.0, HDMI 1.4a, MHL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Bi-directional ESD protection device with a maximum working voltage of ±15 V, a line capacitance of 0.09 pF at 1 GHz, and a clamping voltage of 48 V at 16 A peak current, designed for RF antenna protection in mobile devices. It features extremely low leakage current of 0.1 nA and complies with IEC61000-4-2 ESD standards, offering ±14 kV air and ±10 kV contact discharge protection. The device is housed in a TSSLP-2-4 package measuring 0.62 × 0.32 × 0.31 mm³ and is qualified for industrial applications per JEDEC47/20/22.

Datasheet Summary
Powered by GS/AI

Bi-directional ESD protection device with a maximum working voltage of ±15 V, a line capacitance of 0.09 pF at 1 GHz, and a clamping voltage of 48 V at 16 A peak current, designed for RF antenna protection in mobile devices. It features extremely low leakage current of 0.1 nA and complies with IEC61000-4-2 ESD standards, offering ±14 kV air and ±10 kV contact discharge protection. The device is housed in a TSSLP-2-4 package measuring 0.62 × 0.32 × 0.31 mm³ and is qualified for industrial applications per JEDEC47/20/22.

Suppliers

Company
Product
Description
Supplier Links
ESD and Surge Protection - ESD103-B1-02ELS - Infineon Technologies AG
Neubiberg, Germany
ESD and Surge Protection
ESD103-B1-02ELS
ESD and Surge Protection ESD103-B1-02ELS
Bi-directional Ultra Low Capacitance ESD / Transient Protection Summary of Features: - • ESD / transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±10 kV (contact) • Maximum working voltage: VRWM = ±15 V • Ultra low capacitance CL = 0.09 pF I/O to GND (typical) • Very low clamping voltage: VCL= 48 V at IPP = 16 A (typical) • Very low dynamic resistance: RDYN = 1.8 ω (typical) • Pb-free and halogen-free package (RoHS compliant) Target Applications: - • RF antenna • Super high speed interfaces such as USB 3.0, HDMI 1.4a, MHL

Bi-directional Ultra Low Capacitance ESD / Transient Protection
Summary of Features:
- • ESD / transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±10 kV (contact) • Maximum working voltage: VRWM = ±15 V • Ultra low capacitance CL = 0.09 pF I/O to GND (typical) • Very low clamping voltage: VCL= 48 V at IPP = 16 A (typical) • Very low dynamic resistance: RDYN = 1.8 Ω (typical) • Pb-free and halogen-free package (RoHS compliant)
Target Applications:
- • RF antenna • Super high speed interfaces such as USB 3.0, HDMI 1.4a, MHL

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number ESD103-B1-02ELS
Product Name ESD and Surge Protection
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD5V3U4U-HDMI - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-9
Standards and Certifications RoHS
Current Surge 3 amps
View Details
Low Capacitance ESD Devices - ESD105-B1-02EL - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
Current Surge 5 amps
View Details
 - ESD208B102ELSE6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
Low Capacitance ESD Devices - ESD113-B1-02EL - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
Current Surge 3 amps
View Details