Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ + 24V | Automotive smart high-side switch - BTT6020-1ERA BTT6020-1ERA

Description
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 5 x P21W 24V or 1 x 70W 24V, as well as LEDs in the harsh automotive environment. Summary of Features One channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) & AEC qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Most suitable for loads with high inrush current, such as lamps Suitable for 12V and 24V truck and transportation system Applications Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Chassis control & safety HVAC control module Designers who used this product also designed with TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BTT3050EJ | HITFET™ + 24V | automotive smart low-side switches IPC50N04S5L-5R5 | Automotive MOSFET TLE9252VSK | Automotive CAN transceivers BSL215C | Dual MOSFET BTG7090-2EPL | PROFET™ Load Guard 12V | automotive smart high-side switch IPD50N06S4L-12 | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches IAUT165N08S5N029 | Automotive MOSFET TLE8110ED | FLEX TLE9104SH | FLEX SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT TLF35584QVVS1 | OPTIREG™ PMIC TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BTT3050EJ | HITFET™ + 24V | automotive smart low-side switches IPC50N04S5L-5R5 | Automotive MOSFET TLE9252VSK | Automotive CAN transceivers BSL215C | Dual MOSFET BTG7090-2EPL | PROFET™ Load Guard 12V | automotive smart high-side switch IPD50N06S4L-12 | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP 1 2 3 4
Request a Quote
Description
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 5 x P21W 24V or 1 x 70W 24V, as well as LEDs in the harsh automotive environment. Summary of Features One channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) & AEC qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Most suitable for loads with high inrush current, such as lamps Suitable for 12V and 24V truck and transportation system Applications Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Chassis control & safety HVAC control module Designers who used this product also designed with TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BTT3050EJ | HITFET™ + 24V | automotive smart low-side switches IPC50N04S5L-5R5 | Automotive MOSFET TLE9252VSK | Automotive CAN transceivers BSL215C | Dual MOSFET BTG7090-2EPL | PROFET™ Load Guard 12V | automotive smart high-side switch IPD50N06S4L-12 | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches IAUT165N08S5N029 | Automotive MOSFET TLE8110ED | FLEX TLE9104SH | FLEX SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT TLF35584QVVS1 | OPTIREG™ PMIC TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BTT3050EJ | HITFET™ + 24V | automotive smart low-side switches IPC50N04S5L-5R5 | Automotive MOSFET TLE9252VSK | Automotive CAN transceivers BSL215C | Dual MOSFET BTG7090-2EPL | PROFET™ Load Guard 12V | automotive smart high-side switch IPD50N06S4L-12 | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BTT6020-1ERA is a single-channel smart high-side power switch with a 20mΩ ON-state resistance, designed to drive loads up to 5 × P21W 24V or 1 × 70W 24V in automotive applications. It is housed in a PG-TDSO-14 package with an exposed pad and operates from 5V to 36V. The device features a nominal load current of 7A, a current sense ratio of 2950, and overcurrent, overtemperature, and short-circuit protection with latch. It includes diagnostic functions for open load, short circuit to battery or ground, and proportional load current sensing. The part is RoHS compliant and AEC qualified, with 3.3V and 5V compatible logic inputs and logic ground independent from load ground.

Datasheet Summary
Powered by GS/AI

BTT6020-1ERA is a single-channel smart high-side power switch with a 20mΩ ON-state resistance, designed to drive loads up to 5 × P21W 24V or 1 × 70W 24V in automotive applications. It is housed in a PG-TDSO-14 package with an exposed pad and operates from 5V to 36V. The device features a nominal load current of 7A, a current sense ratio of 2950, and overcurrent, overtemperature, and short-circuit protection with latch. It includes diagnostic functions for open load, short circuit to battery or ground, and proportional load current sensing. The part is RoHS compliant and AEC qualified, with 3.3V and 5V compatible logic inputs and logic ground independent from load ground.

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ + 24V | Automotive smart high-side switch - BTT6020-1ERA - BTT6020-1ERA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ + 24V | Automotive smart high-side switch - BTT6020-1ERA
BTT6020-1ERA
Power - Smart power switches - High-side switches - PROFET™ + 24V | Automotive smart high-side switch - BTT6020-1ERA BTT6020-1ERA
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 5 x P21W 24V or 1 x 70W 24V, as well as LEDs in the harsh automotive environment. Summary of Features One channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) & AEC qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Most suitable for loads with high inrush current, such as lamps Suitable for 12V and 24V truck and transportation system Applications Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Chassis control & safety HVAC control module Designers who used this product also designed with TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BTT3050EJ | HITFET™ + 24V | automotive smart low-side switches IPC50N04S5L-5R5 | Automotive MOSFET TLE9252VSK | Automotive CAN transceivers BSL215C | Dual MOSFET BTG7090-2EPL | PROFET™ Load Guard 12V | automotive smart high-side switch IPD50N06S4L-12 | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches IAUT165N08S5N029 | Automotive MOSFET TLE8110ED | FLEX TLE9104SH | FLEX SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT TLF35584QVVS1 | OPTIREG™ PMIC TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BTT3050EJ | HITFET™ + 24V | automotive smart low-side switches IPC50N04S5L-5R5 | Automotive MOSFET TLE9252VSK | Automotive CAN transceivers BSL215C | Dual MOSFET BTG7090-2EPL | PROFET™ Load Guard 12V | automotive smart high-side switch IPD50N06S4L-12 | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP 1 2 3 4

The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 5 x P21W 24V or 1 x 70W 24V, as well as LEDs in the harsh automotive environment.


Summary of Features

  • One channel device
  • Very low stand-by current
  • 3.3 V and 5 V compatible logic inputs
  • Electrostatic discharge protection (ESD)
  • Optimized electromagnetic compatibility
  • Logic ground independent from load ground
  • Very low power DMOS leakage current in OFF state
  • Green product (RoHS compliant) & AEC qualified

Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Most suitable for loads with high inrush current, such as lamps
  • Suitable for 12V and 24V truck and transportation system

Applications

  • Automotive body control module (BCM)
  • Automotive high-voltage battery management system (BMS)
  • Chassis control & safety
  • HVAC control module

Designers who used this product also designed with


  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • BTT3050EJ |
    HITFET™ + 24V | automotive smart low-side switches
  • IPC50N04S5L-5R5 |
    Automotive MOSFET
  • TLE9252VSK |
    Automotive CAN transceivers
  • BSL215C |
    Dual MOSFET
  • BTG7090-2EPL |
    PROFET™ Load Guard 12V | automotive smart high-side switch
  • IPD50N06S4L-12 |
    Automotive MOSFET
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BTT3018EJ |
    HITFET™ + 24V | automotive smart low-side switches
  • IAUT165N08S5N029 |
    Automotive MOSFET
  • TLE8110ED |
    FLEX
  • TLE9104SH |
    FLEX
  • SAK-TC277TC-64F200S DC |
    AURIX™ Family – TC27xT
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • BTT3050EJ |
    HITFET™ + 24V | automotive smart low-side switches
  • IPC50N04S5L-5R5 |
    Automotive MOSFET
  • TLE9252VSK |
    Automotive CAN transceivers
  • BSL215C |
    Dual MOSFET
  • BTG7090-2EPL |
    PROFET™ Load Guard 12V | automotive smart high-side switch
  • IPD50N06S4L-12 |
    Automotive MOSFET
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTT6020-1ERA
Product Name Power - Smart power switches - High-side switches - PROFET™ + 24V | Automotive smart high-side switch - BTT6020-1ERA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS724G - ITS724G - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 250000 ns
tOFF 270000 ns
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS141 - BTS141 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 100000 ns
View Details