Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - SPOC™ +2 | Multichannel serial interface high-side power controller - BTS71220-4ESP BTS71220-4ESP

Description
The BTS71220-4ESP is a SPI Power Controller, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of SPOC™+2 Family Daisy Chain capable SPI interface 3.3 V and 5 V compatible logic pins Slew rate control for all Channels Reverse ON for low power dissipation in Reverse Polarity Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Programmable Restart Control and Current Threshold Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Diagnosis feedback via SPI Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 5 A and 3 A loads and high inrush current loads such as 55W bulb, HID or LED equivalent and 27W bulb or LED equivalent Applications Body electronics and power distribution
Request a Quote Datasheet
Description
The BTS71220-4ESP is a SPI Power Controller, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of SPOC™+2 Family Daisy Chain capable SPI interface 3.3 V and 5 V compatible logic pins Slew rate control for all Channels Reverse ON for low power dissipation in Reverse Polarity Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Programmable Restart Control and Current Threshold Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Diagnosis feedback via SPI Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 5 A and 3 A loads and high inrush current loads such as 55W bulb, HID or LED equivalent and 27W bulb or LED equivalent Applications Body electronics and power distribution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - SPOC™ +2 | Multichannel serial interface high-side power controller - BTS71220-4ESP - BTS71220-4ESP - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - SPOC™ +2 | Multichannel serial interface high-side power controller - BTS71220-4ESP
BTS71220-4ESP
Power - Smart power switches - Multichannel SPI switches and controllers - SPOC™ +2 | Multichannel serial interface high-side power controller - BTS71220-4ESP BTS71220-4ESP
The BTS71220-4ESP is a SPI Power Controller, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of SPOC™+2 Family Daisy Chain capable SPI interface 3.3 V and 5 V compatible logic pins Slew rate control for all Channels Reverse ON for low power dissipation in Reverse Polarity Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Programmable Restart Control and Current Threshold Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Diagnosis feedback via SPI Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 5 A and 3 A loads and high inrush current loads such as 55W bulb, HID or LED equivalent and 27W bulb or LED equivalent Applications Body electronics and power distribution

The BTS71220-4ESP is a SPI Power Controller, providing protection functions and diagnosis

The device is integrated in SMART7 technology.


Summary of Features

Basic Features

  • High-Side Switch with Diagnosis and Embedded Protection
  • Part of SPOC™+2 Family
  • Daisy Chain capable SPI interface
  • 3.3 V and 5 V compatible logic pins
  • Slew rate control for all Channels
  • Reverse ON for low power dissipation in Reverse Polarity
  • Switch ON capability while Inverse Current condition (Inverse ON)
  • Green Product (RoHS compliant)
  • Qualified in accordance with AEC Q100 grade 1

Protection Features

  • Absolute and dynamic temperature limitation with controlled restart
  • Overcurrent protection (tripping) with Programmable Restart Control and Current Threshold
  • Undervoltage shutdown
  • Overvoltage protection with external components

Diagnostic Features

  • Proportional load current sense
  • Open Load in ON and OFF state
  • Short circuit to ground and battery
  • Diagnosis feedback via SPI

Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Driving capability suitable for 5 A and 3 A loads and high inrush current loads such as 55W bulb, HID or LED equivalent and 27W bulb or LED equivalent

Applications

  • Body electronics and power distribution
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS71220-4ESP
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - SPOC™ +2 | Multichannel serial interface high-side power controller - BTS71220-4ESP
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - TLE75242-ESD - TLE75242-ESD - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details