Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-2EPA BTS7008-2EPA

Description
The BTS7008-2EPA is a Smart High-Side Power Switch 8 mΩ Dual channel, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features High Side Switch with Diagnosis and Embedded Protection Part of PROFETTM +2 12V Family Reverse ON for low power dissipation in Reverse Polarity Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Absolute and dynamic temperature limitation with controlled restart Over Current protection (tripping) with Intelligent Restart Control Under Voltage shutdown Over Voltage Protection with external components Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving Designers who used this product also designed with BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS3125EJ | HITFET™ + 12V | automotive low-side switch IPZ40N04S5-5R4 | Automotive MOSFET 2ED2410-EM | Automotive gate driver ICs TLE75008-ESD | Multichannel SPI switches and controllers BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS3125EJ | HITFET™ + 12V | automotive low-side switch IPZ40N04S5-5R4 | Automotive MOSFET 2ED2410-EM | Automotive gate driver ICs TLE75008-ESD | Multichannel SPI switches and controllers BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS3125EJ | HITFET™ + 12V | automotive low-side switch IPZ40N04S5-5R4 | Automotive MOSFET 1 2
Request a Quote Datasheet
Description
The BTS7008-2EPA is a Smart High-Side Power Switch 8 mΩ Dual channel, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features High Side Switch with Diagnosis and Embedded Protection Part of PROFETTM +2 12V Family Reverse ON for low power dissipation in Reverse Polarity Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Absolute and dynamic temperature limitation with controlled restart Over Current protection (tripping) with Intelligent Restart Control Under Voltage shutdown Over Voltage Protection with external components Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving Designers who used this product also designed with BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS3125EJ | HITFET™ + 12V | automotive low-side switch IPZ40N04S5-5R4 | Automotive MOSFET 2ED2410-EM | Automotive gate driver ICs TLE75008-ESD | Multichannel SPI switches and controllers BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS3125EJ | HITFET™ + 12V | automotive low-side switch IPZ40N04S5-5R4 | Automotive MOSFET 2ED2410-EM | Automotive gate driver ICs TLE75008-ESD | Multichannel SPI switches and controllers BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS3125EJ | HITFET™ + 12V | automotive low-side switch IPZ40N04S5-5R4 | Automotive MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-2EPA - BTS7008-2EPA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-2EPA
BTS7008-2EPA
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-2EPA BTS7008-2EPA
The BTS7008-2EPA is a Smart High-Side Power Switch 8 mΩ Dual channel, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features High Side Switch with Diagnosis and Embedded Protection Part of PROFETTM +2 12V Family Reverse ON for low power dissipation in Reverse Polarity Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Absolute and dynamic temperature limitation with controlled restart Over Current protection (tripping) with Intelligent Restart Control Under Voltage shutdown Over Voltage Protection with external components Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving Designers who used this product also designed with BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS3125EJ | HITFET™ + 12V | automotive low-side switch IPZ40N04S5-5R4 | Automotive MOSFET 2ED2410-EM | Automotive gate driver ICs TLE75008-ESD | Multichannel SPI switches and controllers BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS3125EJ | HITFET™ + 12V | automotive low-side switch IPZ40N04S5-5R4 | Automotive MOSFET 2ED2410-EM | Automotive gate driver ICs TLE75008-ESD | Multichannel SPI switches and controllers BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS3125EJ | HITFET™ + 12V | automotive low-side switch IPZ40N04S5-5R4 | Automotive MOSFET 1 2

The BTS7008-2EPA is a Smart High-Side Power Switch 8 mΩ Dual channel, providing protection functions and diagnosis

The device is integrated in SMART7 technology.


Summary of Features

  • High Side Switch with Diagnosis and Embedded Protection
  • Part of PROFETTM +2 12V Family
  • Reverse ON for low power dissipation in Reverse Polarity
  • Green Product (RoHS compliant)
  • Qualified in accordance with AEC Q100 grade 1
  • Absolute and dynamic temperature limitation with controlled restart
  • Over Current protection (tripping) with Intelligent Restart Control
  • Under Voltage shutdown
  • Over Voltage Protection with external components
  • Proportional load current sense
  • Open Load in ON and OFF state
  • Short circuit to ground and battery

Applications

  • Automotive body control module (BCM)
  • Automotive primary power distribution unit
  • Automotive secondary power distribution unit
  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving

Designers who used this product also designed with


  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • IPZ40N04S5-5R4 |
    Automotive MOSFET
  • 2ED2410-EM |
    Automotive gate driver ICs
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • IPZ40N04S5-5R4 |
    Automotive MOSFET
  • 2ED2410-EM |
    Automotive gate driver ICs
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • IPZ40N04S5-5R4 |
    Automotive MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS7008-2EPA
Product Name Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-2EPA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3050TF - BTS3050TF - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6230GP - TLE6230GP - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 12000 ns
tOFF 10000 ns
View Details