Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7004-1EPP BTS7004-1EPP

Description
The BTS7004-1EPP is a Smart High-Side Power Switch, providing protection functions and diagnosis • High-Side Switch with Diagnosis and Embedded Protection • Part of High Current PROFET™ 12V Family • ReverSave™ for low power dissipation in Reverse Polarity • Green Product (RoHS compliant) • Qualified in accordance with AEC Q100 grade 1 Summary of Features Protection Features • Absolute and dynamic temperature limitation with controlled reactivation • Overcurrent protection (tripping) with Intelligent Latch • Undervoltage shutdown • Overvoltage protection with external components (as shown in Data Sheet, Figure 37) Diagnostic Features • Proportional load current sense • Open Load in ON and OFF state • Short circuit to ground and battery Potential Applications Suitable for driving 15 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving heating loads, like seat heating and glow plugs, for DC motors and for general power distribution application Applications Automotive body control module (BCM) Body electronics and power distribution Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system Designers who used this product also designed with BTS50015-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE9471ES | OPTIREG™ Lite SBC IPZ40N04S5-5R4 | Automotive MOSFET BTS50015-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE9471ES | OPTIREG™ Lite SBC IPZ40N04S5-5R4 | Automotive MOSFET BTS50015-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE9471ES | OPTIREG™ Lite SBC IPZ40N04S5-5R4 | Automotive MOSFET
Request a Quote
Description
The BTS7004-1EPP is a Smart High-Side Power Switch, providing protection functions and diagnosis • High-Side Switch with Diagnosis and Embedded Protection • Part of High Current PROFET™ 12V Family • ReverSave™ for low power dissipation in Reverse Polarity • Green Product (RoHS compliant) • Qualified in accordance with AEC Q100 grade 1 Summary of Features Protection Features • Absolute and dynamic temperature limitation with controlled reactivation • Overcurrent protection (tripping) with Intelligent Latch • Undervoltage shutdown • Overvoltage protection with external components (as shown in Data Sheet, Figure 37) Diagnostic Features • Proportional load current sense • Open Load in ON and OFF state • Short circuit to ground and battery Potential Applications Suitable for driving 15 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving heating loads, like seat heating and glow plugs, for DC motors and for general power distribution application Applications Automotive body control module (BCM) Body electronics and power distribution Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system Designers who used this product also designed with BTS50015-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE9471ES | OPTIREG™ Lite SBC IPZ40N04S5-5R4 | Automotive MOSFET BTS50015-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE9471ES | OPTIREG™ Lite SBC IPZ40N04S5-5R4 | Automotive MOSFET BTS50015-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE9471ES | OPTIREG™ Lite SBC IPZ40N04S5-5R4 | Automotive MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BTS7004-1EPP is a smart high-side power switch designed for automotive applications, providing integrated protection and diagnostic features. It is packaged in a PG-TSDSO-14 case and supports load currents up to 15 A at 85 °C with a typical ON-state resistance of 4.4 mΩ at 25 °C, rising to 8 mΩ at 150 °C. The device operates from a supply voltage of 4.1 V to 28 V and includes reverse polarity protection, overcurrent tripping with intelligent latch, undervoltage shutdown, and overtemperature protection with controlled reactivation. Diagnostic capabilities include proportional load current sensing with a typical sense ratio of 20,000 at nominal current and detection of open load, short circuit to ground, and short circuit to battery in both ON and OFF states. The part is qualified for automotive use according to AEC-Q100 Grade 1 and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The BTS7004-1EPP is a smart high-side power switch designed for automotive applications, providing integrated protection and diagnostic features. It is packaged in a PG-TSDSO-14 case and supports load currents up to 15 A at 85 °C with a typical ON-state resistance of 4.4 mΩ at 25 °C, rising to 8 mΩ at 150 °C. The device operates from a supply voltage of 4.1 V to 28 V and includes reverse polarity protection, overcurrent tripping with intelligent latch, undervoltage shutdown, and overtemperature protection with controlled reactivation. Diagnostic capabilities include proportional load current sensing with a typical sense ratio of 20,000 at nominal current and detection of open load, short circuit to ground, and short circuit to battery in both ON and OFF states. The part is qualified for automotive use according to AEC-Q100 Grade 1 and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7004-1EPP - BTS7004-1EPP - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7004-1EPP
BTS7004-1EPP
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7004-1EPP BTS7004-1EPP
The BTS7004-1EPP is a Smart High-Side Power Switch, providing protection functions and diagnosis • High-Side Switch with Diagnosis and Embedded Protection • Part of High Current PROFET™ 12V Family • ReverSave™ for low power dissipation in Reverse Polarity • Green Product (RoHS compliant) • Qualified in accordance with AEC Q100 grade 1 Summary of Features Protection Features • Absolute and dynamic temperature limitation with controlled reactivation • Overcurrent protection (tripping) with Intelligent Latch • Undervoltage shutdown • Overvoltage protection with external components (as shown in Data Sheet, Figure 37) Diagnostic Features • Proportional load current sense • Open Load in ON and OFF state • Short circuit to ground and battery Potential Applications Suitable for driving 15 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving heating loads, like seat heating and glow plugs, for DC motors and for general power distribution application Applications Automotive body control module (BCM) Body electronics and power distribution Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system Designers who used this product also designed with BTS50015-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE9471ES | OPTIREG™ Lite SBC IPZ40N04S5-5R4 | Automotive MOSFET BTS50015-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE9471ES | OPTIREG™ Lite SBC IPZ40N04S5-5R4 | Automotive MOSFET BTS50015-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE9471ES | OPTIREG™ Lite SBC IPZ40N04S5-5R4 | Automotive MOSFET

The BTS7004-1EPP is a Smart High-Side Power Switch, providing protection functions and diagnosis

• High-Side Switch with Diagnosis and Embedded Protection
• Part of High Current PROFET™ 12V Family
• ReverSave™ for low power dissipation in Reverse Polarity
• Green Product (RoHS compliant)
• Qualified in accordance with AEC Q100 grade 1


Summary of Features

Protection Features
• Absolute and dynamic temperature limitation with controlled reactivation
• Overcurrent protection (tripping) with Intelligent Latch
• Undervoltage shutdown
• Overvoltage protection with external components (as shown in Data Sheet, Figure 37)
Diagnostic Features
• Proportional load current sense
• Open Load in ON and OFF state
• Short circuit to ground and battery


Potential Applications

  • Suitable for driving 15 A resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Suitable for driving heating loads, like seat heating and glow plugs, for DC motors and for general power distribution application

Applications

  • Automotive body control module (BCM)
  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving
  • Electric vehicle (EV) drivetrain system

Designers who used this product also designed with


  • BTS50015-1TAD |
    Power PROFET™ + 12/24/48V | automotive smart high-side switch
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • TLE9471ES |
    OPTIREG™ Lite SBC
  • IPZ40N04S5-5R4 |
    Automotive MOSFET
  • BTS50015-1TAD |
    Power PROFET™ + 12/24/48V | automotive smart high-side switch
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • TLE9471ES |
    OPTIREG™ Lite SBC
  • IPZ40N04S5-5R4 |
    Automotive MOSFET
  • BTS50015-1TAD |
    Power PROFET™ + 12/24/48V | automotive smart high-side switch
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • TLE9471ES |
    OPTIREG™ Lite SBC
  • IPZ40N04S5-5R4 |
    Automotive MOSFET
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS7004-1EPP
Product Name Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7004-1EPP
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8104E - TLE8104E - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 10000 ns
tOFF 10000 ns
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75602-ESD - TLE75602-ESD - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details