Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS70020-1ESP BTS70020-1ESP

Description
The BTS70020-1ESP is a Smart High-Side Power Switch, providing protection functions and diagnosis. The product has a Capacitive Load Switching mode implemented to charge capacitive loads and to reduce current peaks during switch on of capacitors. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFET™+2 12V Family Capacitive Load Switching mode Reverse ON for low power dissipation in Reverse Polarity Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Protection Features Absolute and dynamic temperature limitation with controlled reactivation Overcurrent protection (tripping) with Intelligent Latch Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Product Validation Qualified for automotive applications. Product validation according to AEC-Q100 Grade 1. Potential Applications Suitable for driving 23.2 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving glow plug, heating loads, DC motor and for power distribution Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving Designers who used this product also designed with BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs BTS50010-1LUA | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTN7030-1EPA | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG70020A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs BTS50010-1LUA | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTN7030-1EPA | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG70020A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch 1 2
Request a Quote Datasheet
Description
The BTS70020-1ESP is a Smart High-Side Power Switch, providing protection functions and diagnosis. The product has a Capacitive Load Switching mode implemented to charge capacitive loads and to reduce current peaks during switch on of capacitors. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFET™+2 12V Family Capacitive Load Switching mode Reverse ON for low power dissipation in Reverse Polarity Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Protection Features Absolute and dynamic temperature limitation with controlled reactivation Overcurrent protection (tripping) with Intelligent Latch Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Product Validation Qualified for automotive applications. Product validation according to AEC-Q100 Grade 1. Potential Applications Suitable for driving 23.2 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving glow plug, heating loads, DC motor and for power distribution Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving Designers who used this product also designed with BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs BTS50010-1LUA | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTN7030-1EPA | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG70020A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs BTS50010-1LUA | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTN7030-1EPA | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG70020A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS70020-1ESP - BTS70020-1ESP - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS70020-1ESP
BTS70020-1ESP
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS70020-1ESP BTS70020-1ESP
The BTS70020-1ESP is a Smart High-Side Power Switch, providing protection functions and diagnosis. The product has a Capacitive Load Switching mode implemented to charge capacitive loads and to reduce current peaks during switch on of capacitors. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFET™+2 12V Family Capacitive Load Switching mode Reverse ON for low power dissipation in Reverse Polarity Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Protection Features Absolute and dynamic temperature limitation with controlled reactivation Overcurrent protection (tripping) with Intelligent Latch Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Product Validation Qualified for automotive applications. Product validation according to AEC-Q100 Grade 1. Potential Applications Suitable for driving 23.2 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving glow plug, heating loads, DC motor and for power distribution Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving Designers who used this product also designed with BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs BTS50010-1LUA | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTN7030-1EPA | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG70020A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs BTS50010-1LUA | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTN7030-1EPA | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG70020A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch 1 2

The BTS70020-1ESP is a Smart High-Side Power Switch, providing protection functions and diagnosis. The product has a Capacitive Load Switching mode implemented to charge capacitive loads and to reduce current peaks during switch on of capacitors.


Summary of Features

Basic Features

  • High-Side Switch with Diagnosis and Embedded Protection
  • Part of PROFET™+2 12V Family
  • Capacitive Load Switching mode
  • Reverse ON for low power dissipation in Reverse Polarity
  • Switch ON capability while Inverse Current condition (Inverse ON)
  • Green Product (RoHS compliant)

Protection Features

  • Absolute and dynamic temperature limitation with controlled reactivation
  • Overcurrent protection (tripping) with Intelligent Latch
  • Undervoltage shutdown
  • Overvoltage protection with external components

Diagnostic Features

  • Proportional load current sense
  • Open Load in ON and OFF state
  • Short circuit to ground and battery

Product Validation

Qualified for automotive applications. Product validation according to AEC-Q100 Grade 1.


Potential Applications

  • Suitable for driving 23.2 A resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Suitable for driving glow plug, heating loads, DC motor and for power
    distribution

Applications

  • Automotive body control module (BCM)
  • Automotive primary power distribution unit
  • Automotive secondary power distribution unit
  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving

Designers who used this product also designed with


  • BTG70013A-1ESW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • 2ED2410-EM |
    Automotive gate driver ICs
  • BTS50010-1LUA |
    Power PROFET™ + 12/24/48V | automotive smart high-side switch
  • BTN7030-1EPA |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTG70020A-1ESW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG70013A-1ESW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • 2ED2410-EM |
    Automotive gate driver ICs
  • BTS50010-1LUA |
    Power PROFET™ + 12/24/48V | automotive smart high-side switch
  • BTN7030-1EPA |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTG70020A-1ESW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS70020-1ESP
Product Name Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS70020-1ESP
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3035TF - BTS3035TF - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3028SDL - BTS3028SDL - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 100000 ns
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8110ED - TLE8110ED - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 10000 ns
tOFF 10000 ns
View Details