Infineon Technologies AG Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3142D BTS3142D

Description
N channel vertical power FET in Smart SIPMOS® technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with latch Green product (RoHS compliant) Overload protection Short circuit protection Overvoltage protection Current limitation Analog driving possible Potential Applications Body controller (interior light dimming) Safety switch (relay replacement) Applications Automotive body control module (BCM) Body electronics and power distribution Designers who used this product also designed with BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE75008-ESD | Multichannel SPI switches and controllers BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE75008-ESD | Multichannel SPI switches and controllers BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE75008-ESD | Multichannel SPI switches and controllers
Request a Quote Datasheet
Description
N channel vertical power FET in Smart SIPMOS® technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with latch Green product (RoHS compliant) Overload protection Short circuit protection Overvoltage protection Current limitation Analog driving possible Potential Applications Body controller (interior light dimming) Safety switch (relay replacement) Applications Automotive body control module (BCM) Body electronics and power distribution Designers who used this product also designed with BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE75008-ESD | Multichannel SPI switches and controllers BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE75008-ESD | Multichannel SPI switches and controllers BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE75008-ESD | Multichannel SPI switches and controllers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3142D - BTS3142D - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3142D
BTS3142D
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3142D BTS3142D
N channel vertical power FET in Smart SIPMOS® technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with latch Green product (RoHS compliant) Overload protection Short circuit protection Overvoltage protection Current limitation Analog driving possible Potential Applications Body controller (interior light dimming) Safety switch (relay replacement) Applications Automotive body control module (BCM) Body electronics and power distribution Designers who used this product also designed with BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE75008-ESD | Multichannel SPI switches and controllers BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE75008-ESD | Multichannel SPI switches and controllers BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE75008-ESD | Multichannel SPI switches and controllers

N channel vertical power FET in Smart SIPMOS® technology. Fully protected by embedded protection functions.


Summary of Features

  • Logic Level Input
  • Input Protection (ESD)
  • Thermal shutdown with latch
  • Green product (RoHS compliant)
  • Overload protection
  • Short circuit protection
  • Overvoltage protection
  • Current limitation
  • Analog driving possible

Potential Applications

  • Body controller (interior light dimming)
  • Safety switch (relay replacement)

Applications

  • Automotive body control module (BCM)
  • Body electronics and power distribution

Designers who used this product also designed with


  • BTS5090-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5200-4EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • BTS5090-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5200-4EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • BTS5090-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5200-4EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS3142D
Product Name Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3142D
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 120000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3060TF - BTS3060TF - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 76000 ns
View Details
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3080TF - BTS3080TF - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75620-EST - TLE75620-EST - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details