Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - TLE7230R TLE7230R

Description
It is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via an SPI Interface. Additionally, four channels can be controlled in parallel for PWM applications. These features make the TLE 7230 R particularly suitable for engine management and body systems. Summary of Features Protection:Overload, short circuit;Overtemperat ure;Overvoltage Low Quiescent Current< 10μA 16 bit SPI (for Daisychain) Direct Parallel Control of Four Channels PWM input (demux) Parallel Inputs High or Low Active Programmable Programmable functions:Boolean operation,Overload behavior,Overtempera ture behavior,Switching time General Fault Flag Digital Ports Compatible to 5V and 3,3 V Micro Controllers Electrostatic Discharge (ESD) Protection Full reverse current capability without latch up Green Product (RoHS compliant) AEC qualified Benefits Less Microcontr. I/Os needed Protection of load and device Reduced PCB space Improved reliability Less external components Cost savings Potential Applications Body Control Modules Door Modules ECU's Industrial Automation Relay and solenoid drive Stepper motor drive
Request a Quote Datasheet
Description
It is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via an SPI Interface. Additionally, four channels can be controlled in parallel for PWM applications. These features make the TLE 7230 R particularly suitable for engine management and body systems. Summary of Features Protection:Overload, short circuit;Overtemperat ure;Overvoltage Low Quiescent Current< 10μA 16 bit SPI (for Daisychain) Direct Parallel Control of Four Channels PWM input (demux) Parallel Inputs High or Low Active Programmable Programmable functions:Boolean operation,Overload behavior,Overtempera ture behavior,Switching time General Fault Flag Digital Ports Compatible to 5V and 3,3 V Micro Controllers Electrostatic Discharge (ESD) Protection Full reverse current capability without latch up Green Product (RoHS compliant) AEC qualified Benefits Less Microcontr. I/Os needed Protection of load and device Reduced PCB space Improved reliability Less external components Cost savings Potential Applications Body Control Modules Door Modules ECU's Industrial Automation Relay and solenoid drive Stepper motor drive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - TLE7230R - TLE7230R - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - TLE7230R
TLE7230R
Power - Smart power switches - Multichannel SPI switches and controllers - TLE7230R TLE7230R
It is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via an SPI Interface. Additionally, four channels can be controlled in parallel for PWM applications. These features make the TLE 7230 R particularly suitable for engine management and body systems. Summary of Features Protection:Overload, short circuit;Overtemperat ure;Overvoltage Low Quiescent Current< 10μA 16 bit SPI (for Daisychain) Direct Parallel Control of Four Channels PWM input (demux) Parallel Inputs High or Low Active Programmable Programmable functions:Boolean operation,Overload behavior,Overtempera ture behavior,Switching time General Fault Flag Digital Ports Compatible to 5V and 3,3 V Micro Controllers Electrostatic Discharge (ESD) Protection Full reverse current capability without latch up Green Product (RoHS compliant) AEC qualified Benefits Less Microcontr. I/Os needed Protection of load and device Reduced PCB space Improved reliability Less external components Cost savings Potential Applications Body Control Modules Door Modules ECU's Industrial Automation Relay and solenoid drive Stepper motor drive

It is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via an SPI Interface. Additionally, four channels can be controlled in parallel for PWM applications. These features make the TLE 7230 R particularly suitable for engine management and body systems.


Summary of Features

  • Protection:Overload, short circuit;Overtemperature;Overvoltage
  • Low Quiescent Current< 10μA
  • 16 bit SPI (for Daisychain)
  • Direct Parallel Control of Four Channels
  • PWM input (demux)
  • Parallel Inputs High or Low Active Programmable
  • Programmable functions:Boolean operation,Overload behavior,Overtemperature behavior,Switching time
  • General Fault Flag
  • Digital Ports Compatible to 5V and 3,3 V Micro Controllers
  • Electrostatic Discharge (ESD) Protection
  • Full reverse current capability without latch up
  • Green Product (RoHS compliant)
  • AEC qualified

Benefits

  • Less Microcontr. I/Os needed
  • Protection of load and device
  • Reduced PCB space
  • Improved reliability
  • Less external components
  • Cost savings

Potential Applications

  • Body Control Modules
  • Door Modules
  • ECU's
  • Industrial Automation
  • Relay and solenoid drive
  • Stepper motor drive
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number TLE7230R
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - TLE7230R
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3256D - BTS3256D - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 22000 ns
View Details
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS428L2 - ITS428L2 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 200000 ns
tOFF 200000 ns
View Details
2 suppliers