Infineon Technologies AG Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3050EJ BTS3050EJ

Description
The BTS3050EJ is a 50 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO8-31 package providing embedded protective functions The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS305EJ is automotive qualified and is optimizedfor 12 V automotive applications. Summary of Features Single channel device Very low output leakage current in OFF state Electrostatic discharge protection (ESD) Embedded protection functions (see below) ELV compliant package Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Applications Automotive body control module (BCM) Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving EV charging Designers who used this product also designed with BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE94106ES | MOTIX™ multi half-bridge ICs for BDC motors TLE7258SJ | Automotive LIN transceivers SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE9273QX | OPTIREG™ DCDC SBC BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS4300SGA | Classic PROFET™ 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE94106ES | MOTIX™ multi half-bridge ICs for BDC motors TLE7258SJ | Automotive LIN transceivers SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4 5
Request a Quote Datasheet
Description
The BTS3050EJ is a 50 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO8-31 package providing embedded protective functions The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS305EJ is automotive qualified and is optimizedfor 12 V automotive applications. Summary of Features Single channel device Very low output leakage current in OFF state Electrostatic discharge protection (ESD) Embedded protection functions (see below) ELV compliant package Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Applications Automotive body control module (BCM) Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving EV charging Designers who used this product also designed with BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE94106ES | MOTIX™ multi half-bridge ICs for BDC motors TLE7258SJ | Automotive LIN transceivers SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE9273QX | OPTIREG™ DCDC SBC BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS4300SGA | Classic PROFET™ 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE94106ES | MOTIX™ multi half-bridge ICs for BDC motors TLE7258SJ | Automotive LIN transceivers SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3050EJ - BTS3050EJ - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3050EJ
BTS3050EJ
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3050EJ BTS3050EJ
The BTS3050EJ is a 50 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO8-31 package providing embedded protective functions The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS305EJ is automotive qualified and is optimizedfor 12 V automotive applications. Summary of Features Single channel device Very low output leakage current in OFF state Electrostatic discharge protection (ESD) Embedded protection functions (see below) ELV compliant package Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Applications Automotive body control module (BCM) Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving EV charging Designers who used this product also designed with BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE94106ES | MOTIX™ multi half-bridge ICs for BDC motors TLE7258SJ | Automotive LIN transceivers SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE9273QX | OPTIREG™ DCDC SBC BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS4300SGA | Classic PROFET™ 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE94106ES | MOTIX™ multi half-bridge ICs for BDC motors TLE7258SJ | Automotive LIN transceivers SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4 5

The BTS3050EJ is a 50 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO8-31 package providing embedded protective functions

The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS305EJ is automotive qualified and is optimizedfor 12 V automotive applications.


Summary of Features

  • Single channel device
  • Very low output leakage current in OFF state
  • Electrostatic discharge protection (ESD)
  • Embedded protection functions (see below)
  • ELV compliant package
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits

Applications

  • Automotive body control module (BCM)
  • Automotive secondary power distribution unit
  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving
  • EV charging

Designers who used this product also designed with


  • BTS5016-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLE94106ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • TLE7258SJ |
    Automotive LIN transceivers
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE9273QX |
    OPTIREG™ DCDC SBC
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLS715B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS3800SL |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS4300SGA |
    Classic PROFET™ 12V | automotive smart high-side switch
  • BTS5016-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLE94106ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • TLE7258SJ |
    Automotive LIN transceivers
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS3050EJ
Product Name Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3050EJ
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6217G - TLE6217G - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 50000 ns
tOFF 60000 ns
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3205G - BTS3205G - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 38000 ns
View Details
2 suppliers