Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ Load Guard 12V | Automotive smart high-side switch - BTG7050-1EPL BTG7050-1EPL

Description
The BTG7050-1EPL, as part of the PROFET™ Load Guard family, is a single channel smart high-side power switch, providing protection functions and enhanced diagnostic capabilities. It is equipped with adjustable overcurrent limitation to offer high reliability for protecting the system: In case of a short circuit to ground, the PCB traces, connectors, as well as loads, can be protected. Furthermore, the BTG7050-1EPL has a capacitive load switching mode implemented to charge big capacitive loads and to reduce current peaks during switch on of capacitors. By these features, the device addresses different use cases for intelligent power distribution (load supply protection, wire protection and power supply protection) and a broad range of applications. Summary of Features Switch ON capability during inverse current condition (InverseON) Capacitive load switching mode to charge big capacitive loads in safe operation area Automotive qualified in accordance with AEC Q100 Grade1 and ISO 26262-ready documentation available for registered Infineon partners Diagnostic: Proportional load current sense, open load in ON and OFF state and short circuit to ground and battery Protection: Adjustable overcurrent limitation via external resistor and absolute and dynamic temperature protection with restart contro Benefits Choose PROFET™ Load Guard for a broad range of use cases: load supply protection, load control and self-protection, power supply protection and wire protection Perform precise module diagnosis with best in class kILIS performance in smart high-side power switches in low current areas Cover a broad range of capacitive loads with ONE device using capacitive load switching mode (CLS mode) Protect sensitive input filters of various ADAS applications with one PROFET™ Load Guard device using adjustable overcurrent limitation Load and design flexibility due to pin and footprint compatibility within the whole family and to the PROFET™ +2 12V portfolio ISO 26262-ready for supporting the integrator in evaluation of hardware element acc. to ISO 26262 Access to ISO 26262-ready documentation: Please register for myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal Potential Applications Suitable for driving resistive, inductive and capacitive loads with currents up to 2 Suitable for future power distribution architectures Protection of system supply, load supply and wires Main switch for ECU power supply Suitable for driving ADAS & AD modules, e.g. cameras, radar, ultrasonic, and LIDAR modules Suitable for driving communication modules, e.g. antennas, Bluetooth, V2X, WiFi Replaces electromechanical relays, fuses and discrete circuits Suitable for driving sensor heating elements Applications Automotive high-voltage battery management system (BMS) Automotive secondary power distribution unit Body electronics and power distribution High-performance cockpit controller Seat control module
Request a Quote Datasheet
Description
The BTG7050-1EPL, as part of the PROFET™ Load Guard family, is a single channel smart high-side power switch, providing protection functions and enhanced diagnostic capabilities. It is equipped with adjustable overcurrent limitation to offer high reliability for protecting the system: In case of a short circuit to ground, the PCB traces, connectors, as well as loads, can be protected. Furthermore, the BTG7050-1EPL has a capacitive load switching mode implemented to charge big capacitive loads and to reduce current peaks during switch on of capacitors. By these features, the device addresses different use cases for intelligent power distribution (load supply protection, wire protection and power supply protection) and a broad range of applications. Summary of Features Switch ON capability during inverse current condition (InverseON) Capacitive load switching mode to charge big capacitive loads in safe operation area Automotive qualified in accordance with AEC Q100 Grade1 and ISO 26262-ready documentation available for registered Infineon partners Diagnostic: Proportional load current sense, open load in ON and OFF state and short circuit to ground and battery Protection: Adjustable overcurrent limitation via external resistor and absolute and dynamic temperature protection with restart contro Benefits Choose PROFET™ Load Guard for a broad range of use cases: load supply protection, load control and self-protection, power supply protection and wire protection Perform precise module diagnosis with best in class kILIS performance in smart high-side power switches in low current areas Cover a broad range of capacitive loads with ONE device using capacitive load switching mode (CLS mode) Protect sensitive input filters of various ADAS applications with one PROFET™ Load Guard device using adjustable overcurrent limitation Load and design flexibility due to pin and footprint compatibility within the whole family and to the PROFET™ +2 12V portfolio ISO 26262-ready for supporting the integrator in evaluation of hardware element acc. to ISO 26262 Access to ISO 26262-ready documentation: Please register for myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal Potential Applications Suitable for driving resistive, inductive and capacitive loads with currents up to 2 Suitable for future power distribution architectures Protection of system supply, load supply and wires Main switch for ECU power supply Suitable for driving ADAS & AD modules, e.g. cameras, radar, ultrasonic, and LIDAR modules Suitable for driving communication modules, e.g. antennas, Bluetooth, V2X, WiFi Replaces electromechanical relays, fuses and discrete circuits Suitable for driving sensor heating elements Applications Automotive high-voltage battery management system (BMS) Automotive secondary power distribution unit Body electronics and power distribution High-performance cockpit controller Seat control module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ Load Guard 12V | Automotive smart high-side switch - BTG7050-1EPL - BTG7050-1EPL - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ Load Guard 12V | Automotive smart high-side switch - BTG7050-1EPL
BTG7050-1EPL
Power - Smart power switches - High-side switches - PROFET™ Load Guard 12V | Automotive smart high-side switch - BTG7050-1EPL BTG7050-1EPL
The BTG7050-1EPL, as part of the PROFET™ Load Guard family, is a single channel smart high-side power switch, providing protection functions and enhanced diagnostic capabilities. It is equipped with adjustable overcurrent limitation to offer high reliability for protecting the system: In case of a short circuit to ground, the PCB traces, connectors, as well as loads, can be protected. Furthermore, the BTG7050-1EPL has a capacitive load switching mode implemented to charge big capacitive loads and to reduce current peaks during switch on of capacitors. By these features, the device addresses different use cases for intelligent power distribution (load supply protection, wire protection and power supply protection) and a broad range of applications. Summary of Features Switch ON capability during inverse current condition (InverseON) Capacitive load switching mode to charge big capacitive loads in safe operation area Automotive qualified in accordance with AEC Q100 Grade1 and ISO 26262-ready documentation available for registered Infineon partners Diagnostic: Proportional load current sense, open load in ON and OFF state and short circuit to ground and battery Protection: Adjustable overcurrent limitation via external resistor and absolute and dynamic temperature protection with restart contro Benefits Choose PROFET™ Load Guard for a broad range of use cases: load supply protection, load control and self-protection, power supply protection and wire protection Perform precise module diagnosis with best in class kILIS performance in smart high-side power switches in low current areas Cover a broad range of capacitive loads with ONE device using capacitive load switching mode (CLS mode) Protect sensitive input filters of various ADAS applications with one PROFET™ Load Guard device using adjustable overcurrent limitation Load and design flexibility due to pin and footprint compatibility within the whole family and to the PROFET™ +2 12V portfolio ISO 26262-ready for supporting the integrator in evaluation of hardware element acc. to ISO 26262 Access to ISO 26262-ready documentation: Please register for myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal Potential Applications Suitable for driving resistive, inductive and capacitive loads with currents up to 2 Suitable for future power distribution architectures Protection of system supply, load supply and wires Main switch for ECU power supply Suitable for driving ADAS & AD modules, e.g. cameras, radar, ultrasonic, and LIDAR modules Suitable for driving communication modules, e.g. antennas, Bluetooth, V2X, WiFi Replaces electromechanical relays, fuses and discrete circuits Suitable for driving sensor heating elements Applications Automotive high-voltage battery management system (BMS) Automotive secondary power distribution unit Body electronics and power distribution High-performance cockpit controller Seat control module

The BTG7050-1EPL, as part of the PROFET™ Load Guard family, is a single channel smart high-side power switch, providing protection functions and enhanced diagnostic capabilities. It is equipped with adjustable overcurrent limitation to offer high reliability for protecting the system: In case of a short circuit to ground, the PCB traces, connectors, as well as loads, can be protected. Furthermore, the BTG7050-1EPL has a capacitive load switching mode implemented to charge big capacitive loads and to reduce current peaks during switch on of capacitors. By these features, the device addresses different use cases for intelligent power distribution (load supply protection, wire protection and power supply protection) and a broad range of applications.


Summary of Features

  • Switch ON capability during inverse current condition (InverseON)
  • Capacitive load switching mode to charge big capacitive loads in safe operation area
  • Automotive qualified in accordance with AEC Q100 Grade1 and ISO 26262-ready documentation available for registered Infineon partners
  • Diagnostic: Proportional load current sense, open load in ON and OFF state and short circuit to ground and battery
  • Protection: Adjustable overcurrent limitation via external resistor and absolute and dynamic temperature protection with restart contro

Benefits

  • Choose PROFET™ Load Guard for a broad range of use cases: load supply protection, load control and self-protection, power supply protection and wire protection
  • Perform precise module diagnosis with best in class kILIS performance in smart high-side power switches in low current areas
  • Cover a broad range of capacitive loads with ONE device using capacitive load switching mode (CLS mode)
  • Protect sensitive input filters of various ADAS applications with one PROFET™ Load Guard device using adjustable overcurrent limitation
  • Load and design flexibility due to pin and footprint compatibility within the whole family and to the PROFET™ +2 12V portfolio
  • ISO 26262-ready for supporting the integrator in evaluation of hardware element acc. to ISO 26262

Access to ISO 26262-ready documentation:

  • Please register for myinfineon.com with your company e-mail address
  • Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal

Potential Applications

  • Suitable for driving resistive, inductive and capacitive loads with currents up to 2
  • Suitable for future power distribution architectures
  • Protection of system supply, load supply and wires
  • Main switch for ECU power supply
  • Suitable for driving ADAS & AD modules, e.g. cameras, radar, ultrasonic, and LIDAR modules
  • Suitable for driving communication modules, e.g. antennas, Bluetooth, V2X, WiFi
  • Replaces electromechanical relays, fuses and discrete circuits
  • Suitable for driving sensor heating elements

Applications

  • Automotive high-voltage battery management system (BMS)
  • Automotive secondary power distribution unit
  • Body electronics and power distribution
  • High-performance cockpit controller
  • Seat control module
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTG7050-1EPL
Product Name Power - Smart power switches - High-side switches - PROFET™ Load Guard 12V | Automotive smart high-side switch - BTG7050-1EPL
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BSP78 - BSP78 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details
3 suppliers
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS4140N - ITS4140N - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 100000 ns
tOFF 140000 ns
View Details