Infineon Technologies AG Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3050EJ BTF3050EJ

Description
The BTF3050EJ is a 50 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO-8-31 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTF3050EJ is automotive qualified and is optimized for 12V automotive and industrial applications. Summary of Features Single channel device 3.3V and 5V compatible logic input PWM switching capability 20kHz for 10-90% duty cycle Electrostatic discharge protection (ESD) Adjustable switching speed Digital latch feedback signal Very low power DMOS leakage current in OFF state DMOS turn on capability in inverse current situation Green Product (RoHS compliant) Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Allows high inrush currents and active freewheeling Applications Automotive body control module (BCM) Designers who used this product also designed with IPBE65R050CFD7A | Automotive MOSFET TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) IPBE65R050CFD7A | Automotive MOSFET TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) IPBE65R050CFD7A | Automotive MOSFET TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO)
Request a Quote Datasheet
Description
The BTF3050EJ is a 50 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO-8-31 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTF3050EJ is automotive qualified and is optimized for 12V automotive and industrial applications. Summary of Features Single channel device 3.3V and 5V compatible logic input PWM switching capability 20kHz for 10-90% duty cycle Electrostatic discharge protection (ESD) Adjustable switching speed Digital latch feedback signal Very low power DMOS leakage current in OFF state DMOS turn on capability in inverse current situation Green Product (RoHS compliant) Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Allows high inrush currents and active freewheeling Applications Automotive body control module (BCM) Designers who used this product also designed with IPBE65R050CFD7A | Automotive MOSFET TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) IPBE65R050CFD7A | Automotive MOSFET TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) IPBE65R050CFD7A | Automotive MOSFET TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3050EJ - BTF3050EJ - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3050EJ
BTF3050EJ
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3050EJ BTF3050EJ
The BTF3050EJ is a 50 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO-8-31 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTF3050EJ is automotive qualified and is optimized for 12V automotive and industrial applications. Summary of Features Single channel device 3.3V and 5V compatible logic input PWM switching capability 20kHz for 10-90% duty cycle Electrostatic discharge protection (ESD) Adjustable switching speed Digital latch feedback signal Very low power DMOS leakage current in OFF state DMOS turn on capability in inverse current situation Green Product (RoHS compliant) Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Allows high inrush currents and active freewheeling Applications Automotive body control module (BCM) Designers who used this product also designed with IPBE65R050CFD7A | Automotive MOSFET TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) IPBE65R050CFD7A | Automotive MOSFET TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) IPBE65R050CFD7A | Automotive MOSFET TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO)

The BTF3050EJ is a 50 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO-8-31 package providing embedded protective functions.

The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTF3050EJ is automotive qualified and is optimized for 12V automotive and industrial applications.


Summary of Features

  • Single channel device
  • 3.3V and 5V compatible logic input
  • PWM switching capability 20kHz for 10-90% duty cycle
  • Electrostatic discharge protection (ESD)
  • Adjustable switching speed
  • Digital latch feedback signal
  • Very low power DMOS leakage current in OFF state
  • DMOS turn on capability in inverse current situation
  • Green Product (RoHS compliant)

Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Allows high inrush currents and active freewheeling

Applications

  • Automotive body control module (BCM)

Designers who used this product also designed with


  • IPBE65R050CFD7A |
    Automotive MOSFET
  • TLS115B0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • IPBE65R050CFD7A |
    Automotive MOSFET
  • TLS115B0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • IPBE65R050CFD7A |
    Automotive MOSFET
  • TLS115B0EJ |
    OPTIREG™ linear voltage regulators (LDO)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTF3050EJ
Product Name Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3050EJ
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 2800 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS4141N - ITS4141N - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 100000 ns
tOFF 150000 ns
View Details
2 suppliers
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3110N - BTS3110N - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details