Infineon Technologies AG Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Single Half-Bridge ICs - BTN8982TA BTN8982TA

Description
The MOTIX™ BTN8982TA is an integrated high current half bridge for motor drive applications It is part of the MOTIX™ single half-bridge ICs(NovalithIC™) family containing one p-channel highside MOSFET and one n-channel lowside MOSFET with an integrated driver IC in one package. Due to the p-channel highside switch the need for a charge pump is eliminated thus minimizing EMI. Interfacing to a microcontroller is made easy by the integrated driver IC which features logic level inputs, diagnosis with current sense, slew rate adjustment, dead time generation and protection against overtemperature, undervoltage, overcurrent and short circuit. The MOTIX™ BTN8982TA provides a cost optimized solution for protected high current PWM motor drives with very low board space consumption. Summary of Features Path resistance of max. 20.4 mΩ @ 150 °C (typ. 10.0 mΩ @ 25 °C) High Side: max. 10.5 mΩ @ 150 °C (typ. 5.3 mΩ @ 25 °C) Low Side: max. 9.9 mΩ @ 150 °C (typ. 4.7 mΩ @ 25 °C) Enhanced switching speed for reduced switching losses Capable for high PWM frequency combined with active freewheeling Low quiescent current of typ. 7 μA @ 25 °C Switched mode current limitation for reduced power dissipation in overcurrent Current limitation level of 55 A min. Status flag diagnosis with current sense capability Overtemperature shut down with latch behaviour Undervoltage shut down Driver circuit with logic level inputs Adjustable slew rates for optimized EMI Operation up to 40V Green Product (RoHS compliant) AEC Qualified Potential Applications The many protection and diagnosis features of the MOTIX™ single half-bridge ICs (NovalithIC™) BTN8982TA make it ideal for security relevant applications, like electronic parking brake, active suspension control, and fuel pumps. Due to it's durability and ease-of-useMOTIX™ single half-bridge ICs (NovalithIC™) BTN8982TA is also ideal for electronic seatbelt pretensioners, T-Case, HVAC control module, and many more. Designers who used this product also designed with IPLU300N04S4-R8 | Automotive MOSFET IPLU250N04S4-1R7 | Automotive MOSFET TLE4284DV | OPTIREG™ linear voltage regulators (LDO) BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4263-2ES | OPTIREG™ linear voltage regulators (LDO) BTS5030-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC120N06S5N017 | Automotive MOSFET TLE9243QK | OPTIREG™ PMIC TLE8366EV | OPTIREG™ switcher TLT9255WLC | Automotive CAN transceivers TLE42994E | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPLU300N04S4-R8 | Automotive MOSFET IPLU250N04S4-1R7 | Automotive MOSFET TLE4284DV | OPTIREG™ linear voltage regulators (LDO) BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4263-2ES | OPTIREG™ linear voltage regulators (LDO) BTS5030-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC120N06S5N017 | Automotive MOSFET 1 2 3 4 5
Request a Quote Datasheet
Description
The MOTIX™ BTN8982TA is an integrated high current half bridge for motor drive applications It is part of the MOTIX™ single half-bridge ICs(NovalithIC™) family containing one p-channel highside MOSFET and one n-channel lowside MOSFET with an integrated driver IC in one package. Due to the p-channel highside switch the need for a charge pump is eliminated thus minimizing EMI. Interfacing to a microcontroller is made easy by the integrated driver IC which features logic level inputs, diagnosis with current sense, slew rate adjustment, dead time generation and protection against overtemperature, undervoltage, overcurrent and short circuit. The MOTIX™ BTN8982TA provides a cost optimized solution for protected high current PWM motor drives with very low board space consumption. Summary of Features Path resistance of max. 20.4 mΩ @ 150 °C (typ. 10.0 mΩ @ 25 °C) High Side: max. 10.5 mΩ @ 150 °C (typ. 5.3 mΩ @ 25 °C) Low Side: max. 9.9 mΩ @ 150 °C (typ. 4.7 mΩ @ 25 °C) Enhanced switching speed for reduced switching losses Capable for high PWM frequency combined with active freewheeling Low quiescent current of typ. 7 μA @ 25 °C Switched mode current limitation for reduced power dissipation in overcurrent Current limitation level of 55 A min. Status flag diagnosis with current sense capability Overtemperature shut down with latch behaviour Undervoltage shut down Driver circuit with logic level inputs Adjustable slew rates for optimized EMI Operation up to 40V Green Product (RoHS compliant) AEC Qualified Potential Applications The many protection and diagnosis features of the MOTIX™ single half-bridge ICs (NovalithIC™) BTN8982TA make it ideal for security relevant applications, like electronic parking brake, active suspension control, and fuel pumps. Due to it's durability and ease-of-useMOTIX™ single half-bridge ICs (NovalithIC™) BTN8982TA is also ideal for electronic seatbelt pretensioners, T-Case, HVAC control module, and many more. Designers who used this product also designed with IPLU300N04S4-R8 | Automotive MOSFET IPLU250N04S4-1R7 | Automotive MOSFET TLE4284DV | OPTIREG™ linear voltage regulators (LDO) BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4263-2ES | OPTIREG™ linear voltage regulators (LDO) BTS5030-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC120N06S5N017 | Automotive MOSFET TLE9243QK | OPTIREG™ PMIC TLE8366EV | OPTIREG™ switcher TLT9255WLC | Automotive CAN transceivers TLE42994E | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPLU300N04S4-R8 | Automotive MOSFET IPLU250N04S4-1R7 | Automotive MOSFET TLE4284DV | OPTIREG™ linear voltage regulators (LDO) BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4263-2ES | OPTIREG™ linear voltage regulators (LDO) BTS5030-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC120N06S5N017 | Automotive MOSFET 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Single Half-Bridge ICs - BTN8982TA - BTN8982TA - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Single Half-Bridge ICs - BTN8982TA
BTN8982TA
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Single Half-Bridge ICs - BTN8982TA BTN8982TA
The MOTIX™ BTN8982TA is an integrated high current half bridge for motor drive applications It is part of the MOTIX™ single half-bridge ICs(NovalithIC™) family containing one p-channel highside MOSFET and one n-channel lowside MOSFET with an integrated driver IC in one package. Due to the p-channel highside switch the need for a charge pump is eliminated thus minimizing EMI. Interfacing to a microcontroller is made easy by the integrated driver IC which features logic level inputs, diagnosis with current sense, slew rate adjustment, dead time generation and protection against overtemperature, undervoltage, overcurrent and short circuit. The MOTIX™ BTN8982TA provides a cost optimized solution for protected high current PWM motor drives with very low board space consumption. Summary of Features Path resistance of max. 20.4 mΩ @ 150 °C (typ. 10.0 mΩ @ 25 °C) High Side: max. 10.5 mΩ @ 150 °C (typ. 5.3 mΩ @ 25 °C) Low Side: max. 9.9 mΩ @ 150 °C (typ. 4.7 mΩ @ 25 °C) Enhanced switching speed for reduced switching losses Capable for high PWM frequency combined with active freewheeling Low quiescent current of typ. 7 μA @ 25 °C Switched mode current limitation for reduced power dissipation in overcurrent Current limitation level of 55 A min. Status flag diagnosis with current sense capability Overtemperature shut down with latch behaviour Undervoltage shut down Driver circuit with logic level inputs Adjustable slew rates for optimized EMI Operation up to 40V Green Product (RoHS compliant) AEC Qualified Potential Applications The many protection and diagnosis features of the MOTIX™ single half-bridge ICs (NovalithIC™) BTN8982TA make it ideal for security relevant applications, like electronic parking brake, active suspension control, and fuel pumps. Due to it's durability and ease-of-useMOTIX™ single half-bridge ICs (NovalithIC™) BTN8982TA is also ideal for electronic seatbelt pretensioners, T-Case, HVAC control module, and many more. Designers who used this product also designed with IPLU300N04S4-R8 | Automotive MOSFET IPLU250N04S4-1R7 | Automotive MOSFET TLE4284DV | OPTIREG™ linear voltage regulators (LDO) BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4263-2ES | OPTIREG™ linear voltage regulators (LDO) BTS5030-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC120N06S5N017 | Automotive MOSFET TLE9243QK | OPTIREG™ PMIC TLE8366EV | OPTIREG™ switcher TLT9255WLC | Automotive CAN transceivers TLE42994E | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPLU300N04S4-R8 | Automotive MOSFET IPLU250N04S4-1R7 | Automotive MOSFET TLE4284DV | OPTIREG™ linear voltage regulators (LDO) BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4263-2ES | OPTIREG™ linear voltage regulators (LDO) BTS5030-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC120N06S5N017 | Automotive MOSFET 1 2 3 4 5

The MOTIX™ BTN8982TA is an integrated high current half bridge for motor drive applications

It is part of the MOTIX™ single half-bridge ICs(NovalithIC™) family containing one p-channel highside MOSFET and one n-channel lowside MOSFET with an integrated driver IC in one package. Due to the p-channel highside switch the need for a charge pump is eliminated thus minimizing EMI. Interfacing to a microcontroller is made easy by the integrated driver IC which features logic level inputs, diagnosis with current sense, slew rate adjustment, dead time generation and protection against overtemperature, undervoltage, overcurrent and short circuit.
The MOTIX™ BTN8982TA provides a cost optimized solution for protected high current PWM motor drives with very low board space consumption.


Summary of Features

  • Path resistance of max. 20.4 mΩ @ 150 °C (typ. 10.0 mΩ @ 25 °C)
    • High Side: max. 10.5 mΩ @ 150 °C (typ. 5.3 mΩ @ 25 °C)
    • Low Side: max. 9.9 mΩ @ 150 °C (typ. 4.7 mΩ @ 25 °C)
  • Enhanced switching speed for reduced switching losses
  • Capable for high PWM frequency combined with active freewheeling
  • Low quiescent current of typ. 7 μA @ 25 °C
  • Switched mode current limitation for reduced power dissipation in overcurrent
  • Current limitation level of 55 A min.
  • Status flag diagnosis with current sense capability
  • Overtemperature shut down with latch behaviour
  • Undervoltage shut down
  • Driver circuit with logic level inputs
  • Adjustable slew rates for optimized EMI
  • Operation up to 40V
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

The many protection and diagnosis features of the MOTIX™ single half-bridge ICs (NovalithIC™) BTN8982TA make it ideal for security relevant applications, like electronic parking brake, active suspension control, and fuel pumps. Due to it's durability and ease-of-useMOTIX™ single half-bridge ICs

(NovalithIC™) BTN8982TA is also ideal for electronic seatbelt pretensioners, T-Case, HVAC control module, and many more.


Designers who used this product also designed with


  • IPLU300N04S4-R8 |
    Automotive MOSFET
  • IPLU250N04S4-1R7 |
    Automotive MOSFET
  • TLE4284DV |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE4263-2ES |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS5030-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IAUC120N06S5N017 |
    Automotive MOSFET
  • TLE9243QK |
    OPTIREG™ PMIC
  • TLE8366EV |
    OPTIREG™ switcher
  • TLT9255WLC |
    Automotive CAN transceivers
  • TLE42994E |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE7259-3GE |
    Automotive LIN transceivers
  • TLE4254GS |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPLU300N04S4-R8 |
    Automotive MOSFET
  • IPLU250N04S4-1R7 |
    Automotive MOSFET
  • TLE4284DV |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE4263-2ES |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS5030-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IAUC120N06S5N017 |
    Automotive MOSFET

1
2
3
4
5

Supplier's Site Datasheet
Motor Driver IC - 744-BTN8982TA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-BTN8982TA
Motor Driver IC 744-BTN8982TA
Motor / Motion / Ignition Controllers & Drivers DC_MOTOR_CONTROL Product overview: BTN8982TA from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BTN8982TA can be used for catalog matching and distributor lookup.

Motor / Motion / Ignition Controllers & Drivers DC_MOTOR_CONTROL Product overview: BTN8982TA from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BTN8982TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Driver ICs - 9063085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
9063085
Motor Driver ICs 9063085
NovalithIC H-Bridge Motor Driver 40V 55A

NovalithIC H-Bridge Motor Driver 40V 55A

Supplier's Site

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. RS Components, Ltd.
Product Category Motor Controllers DC Motor Drives DC Motor Drives
Product Number BTN8982TA 744-BTN8982TA 9063085
Product Name Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Single Half-Bridge ICs - BTN8982TA Motor Driver IC Motor Driver ICs
Motor / System DC Brushed Bldc
Unlock Full Specs
to access all available technical data

Similar Products

Pwm Controller, 65Khz, 25V, Dip-8; Input Voltage Infineon - 17AC9893 - Newark, An Avnet Company
Specs
Product Pulse Width Modulation Drive
AC Input 10 to 25 volts
DC Input 10 to 25 volts
View Details
Motor Drivers, Controllers - TLE4209AHKLA1-ND - DigiKey
Specs
Motor / System DC Servo
Configuration PCB Mount; "8-DIP (0.300"", 7.62mm)"
Communication Parallel Interface
View Details
4 suppliers
Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE8444SL - TLE8444SL - Infineon Technologies AG
Specs
Motor / System DC Servo
Configuration PCB Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers