Infineon Technologies AG Motor Drivers, Controllers TLE4209AHKLA1

Description
Motor Driver Bipolar Parallel PG-DIP-8
Request a Quote Datasheet
Description
Motor Driver Bipolar Parallel PG-DIP-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - TLE4209AHKLA1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
TLE4209AHKLA1-ND
Motor Drivers, Controllers TLE4209AHKLA1-ND
Motor Driver Bipolar Parallel PG-DIP-8

Motor Driver Bipolar Parallel PG-DIP-8

Buy Now Datasheet
Ic, H-Bridge Driver, 800Ma, Dip8; Motor Type Infineon - 47W3767 - Newark, An Avnet Company
Chicago, IL, United States
Ic, H-Bridge Driver, 800Ma, Dip8; Motor Type Infineon
47W3767
Ic, H-Bridge Driver, 800Ma, Dip8; Motor Type Infineon 47W3767
IC, H-BRIDGE DRIVER, 800MA, DIP8; Motor Type:Half Bridge; No. of Outputs:1Outputs; Output Current:800mA; Output Voltage:-; Driver Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:8V; Supply Voltage Max:18V; Operating TemperatureRoHS Compliant: Yes

IC, H-BRIDGE DRIVER, 800MA, DIP8; Motor Type:Half Bridge; No. of Outputs:1Outputs; Output Current:800mA; Output Voltage:-; Driver Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:8V; Supply Voltage Max:18V; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Motor Drivers, Controllers - TLE4209AHKLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TLE4209AHKLA1
Motor Drivers, Controllers TLE4209AHKLA1
Motor Driver Bipolar Parallel PG-DIP-8

Motor Driver Bipolar Parallel PG-DIP-8

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - TLE4209AHKLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
TLE4209AHKLA1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers TLE4209AHKLA1
IC MOTOR DRIVER 8V-18V 8DIP

IC MOTOR DRIVER 8V-18V 8DIP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number TLE4209AHKLA1-ND 47W3767 TLE4209AHKLA1 TLE4209AHKLA1
Product Name Motor Drivers, Controllers Ic, H-Bridge Driver, 800Ma, Dip8; Motor Type Infineon Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Motor / System DC Servo Half Bridge DC Servo; Servo DC
Configuration PCB Mount; "8-DIP (0.300"", 7.62mm)"
Communication Parallel Interface Parallel
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data