N-Channel Small Signal MOSFET 20 V in SOT-323 package
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED Lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
Enhancement mode
Ultra logic level
Avalanche rated
Fast switching
Dv/dt rated
Pb-free lead-plating
RoHS compliant, Halogen-free
Qualified according to automotive standards
PPAP capable
Benefits
Low RDS(on) provides higher efficiency and extends battery life
Small packages save PCB space
Best-in-class quality and reliability
Potential Applications
Automotive
Lighting
Battery management
Load switch
DC-DC
eMobility
Motor control
Onboard charger
Telecom
Designers who used this product also designed with
BSZ067N06LS3 G | N-Channel Power MOSFET
BSZ123N08NS3 G | N-Channel Power MOSFET
IPT059N15N3 | N-Channel Power MOSFET
PXM1310CDM-G003 | Digital Multiphase Controllers
BSZ0909NS | N-Channel Power MOSFET
BSC028N06NS | N-Channel Power MOSFET
IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP
BSC320N20NS3 G | N-Channel Power MOSFET
ICE3AR4780JZ | Fixed Frequency CoolSET™
TLE4913 | Magnetic switches
BSC520N15NS3 G | N-Channel Power MOSFET
IPD80R2K8CE | 500V-950V CoolMOS™ N-Channel Power MOSFET
BSZ067N06LS3 G | N-Channel Power MOSFET
BSZ123N08NS3 G | N-Channel Power MOSFET
IPT059N15N3 | N-Channel Power MOSFET
PXM1310CDM-G003 | Digital Multiphase Controllers
BSZ0909NS | N-Channel Power MOSFET
BSC028N06NS | N-Channel Power MOSFET
IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP
1 2 3 4
N-Channel Small Signal MOSFET 20 V in SOT-323 package
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED Lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
- Enhancement mode
- Ultra logic level
- Avalanche rated
- Fast switching
- Dv/dt rated
- Pb-free lead-plating
- RoHS compliant, Halogen-free
- Qualified according to automotive standards
- PPAP capable
Benefits
- Low RDS(on) provides higher efficiency and extends battery life
- Small packages save PCB space
- Best-in-class quality and reliability
Potential Applications
- Automotive
- Lighting
- Battery management
- Load switch
- DC-DC
- eMobility
- Motor control
- Onboard charger
- Telecom
Designers who used this product also designed with
- BSZ067N06LS3 G |
N-Channel Power MOSFET
- BSZ123N08NS3 G |
N-Channel Power MOSFET
- IPT059N15N3 |
N-Channel Power MOSFET
- PXM1310CDM-G003 |
Digital Multiphase Controllers
- BSZ0909NS |
N-Channel Power MOSFET
- BSC028N06NS |
N-Channel Power MOSFET
- IPW60R070CFD7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- SAK-TC367DP-64F300S AA |
AURIX™ Family – TC36xDP
- BSC320N20NS3 G |
N-Channel Power MOSFET
- ICE3AR4780JZ |
Fixed Frequency CoolSET™
- TLE4913 |
Magnetic switches
- BSC520N15NS3 G |
N-Channel Power MOSFET
- IPD80R2K8CE |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BSZ067N06LS3 G |
N-Channel Power MOSFET
- BSZ123N08NS3 G |
N-Channel Power MOSFET
- IPT059N15N3 |
N-Channel Power MOSFET
- PXM1310CDM-G003 |
Digital Multiphase Controllers
- BSZ0909NS |
N-Channel Power MOSFET
- BSC028N06NS |
N-Channel Power MOSFET
- IPW60R070CFD7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- SAK-TC367DP-64F300S AA |
AURIX™ Family – TC36xDP
1
2
3
4