Infineon Technologies AG N-Channel Power MOSFET BSC009NE2LS

Description
With the new OptiMOS™ 25V product family, Infineon sets new standards in power density and Energy Efficiency for discrete power MOSFETs. Lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of battery management, or-ing, e-fuse and Hot-swap application. Super-SO8 package has a standard footprint that allows thinner and smaller application solutions compared to the IPB009N03LS. Summary of Features Lowest on-state resistance High DC and pulsed current capability Easy to design-in Benefits Increased battery lifetime/system efficiency Saving space (reducing the number of devices needed) Saving costs Potential Applications Or-ing in power supply Hot-swap e-fuse Battery management Applications 48 V intermediate bus converter (IBC) Cordless vacuum cleaners Data center and AI data center solutions Uninterruptible power supplies (UPS) Washing and drying Designers who used this product also designed with 2EDN7534B | Gate driver ICs 6ED2742S01Q | Gate driver ICs IRS10752L | Gate driver ICs IRS21271S | Gate driver ICs IPP60R180CM8 | 600 V CoolMOS™ 8 ICE2QR2280G-1 | CoolSET™ Quasi Resonant 2EDN7524R | Gate driver ICs 1EDN7511B | Gate driver ICs IPL60R185C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2ED2110S06M | Gate driver ICs 1EDI60N12AF | Gate driver ICs 2EDN7534B | Gate driver ICs 6ED2742S01Q | Gate driver ICs IRS10752L | Gate driver ICs IRS21271S | Gate driver ICs IPP60R180CM8 | 600 V CoolMOS™ 8 ICE2QR2280G-1 | CoolSET™ Quasi Resonant 2EDN7524R | Gate driver ICs 1EDN7511B | Gate driver ICs 1 2 3 4
Request a Quote
Description
With the new OptiMOS™ 25V product family, Infineon sets new standards in power density and Energy Efficiency for discrete power MOSFETs. Lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of battery management, or-ing, e-fuse and Hot-swap application. Super-SO8 package has a standard footprint that allows thinner and smaller application solutions compared to the IPB009N03LS. Summary of Features Lowest on-state resistance High DC and pulsed current capability Easy to design-in Benefits Increased battery lifetime/system efficiency Saving space (reducing the number of devices needed) Saving costs Potential Applications Or-ing in power supply Hot-swap e-fuse Battery management Applications 48 V intermediate bus converter (IBC) Cordless vacuum cleaners Data center and AI data center solutions Uninterruptible power supplies (UPS) Washing and drying Designers who used this product also designed with 2EDN7534B | Gate driver ICs 6ED2742S01Q | Gate driver ICs IRS10752L | Gate driver ICs IRS21271S | Gate driver ICs IPP60R180CM8 | 600 V CoolMOS™ 8 ICE2QR2280G-1 | CoolSET™ Quasi Resonant 2EDN7524R | Gate driver ICs 1EDN7511B | Gate driver ICs IPL60R185C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2ED2110S06M | Gate driver ICs 1EDI60N12AF | Gate driver ICs 2EDN7534B | Gate driver ICs 6ED2742S01Q | Gate driver ICs IRS10752L | Gate driver ICs IRS21271S | Gate driver ICs IPP60R180CM8 | 600 V CoolMOS™ 8 ICE2QR2280G-1 | CoolSET™ Quasi Resonant 2EDN7524R | Gate driver ICs 1EDN7511B | Gate driver ICs 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BSC009NE2LS is an N-channel power MOSFET optimized for e-fuse and ORing applications, housed in a PG-TDSON-8 package measuring 5.35 mm by 6.42 mm. It has a maximum drain-source voltage of 25 V, a maximum on-resistance of 0.9 mΩ at 4.5 V gate drive, and a continuous drain current of 255 A at 25°C case temperature. The device is 100% avalanche tested with a single-pulse avalanche energy rating of 190 mJ and meets RoHS and IEC 61249-2-21 halogen-free standards. Thermal resistance from junction to case is 1.3 K/W, and it is qualified according to JEDEC standards for target applications.

Datasheet Summary
Powered by GS/AI

The BSC009NE2LS is an N-channel power MOSFET optimized for e-fuse and ORing applications, housed in a PG-TDSON-8 package measuring 5.35 mm by 6.42 mm. It has a maximum drain-source voltage of 25 V, a maximum on-resistance of 0.9 mΩ at 4.5 V gate drive, and a continuous drain current of 255 A at 25°C case temperature. The device is 100% avalanche tested with a single-pulse avalanche energy rating of 190 mJ and meets RoHS and IEC 61249-2-21 halogen-free standards. Thermal resistance from junction to case is 1.3 K/W, and it is qualified according to JEDEC standards for target applications.

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - BSC009NE2LS - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
BSC009NE2LS
N-Channel Power MOSFET BSC009NE2LS
With the new OptiMOS™ 25V product family, Infineon sets new standards in power density and Energy Efficiency for discrete power MOSFETs. Lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of battery management, or-ing, e-fuse and Hot-swap application. Super-SO8 package has a standard footprint that allows thinner and smaller application solutions compared to the IPB009N03LS. Summary of Features Lowest on-state resistance High DC and pulsed current capability Easy to design-in Benefits Increased battery lifetime/system efficiency Saving space (reducing the number of devices needed) Saving costs Potential Applications Or-ing in power supply Hot-swap e-fuse Battery management Applications 48 V intermediate bus converter (IBC) Cordless vacuum cleaners Data center and AI data center solutions Uninterruptible power supplies (UPS) Washing and drying Designers who used this product also designed with 2EDN7534B | Gate driver ICs 6ED2742S01Q | Gate driver ICs IRS10752L | Gate driver ICs IRS21271S | Gate driver ICs IPP60R180CM8 | 600 V CoolMOS™ 8 ICE2QR2280G-1 | CoolSET™ Quasi Resonant 2EDN7524R | Gate driver ICs 1EDN7511B | Gate driver ICs IPL60R185C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2ED2110S06M | Gate driver ICs 1EDI60N12AF | Gate driver ICs 2EDN7534B | Gate driver ICs 6ED2742S01Q | Gate driver ICs IRS10752L | Gate driver ICs IRS21271S | Gate driver ICs IPP60R180CM8 | 600 V CoolMOS™ 8 ICE2QR2280G-1 | CoolSET™ Quasi Resonant 2EDN7524R | Gate driver ICs 1EDN7511B | Gate driver ICs 1 2 3 4

With the new OptiMOS™ 25V product family, Infineon sets new standards in power density and Energy Efficiency for discrete power MOSFETs. Lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of battery management, or-ing, e-fuse and Hot-swap application. Super-SO8 package has a standard footprint that allows thinner and smaller application solutions compared to the IPB009N03LS.


Summary of Features

  • Lowest on-state resistance
  • High DC and pulsed current capability
  • Easy to design-in

Benefits

  • Increased battery lifetime/system efficiency
  • Saving space (reducing the number of devices needed)
  • Saving costs

Potential Applications

  • Or-ing in power supply
  • Hot-swap
  • e-fuse
  • Battery management

Applications

  • 48 V intermediate bus converter (IBC)
  • Cordless vacuum cleaners
  • Data center and AI data center solutions
  • Uninterruptible power supplies (UPS)
  • Washing and drying

Designers who used this product also designed with


  • 2EDN7534B |
    Gate driver ICs
  • 6ED2742S01Q |
    Gate driver ICs
  • IRS10752L |
    Gate driver ICs
  • IRS21271S |
    Gate driver ICs
  • IPP60R180CM8 |
    600 V CoolMOS™ 8
  • ICE2QR2280G-1 |
    CoolSET™ Quasi Resonant
  • 2EDN7524R |
    Gate driver ICs
  • 1EDN7511B |
    Gate driver ICs
  • IPL60R185C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSC016N06NS |
    N-Channel Power MOSFET
  • IPT60R050G7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPL60R125C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 2ED2110S06M |
    Gate driver ICs
  • 1EDI60N12AF |
    Gate driver ICs
  • 2EDN7534B |
    Gate driver ICs
  • 6ED2742S01Q |
    Gate driver ICs
  • IRS10752L |
    Gate driver ICs
  • IRS21271S |
    Gate driver ICs
  • IPP60R180CM8 |
    600 V CoolMOS™ 8
  • ICE2QR2280G-1 |
    CoolSET™ Quasi Resonant
  • 2EDN7524R |
    Gate driver ICs
  • 1EDN7511B |
    Gate driver ICs

1
2
3
4

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC009NE2LS - 012119-BSC009NE2LS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC009NE2LS
012119-BSC009NE2LS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC009NE2LS 012119-BSC009NE2LS
Manufacturer: Infineon Technologies Win Source Part Number: 012119-BSC009NE2LS Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 41A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 57nC @ 10V Max Input Capacitance: 3900pF @ 12V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 0.9 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 012119-BSC009NE2LS
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 41A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 57nC @ 10V
Max Input Capacitance: 3900pF @ 12V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 0.9 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
25V 100A MOSFET Transistor
2088-BSC009NE2LS
25V 100A MOSFET Transistor 2088-BSC009NE2LS
MOSFETs N-Ch 25V 100A TDSON-8 OptiMOS Product overview: BSC009NE2LS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC009NE2LS can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 25V 100A TDSON-8 OptiMOS Product overview: BSC009NE2LS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC009NE2LS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 9064441 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9064441
MOSFETs 9064441
MOSFET N-Channel 25V 41A OptiMOS TSDSON8

MOSFET N-Channel 25V 41A OptiMOS TSDSON8

Supplier's Site
MOSFETs - 9064441P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9064441P
MOSFETs 9064441P
MOSFET N-Channel 25V 41A OptiMOS TSDSON8

MOSFET N-Channel 25V 41A OptiMOS TSDSON8

Supplier's Site
MOSFETs - 1787504 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1787504
MOSFETs 1787504
MOSFET N-Channel 25V 41A OptiMOS TSDSON8

MOSFET N-Channel 25V 41A OptiMOS TSDSON8

Supplier's Site
Transistors - BSC009NE2LS - ODG (Origin Data Global)
Shenzhen, China
Transistors
BSC009NE2LS
Transistors BSC009NE2LS
MOSFET N-Ch 25V 100A TDSON-8 OptiMOS

MOSFET N-Ch 25V 100A TDSON-8 OptiMOS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 25V 100A TDSON-8 OptiMOS

MOSFET N-Ch 25V 100A TDSON-8 OptiMOS

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSC009NE2LS 012119-BSC009NE2LS 2088-BSC009NE2LS 9064441 9064441P BSC009NE2LS BSC009NE2LS
Product Name N-Channel Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC009NE2LS 25V 100A MOSFET Transistor MOSFETs MOSFETs Transistors MOSFET
Polarity N-Channel; N N-Channel; N-Channel N-Channel N-Channel N-Channel
Transistor Technology / Material Si/SiC
rDS(on) 9.00E-4 ohms
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type PG-TDSON-8 SOT3; PG-TDSON-8 Reel Tsdson TSDSON
Unlock Full Specs
to access all available technical data