Infineon's 100V OptiMOS™ power MOSFETs offer superior solutions for high efficiency, high power-density SMPS. Compared to the next best technology this family achieves a reduction of 30% in both R DS(on) and FOM (figure of merit).
Summary of Features
Excellent switching performance
World’s lowest R DS(on)
Very low Q g and Q gd
Excellent gate charge x R DS(on) product (FOM)
RoHS compliant-halogen free
MSL1 rated 2
Benefits
Environmentally friendly
Increased efficiency
Highest power density
Less paralleling required
Smallest board-space consumption
Easy-to-design products
Potential Applications
Synchronous rectification for AC-DC SMPS
Motor control for 48V–80V systems (i.e. domestic vehicles, power-tools, trucks)
Isolated DC-DC converters (telecom and datacom systems
Or-ing switches and circuit breakers in 48V systems
Class D audio amplifiers
Uninterruptable power supplies (UPS)
Designers who used this product also designed with
BSC028N06LS3 G | N-Channel Power MOSFET
BSC030N03LS G | N-Channel Power MOSFET
BSC032N04LS | N-Channel Power MOSFET
BSC040N08NS5 | N-Channel Power MOSFET
IRFR9120N | P-Channel Power MOSFET
BSC009NE2LS | N-Channel Power MOSFET
IPD80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
BTS3018TC | Classic HITFET™ 24V | Automotive Low-Side Switch
BSC010N04LS | N-Channel Power MOSFET
BAS3010B-03W | Schottky Diodes
IPB180N10S4-02 | Automotive MOSFET
BSZ0902NS | N-Channel Power MOSFET
BAS40-04 | Schottky Diodes
IPC70N04S5-4R6 | Automotive MOSFET
BSC050N03LS G | N-Channel Power MOSFET
IPW60R190P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IRLML6401 | P-Channel Power MOSFET
2N7002DW | Small Signal/Small Power MOSFET
BAT64-02V | Schottky Diodes
BSC007N04LS6 | N-Channel Power MOSFET
BSC028N06LS3 G | N-Channel Power MOSFET
BSC030N03LS G | N-Channel Power MOSFET
BSC032N04LS | N-Channel Power MOSFET
BSC040N08NS5 | N-Channel Power MOSFET
IRFR9120N | P-Channel Power MOSFET
BSC009NE2LS | N-Channel Power MOSFET
IPD80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
BTS3018TC | Classic HITFET™ 24V | Automotive Low-Side Switch
1 2 3 4 5
Infineon's 100V OptiMOS™ power MOSFETs offer superior solutions for high efficiency, high power-density SMPS. Compared to the next best technology this family achieves a reduction of 30% in both R DS(on) and FOM (figure of merit).
Summary of Features
- Excellent switching performance
- World’s lowest R DS(on)
- Very low Q g and Q gd
- Excellent gate charge x R DS(on) product (FOM)
- RoHS compliant-halogen free
- MSL1 rated 2
Benefits
- Environmentally friendly
- Increased efficiency
- Highest power density
- Less paralleling required
- Smallest board-space consumption
- Easy-to-design products
Potential Applications
- Synchronous rectification for AC-DC SMPS
- Motor control for 48V–80V systems (i.e. domestic vehicles, power-tools, trucks)
- Isolated DC-DC converters (telecom and datacom systems
- Or-ing switches and circuit breakers in 48V systems
- Class D audio amplifiers
- Uninterruptable power supplies (UPS)
Designers who used this product also designed with
- BSC028N06LS3 G |
N-Channel Power MOSFET
- BSC030N03LS G |
N-Channel Power MOSFET
- BSC032N04LS |
N-Channel Power MOSFET
- BSC040N08NS5 |
N-Channel Power MOSFET
- IRFR9120N |
P-Channel Power MOSFET
- BSC009NE2LS |
N-Channel Power MOSFET
- IPD80R900P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BTS3018TC |
Classic HITFET™ 24V | Automotive Low-Side Switch
- BSC010N04LS |
N-Channel Power MOSFET
- BAS3010B-03W |
Schottky Diodes
- IPB180N10S4-02 |
Automotive MOSFET
- BSZ0902NS |
N-Channel Power MOSFET
- BAS40-04 |
Schottky Diodes
- IPC70N04S5-4R6 |
Automotive MOSFET
- BSC050N03LS G |
N-Channel Power MOSFET
- IPW60R190P6 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IRLML6401 |
P-Channel Power MOSFET
- 2N7002DW |
Small Signal/Small Power MOSFET
- BAT64-02V |
Schottky Diodes
- BSC007N04LS6 |
N-Channel Power MOSFET
- BSC028N06LS3 G |
N-Channel Power MOSFET
- BSC030N03LS G |
N-Channel Power MOSFET
- BSC032N04LS |
N-Channel Power MOSFET
- BSC040N08NS5 |
N-Channel Power MOSFET
- IRFR9120N |
P-Channel Power MOSFET
- BSC009NE2LS |
N-Channel Power MOSFET
- IPD80R900P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BTS3018TC |
Classic HITFET™ 24V | Automotive Low-Side Switch
1
2
3
4
5