BSC033N08NS5SC is an 80 V N-channel MOSFET in a PG-WSON-8 package, optimized for synchronous rectification in server and desktop power supplies. It has a maximum drain current of 144 A at 25°C case temperature and a maximum on-resistance of 3.3 mΩ. The device supports dual-side cooling with junction-to-case thermal resistance of 0.6 to 1.1 K/W on the bottom and 0.43 to 0.86 K/W on the top. It is rated for operation up to 175°C junction temperature and is fully compliant with JEDEC industrial standards. The package includes a 100% avalanche tested design and is RoHS-compliant with halogen-free materials per IEC61249-2-21.
OptiMOS™ 5 power MOSFETs 80 V in SuperSO8 DSC package with dual-side cooling for enhanced thermal performance
OptiMOS™ 5 power MOSFETs 80 V in SuperSO8 DSC (dual-side cooling) package offer all thermal management benefits of dual-side cooling solutions with industry-standard footprint.
SuperSO8 DSC allows excellent thermal performance with two paths for heat dissipation (bottom through PCB + top through exposed clip and heatsink).
About 30% of the heat generated on the MOSFET die is transferred through the top and less heat is transferred to the PCB. Thus,
Summary of Features
Benefits
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BSC033N08NS5SC |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC033N08NS5SC |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0033 ohms |