OptiMOS™ 60V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices can be used for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter.
Summary of Features
Excellent gate charge x R DS(on) product (FOM)
Very low on-resistance R DS(on)
Ideal for fast switching applications
RoHS compliant - halogen free
MSL1 rated
Benefits
Highest system efficiency
Less paralleling required
Increased power density
System cost reduction
Very low voltage overshoot
Potential Applications
Synchronous rectification
Solar micro inverter
Isolated DC-DC converters
Motor control for 12-48V systems
Or-ing switches
Designers who used this product also designed with
BSC060N10NS3 G | N-Channel Power MOSFET
BSC190N15NS3 G | N-Channel Power MOSFET
BSC252N10NSF G | N-Channel Power MOSFET
BSC265N10LSF G | N-Channel Power MOSFET
IRF4905S | P-Channel Power MOSFET
BSC009NE2LS | N-Channel Power MOSFET
ISO1H816G | Isolated Industrial Interface
2ED2181S06F | Gate Driver ICs
IRF7341 | N-Channel Power MOSFET
BSC010NE2LS | N-Channel Power MOSFET
ISO1I813T | Isolated Industrial Interface
BSP742RI | Classic PROFET™ 12V | Automotive Smart High-Side Switch
IRF7342 | P-Channel Power MOSFET
BSC024NE2LS | N-Channel Power MOSFET
BSC077N12NS3 G | N-Channel Power MOSFET
BSC109N10NS3 G | N-Channel Power MOSFET
BBY55-02V | RF tuning diode
BBY57-02V | RF tuning diode
BSC054N04NS G | N-Channel Power MOSFET
BSC059N04LS G | N-Channel Power MOSFET
BSC060N10NS3 G | N-Channel Power MOSFET
BSC190N15NS3 G | N-Channel Power MOSFET
BSC252N10NSF G | N-Channel Power MOSFET
BSC265N10LSF G | N-Channel Power MOSFET
IRF4905S | P-Channel Power MOSFET
BSC009NE2LS | N-Channel Power MOSFET
ISO1H816G | Isolated Industrial Interface
2ED2181S06F | Gate Driver ICs
1 2 3 4 5
OptiMOS™ 60V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices can be used for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter.
Summary of Features
- Excellent gate charge x R DS(on) product (FOM)
- Very low on-resistance R DS(on)
- Ideal for fast switching applications
- RoHS compliant - halogen free
- MSL1 rated
Benefits
- Highest system efficiency
- Less paralleling required
- Increased power density
- System cost reduction
- Very low voltage overshoot
Potential Applications
- Synchronous rectification
- Solar micro inverter
- Isolated DC-DC converters
- Motor control for 12-48V systems
- Or-ing switches
Designers who used this product also designed with
- BSC060N10NS3 G |
N-Channel Power MOSFET
- BSC190N15NS3 G |
N-Channel Power MOSFET
- BSC252N10NSF G |
N-Channel Power MOSFET
- BSC265N10LSF G |
N-Channel Power MOSFET
- IRF4905S |
P-Channel Power MOSFET
- BSC009NE2LS |
N-Channel Power MOSFET
- ISO1H816G |
Isolated Industrial Interface
- 2ED2181S06F |
Gate Driver ICs
- IRF7341 |
N-Channel Power MOSFET
- BSC010NE2LS |
N-Channel Power MOSFET
- ISO1I813T |
Isolated Industrial Interface
- BSP742RI |
Classic PROFET™ 12V | Automotive Smart High-Side Switch
- IRF7342 |
P-Channel Power MOSFET
- BSC024NE2LS |
N-Channel Power MOSFET
- BSC077N12NS3 G |
N-Channel Power MOSFET
- BSC109N10NS3 G |
N-Channel Power MOSFET
- BBY55-02V |
RF tuning diode
- BBY57-02V |
RF tuning diode
- BSC054N04NS G |
N-Channel Power MOSFET
- BSC059N04LS G |
N-Channel Power MOSFET
- BSC060N10NS3 G |
N-Channel Power MOSFET
- BSC190N15NS3 G |
N-Channel Power MOSFET
- BSC252N10NSF G |
N-Channel Power MOSFET
- BSC265N10LSF G |
N-Channel Power MOSFET
- IRF4905S |
P-Channel Power MOSFET
- BSC009NE2LS |
N-Channel Power MOSFET
- ISO1H816G |
Isolated Industrial Interface
- 2ED2181S06F |
Gate Driver ICs
1
2
3
4
5