OptiMOS™ is the market leader in highly efficient solutions for power generation (e.g. solar micro inverter), power supply (e.g. server and telecom) and power consumption (e.g. electric vehicle).
Summary of Features
Optimized technology for DC-DC converters
Excellent gate charge x R DS(ON) product (FOM)
Superior thermal resistance
Dual sided cooling
Low parasitic inductance
Low profile (<0,7mm)
N-channel, normal level
100% avalanche tested
Pb-free plating; RoHS compliant
Potential Applications
Solar
Consumer
Telecom
Server
PC power
DC-DC
AC-DC
Adapter
SMPS
LED
Motor control
Applications
48V 12V DC-DC converter
Designers who used this product also designed with
IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
6ED003L02-F2 | Gate Driver ICs
IPB072N15N3 G | N-Channel Power MOSFET
TLI4971-A120T5-E0001 | Current sensors
XMC4400-F100K512 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
1ED44173N01B | Gate Driver ICs
1EDI60N12AF | Gate Driver ICs
2ED2110S06M | Gate Driver ICs
6ED2742S01Q | Gate Driver ICs
IRS10752L | Gate Driver ICs
IRS21271S | Gate Driver ICs
IRS4427S | Gate Driver ICs
IRFR9120N | P-Channel Power MOSFET
XMC4800-F100F1536 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
IRFS4229 | N-Channel Power MOSFET
XMC1403-Q064X0200 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
BSC600N25NS3 G | N-Channel Power MOSFET
IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
6ED003L02-F2 | Gate Driver ICs
IPB072N15N3 G | N-Channel Power MOSFET
TLI4971-A120T5-E0001 | Current sensors
XMC4400-F100K512 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
1ED44173N01B | Gate Driver ICs
1EDI60N12AF | Gate Driver ICs
1 2 3 4 5
OptiMOS™ is the market leader in highly efficient solutions for power generation (e.g. solar micro inverter), power supply (e.g. server and telecom) and power consumption (e.g. electric vehicle).
Summary of Features
- Optimized technology for DC-DC converters
- Excellent gate charge x R DS(ON) product (FOM)
- Superior thermal resistance
- Dual sided cooling
- Low parasitic inductance
- Low profile (<0,7mm)
- N-channel, normal level
- 100% avalanche tested
- Pb-free plating; RoHS compliant
Potential Applications
- Solar
- Consumer
- Telecom
- Server
- PC power
- DC-DC
- AC-DC
- Adapter
- SMPS
- LED
- Motor control
Applications
Designers who used this product also designed with
- IPT60R028G7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- 6ED003L02-F2 |
Gate Driver ICs
- IPB072N15N3 G |
N-Channel Power MOSFET
- TLI4971-A120T5-E0001 |
Current sensors
- XMC4400-F100K512 BA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- IPT60R022S7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- 1ED44173N01B |
Gate Driver ICs
- 1EDI60N12AF |
Gate Driver ICs
- 2ED2110S06M |
Gate Driver ICs
- 6ED2742S01Q |
Gate Driver ICs
- IRS10752L |
Gate Driver ICs
- IRS21271S |
Gate Driver ICs
- IRS4427S |
Gate Driver ICs
- IRFR9120N |
P-Channel Power MOSFET
- XMC4800-F100F1536 AA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- IRFS4229 |
N-Channel Power MOSFET
- XMC1403-Q064X0200 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- BSC600N25NS3 G |
N-Channel Power MOSFET
- IPT60R050G7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPT60R028G7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- 6ED003L02-F2 |
Gate Driver ICs
- IPB072N15N3 G |
N-Channel Power MOSFET
- TLI4971-A120T5-E0001 |
Current sensors
- XMC4400-F100K512 BA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- IPT60R022S7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- 1ED44173N01B |
Gate Driver ICs
- 1EDI60N12AF |
Gate Driver ICs
1
2
3
4
5