Infineon Technologies AG RF Switches BGS15MU14

Description
SP5T high isolation switch for feedback receive BGS15MU14 is a perfect fit for concurrent transmit chains in UL-CA and MIMO RF design scenarios on input port feedback receive (FBRx). It has a very small form factor with a maximum thickness of just 0.6 mm. BGS15MU14 has been designed to guarantee best-in-class isolation performance up to 6.0 GHz (>50 dB) in high demanding FBRx applications. It has the capability to increase flexibility of RF designs, reduce space and offer BOM cost savings. The device is MIPI controlled. The on-chip controller allows power-supply voltages from 1.65 to 1.95 V. Unlike GaAs technology, external DC blocking capacitors at the RF Ports are only required if DC voltage is externally applied. Summary of Features High port-to-port isolation up to 6.0 GHz High linearity up to 20 dBm input power Fast switching speed (180 ns). MIPI RFFE 2.1 compliant control interface Small package 1.5mm x 1.9mm Ultra low profile leadless plastic package RoHS and WEEE compliant package Potential Applications Feedback receive application in 5G mobile devices Applications Mobile devices and smartphones Designers who used this product also designed with BGA855N6 | GNSS LNAs BGA824N6 | GNSS LNAs BGSX22G6U10 | Antenna cross switches BGA855N6 | GNSS LNAs BGA824N6 | GNSS LNAs BGSX22G6U10 | Antenna cross switches BGA855N6 | GNSS LNAs BGA824N6 | GNSS LNAs BGSX22G6U10 | Antenna cross switches
Request a Quote Datasheet
Description
SP5T high isolation switch for feedback receive BGS15MU14 is a perfect fit for concurrent transmit chains in UL-CA and MIMO RF design scenarios on input port feedback receive (FBRx). It has a very small form factor with a maximum thickness of just 0.6 mm. BGS15MU14 has been designed to guarantee best-in-class isolation performance up to 6.0 GHz (>50 dB) in high demanding FBRx applications. It has the capability to increase flexibility of RF designs, reduce space and offer BOM cost savings. The device is MIPI controlled. The on-chip controller allows power-supply voltages from 1.65 to 1.95 V. Unlike GaAs technology, external DC blocking capacitors at the RF Ports are only required if DC voltage is externally applied. Summary of Features High port-to-port isolation up to 6.0 GHz High linearity up to 20 dBm input power Fast switching speed (180 ns). MIPI RFFE 2.1 compliant control interface Small package 1.5mm x 1.9mm Ultra low profile leadless plastic package RoHS and WEEE compliant package Potential Applications Feedback receive application in 5G mobile devices Applications Mobile devices and smartphones Designers who used this product also designed with BGA855N6 | GNSS LNAs BGA824N6 | GNSS LNAs BGSX22G6U10 | Antenna cross switches BGA855N6 | GNSS LNAs BGA824N6 | GNSS LNAs BGSX22G6U10 | Antenna cross switches BGA855N6 | GNSS LNAs BGA824N6 | GNSS LNAs BGSX22G6U10 | Antenna cross switches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - BGS15MU14 - Infineon Technologies AG
Neubiberg, Germany
RF Switches
BGS15MU14
RF Switches BGS15MU14
SP5T high isolation switch for feedback receive BGS15MU14 is a perfect fit for concurrent transmit chains in UL-CA and MIMO RF design scenarios on input port feedback receive (FBRx). It has a very small form factor with a maximum thickness of just 0.6 mm. BGS15MU14 has been designed to guarantee best-in-class isolation performance up to 6.0 GHz (>50 dB) in high demanding FBRx applications. It has the capability to increase flexibility of RF designs, reduce space and offer BOM cost savings. The device is MIPI controlled. The on-chip controller allows power-supply voltages from 1.65 to 1.95 V. Unlike GaAs technology, external DC blocking capacitors at the RF Ports are only required if DC voltage is externally applied. Summary of Features High port-to-port isolation up to 6.0 GHz High linearity up to 20 dBm input power Fast switching speed (180 ns). MIPI RFFE 2.1 compliant control interface Small package 1.5mm x 1.9mm Ultra low profile leadless plastic package RoHS and WEEE compliant package Potential Applications Feedback receive application in 5G mobile devices Applications Mobile devices and smartphones Designers who used this product also designed with BGA855N6 | GNSS LNAs BGA824N6 | GNSS LNAs BGSX22G6U10 | Antenna cross switches BGA855N6 | GNSS LNAs BGA824N6 | GNSS LNAs BGSX22G6U10 | Antenna cross switches BGA855N6 | GNSS LNAs BGA824N6 | GNSS LNAs BGSX22G6U10 | Antenna cross switches

SP5T high isolation switch for feedback receive

BGS15MU14 is a perfect fit for concurrent transmit chains in UL-CA and MIMO RF design scenarios on input port feedback receive (FBRx).

It has a very small form factor with a maximum thickness of just 0.6 mm. BGS15MU14 has been designed to guarantee best-in-class isolation performance up to 6.0 GHz (>50 dB) in high demanding FBRx applications. It has the capability to increase flexibility of RF designs, reduce space and offer BOM cost savings.

The device is MIPI controlled. The on-chip controller allows power-supply voltages from 1.65 to 1.95 V. Unlike GaAs technology, external DC blocking capacitors at the RF Ports are only required if DC voltage is externally applied.


Summary of Features

  • High port-to-port isolation up to 6.0 GHz
  • High linearity up to 20 dBm input power
  • Fast switching speed (180 ns).
  • MIPI RFFE 2.1 compliant control interface
  • Small package 1.5mm x 1.9mm
  • Ultra low profile leadless plastic package
  • RoHS and WEEE compliant package

Potential Applications

  • Feedback receive application in 5G mobile devices

Applications

  • Mobile devices and smartphones

Designers who used this product also designed with


  • BGA855N6 |
    GNSS LNAs
  • BGA824N6 |
    GNSS LNAs
  • BGSX22G6U10 |
    Antenna cross switches
  • BGA855N6 |
    GNSS LNAs
  • BGA824N6 |
    GNSS LNAs
  • BGSX22G6U10 |
    Antenna cross switches
  • BGA855N6 |
    GNSS LNAs
  • BGA824N6 |
    GNSS LNAs
  • BGSX22G6U10 |
    Antenna cross switches
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Switches
Product Number BGS15MU14
Product Name RF Switches
Control Interface MIPI
Frequency Range 400 to 6000 MHz
Insertion Loss 0.4800 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGSX22G5A10E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-UFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 6000 MHz
View Details
4 suppliers
RF - Antenna tuners - BGSA14GN10 - BGSA14GN10 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details
RF and Wireless - RF Switches - 1373239-BGSX22G6U10E6327XTSA1 - Win Source Electronics
Specs
Isolation 20 dB
View Details
5 suppliers
RF Switches - BGS14WMA9E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 6000 MHz
View Details