Infineon Technologies AG RF Switches BGS16MN14E6327XTSA1

Description
RF Switch IC WCDMA SP6T 2.7GHz 50Ohm PG-TSNP-14-3
Request a Quote Datasheet
Description
RF Switch IC WCDMA SP6T 2.7GHz 50Ohm PG-TSNP-14-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - BGS16MN14E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC WCDMA SP6T 2.7GHz 50Ohm PG-TSNP-14-3

RF Switch IC WCDMA SP6T 2.7GHz 50Ohm PG-TSNP-14-3

Buy Now Datasheet
RF Switches - BGS16MN14E6327XTSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC WCDMA SP6T 2.7 GHz 50Ohm PG-TSNP-14-3

RF Switch IC WCDMA SP6T 2.7 GHz 50Ohm PG-TSNP-14-3

Buy Now Datasheet
Rf Switch, Sp6T, 100Mhz-2.7Ghz, Tsnp-14; Frequency Min Infineon - 68AC4405 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, Sp6T, 100Mhz-2.7Ghz, Tsnp-14; Frequency Min Infineon
68AC4405
Rf Switch, Sp6T, 100Mhz-2.7Ghz, Tsnp-14; Frequency Min Infineon 68AC4405
RF SWITCH, SP6T, 100MHZ-2.7GHZ, TSNP-14; Frequency Min:100MHz; Frequency Max:2.7GHz; RF IC Case Style:TSNP; No. of Pins:14Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-30°C; Operating Temperature RoHS Compliant: Yes

RF SWITCH, SP6T, 100MHZ-2.7GHZ, TSNP-14; Frequency Min:100MHz; Frequency Max:2.7GHz; RF IC Case Style:TSNP; No. of Pins:14Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-30°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category RF Switches RF Switches RF Switches
Product Number BGS16MN14E6327XTSA1TR-ND BGS16MN14E6327XTSA1 68AC4405
Product Name RF Switches RF Switches Rf Switch, Sp6T, 100Mhz-2.7Ghz, Tsnp-14; Frequency Min Infineon
Package Type Surface Mount; 14-WFQFN Exposed Pad Surface Mount
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 2700 MHz 100 to 2700 MHz 100 to 2700 MHz
Insertion Loss 0.4500 dB 0.4500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS6N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type SP3T~SP6T
View Details
RF Switch Systems- Mechanical Switch - SSU5501A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details