Infineon Technologies AG RF ICs BGC100GN6E6327XTSA1

Description
Infineon BGC100GN6E6327XTSA1
Request a Quote Datasheet
Description
Infineon BGC100GN6E6327XTSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 2735230 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2735230
RF ICs 2735230
Infineon BGC100GN6E6327XTSA1

Infineon BGC100GN6E6327XTSA1

Supplier's Site
RF ICs - 2735229 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2735229
RF ICs 2735229
Infineon BGC100GN6E6327XTSA1

Infineon BGC100GN6E6327XTSA1

Supplier's Site
Rf Switch, 0.6-2.7Ghz, Tsnp-6; Frequency Min Infineon - 81AC4455 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, 0.6-2.7Ghz, Tsnp-6; Frequency Min Infineon
81AC4455
Rf Switch, 0.6-2.7Ghz, Tsnp-6; Frequency Min Infineon 81AC4455
RF SWITCH, 0.6-2.7GHZ, TSNP-6; Frequency Min:600MHz; Frequency Max:2.7GHz; RF IC Case Style:TSNP; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:-; Product RoHS Compliant: Yes

RF SWITCH, 0.6-2.7GHZ, TSNP-6; Frequency Min:600MHz; Frequency Max:2.7GHz; RF IC Case Style:TSNP; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category RF Switches RF Switches
Product Number 2735230 81AC4455
Product Name RF ICs Rf Switch, 0.6-2.7Ghz, Tsnp-6; Frequency Min Infineon
Package Type TSNP-6-2
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Millimeter Wave Switches (DC-40 GHz), 8 x Absorptive SPDT - RC-8SPDT-A40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
RF Coaxial Switches - NMS8F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 2150 MHz
Type Single Pole Eight Throw; SP8T
View Details
RF and Microwave Switch - AS338-12LF - Richardson RFPD
Specs
Package Type SOIC
Frequency Range 0.3000 to 2500 MHz
Insertion Loss 0.8000 dB
View Details