Infineon Technologies AG RF - Antenna tuners - BGSA12GN10 BGSA12GN10

Description
The BGSA12GN10 is a Single Pole Dual Throw (SPDT) RF antenna tuning switch optimized for low COFF enabling applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, single-pin CMOS or TTL compatible control input signal. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors. Summary of Features High-linearity SPDT for antenna tuning switching applications Ultra-Low RON of 1.6 ‎Ω in ON state Ultra-Low COFF of 120 fF in OFF state High max RF voltage handling Low harmonic generation No power supply blocking required Supply voltage: 1.65 to 3.6 V Control voltage: 1.35 to 3.3 V (control high) Suitable for EDGE / C2K / LTE / WCDMA Applications 0.1 to 6.0 GHz coverage Small form factor 1.1 mm x 1.5 mm 400 µm pad pitch RoHS and WEEE compliant package Potential Applications High-linearity SPDT for antenna tuning switching applications Applications Convenient, smart, and secure wearables supporting your health and well-being. Mobile devices and smartphones Designers who used this product also designed with BGA125N6 | GNSS LNAs BGA123N6 | GNSS LNAs BGA125N6 | GNSS LNAs BGA123N6 | GNSS LNAs BGA125N6 | GNSS LNAs BGA123N6 | GNSS LNAs
Request a Quote Datasheet
Description
The BGSA12GN10 is a Single Pole Dual Throw (SPDT) RF antenna tuning switch optimized for low COFF enabling applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, single-pin CMOS or TTL compatible control input signal. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors. Summary of Features High-linearity SPDT for antenna tuning switching applications Ultra-Low RON of 1.6 ‎Ω in ON state Ultra-Low COFF of 120 fF in OFF state High max RF voltage handling Low harmonic generation No power supply blocking required Supply voltage: 1.65 to 3.6 V Control voltage: 1.35 to 3.3 V (control high) Suitable for EDGE / C2K / LTE / WCDMA Applications 0.1 to 6.0 GHz coverage Small form factor 1.1 mm x 1.5 mm 400 µm pad pitch RoHS and WEEE compliant package Potential Applications High-linearity SPDT for antenna tuning switching applications Applications Convenient, smart, and secure wearables supporting your health and well-being. Mobile devices and smartphones Designers who used this product also designed with BGA125N6 | GNSS LNAs BGA123N6 | GNSS LNAs BGA125N6 | GNSS LNAs BGA123N6 | GNSS LNAs BGA125N6 | GNSS LNAs BGA123N6 | GNSS LNAs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF - Antenna tuners - BGSA12GN10 - BGSA12GN10 - Infineon Technologies AG
Neubiberg, Germany
RF - Antenna tuners - BGSA12GN10
BGSA12GN10
RF - Antenna tuners - BGSA12GN10 BGSA12GN10
The BGSA12GN10 is a Single Pole Dual Throw (SPDT) RF antenna tuning switch optimized for low COFF enabling applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, single-pin CMOS or TTL compatible control input signal. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors. Summary of Features High-linearity SPDT for antenna tuning switching applications Ultra-Low RON of 1.6 ‎Ω in ON state Ultra-Low COFF of 120 fF in OFF state High max RF voltage handling Low harmonic generation No power supply blocking required Supply voltage: 1.65 to 3.6 V Control voltage: 1.35 to 3.3 V (control high) Suitable for EDGE / C2K / LTE / WCDMA Applications 0.1 to 6.0 GHz coverage Small form factor 1.1 mm x 1.5 mm 400 µm pad pitch RoHS and WEEE compliant package Potential Applications High-linearity SPDT for antenna tuning switching applications Applications Convenient, smart, and secure wearables supporting your health and well-being. Mobile devices and smartphones Designers who used this product also designed with BGA125N6 | GNSS LNAs BGA123N6 | GNSS LNAs BGA125N6 | GNSS LNAs BGA123N6 | GNSS LNAs BGA125N6 | GNSS LNAs BGA123N6 | GNSS LNAs

The BGSA12GN10 is a Single Pole Dual Throw (SPDT) RF antenna tuning switch optimized for low COFF enabling applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, single-pin CMOS or TTL compatible control input signal. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors.


Summary of Features

  • High-linearity SPDT for antenna tuning switching applications
  • Ultra-Low RON of 1.6 ‎Ω in ON state
  • Ultra-Low COFF of 120 fF in OFF state
  • High max RF voltage handling
  • Low harmonic generation
  • No power supply blocking required
  • Supply voltage: 1.65 to 3.6 V
  • Control voltage: 1.35 to 3.3 V (control high)
  • Suitable for EDGE / C2K / LTE / WCDMA Applications
  • 0.1 to 6.0 GHz coverage
  • Small form factor 1.1 mm x 1.5 mm
  • 400 µm pad pitch
  • RoHS and WEEE compliant package

Potential Applications

High-linearity SPDT for antenna tuning switching applications


Applications

  • Convenient, smart, and secure wearables supporting your health and well-being.
  • Mobile devices and smartphones

Designers who used this product also designed with


  • BGA125N6 |
    GNSS LNAs
  • BGA123N6 |
    GNSS LNAs
  • BGA125N6 |
    GNSS LNAs
  • BGA123N6 |
    GNSS LNAs
  • BGA125N6 |
    GNSS LNAs
  • BGA123N6 |
    GNSS LNAs
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Switches
Product Number BGSA12GN10
Product Name RF - Antenna tuners - BGSA12GN10
Control Interface GPIO
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGT24ATR11E6433XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 32-PowerVFQFN
Operating Temperature -40 to 125 C (-40 to 257 F)
Frequency Range 24000 to 24250 MHz
View Details
2 suppliers
RF Switches - BGS15MU14 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 400 to 6000 MHz
Insertion Loss 0.4800 dB
View Details
RF - Antenna tuners - BGSA12UGL8 - BGSA12UGL8 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 400 to 6000 MHz
Type Single Pole Double Throw; SPDT
View Details