Infineon Technologies AG RF Switches BGS14WMA9E6327XTSA1

Description
RF Switch IC Bluetooth, LTE, WLAN SP4T 50Ohm PG-ATSLP-9-50
Datasheet
Description
RF Switch IC Bluetooth, LTE, WLAN SP4T 50Ohm PG-ATSLP-9-50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - BGS14WMA9E6327XTSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC Bluetooth, LTE, WLAN SP4T 50Ohm PG-ATSLP-9-50

RF Switch IC Bluetooth, LTE, WLAN SP4T 50Ohm PG-ATSLP-9-50

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number BGS14WMA9E6327XTSA1
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 6000 MHz
Insertion Loss 1.15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5266A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF ICs - 349091 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-WF2BGA-50-1
View Details
Waveguide Coaxial Switches - NWCSD-51-S - kTB Solutions
Specs
Frequency Range 0.0 to 22000 MHz
Type Double Pole Double Throw; DPDT
View Details
Reflective SP5T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω - JSW5-23DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details