Infineon Technologies AG RF Switches BGS16GA14

Description
The BGS16GA14 is a Single Pole Six Throw (SP6T) Diversity Switch Module optimized for wireless applications up to 3.8 GHz. As part of a pin- and functional-compatibl e SP3T-SP8T product family it has been designed to meet the requirements of chipset reference designs. The module comes in a miniature ATSLP package and comprises of a high power CMOS SP8T switch with integrated GPIO interface. This RF switch is a perfect solution for multimode handsets based on LTE and WCDMA. The switch is controlled via a GPIO interface. It features DC-free RF ports and unlike GaAs technology, external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Summary of Features 6 high-linearity, interchangeable RX ports Low insertion loss Low harmonic generation High port-to-port-isolati on Suitable for Edge / C2K / LTE / WCDMA Applications 0.1 to 3.8 GHz coverage No decoupling capacitors required if no DC applied on RF lines On chip control logic including ESD protection General Purpose Input-Output (GPIO) Interface Small form factor 2.0mm x 2.0mm No power supply blocking required High EMI robustness RoHS and WEEE compliant package Potential Applications Suitable for Edge / C2K / LTE / WCDMA Applications
Request a Quote Datasheet
Description
The BGS16GA14 is a Single Pole Six Throw (SP6T) Diversity Switch Module optimized for wireless applications up to 3.8 GHz. As part of a pin- and functional-compatibl e SP3T-SP8T product family it has been designed to meet the requirements of chipset reference designs. The module comes in a miniature ATSLP package and comprises of a high power CMOS SP8T switch with integrated GPIO interface. This RF switch is a perfect solution for multimode handsets based on LTE and WCDMA. The switch is controlled via a GPIO interface. It features DC-free RF ports and unlike GaAs technology, external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Summary of Features 6 high-linearity, interchangeable RX ports Low insertion loss Low harmonic generation High port-to-port-isolati on Suitable for Edge / C2K / LTE / WCDMA Applications 0.1 to 3.8 GHz coverage No decoupling capacitors required if no DC applied on RF lines On chip control logic including ESD protection General Purpose Input-Output (GPIO) Interface Small form factor 2.0mm x 2.0mm No power supply blocking required High EMI robustness RoHS and WEEE compliant package Potential Applications Suitable for Edge / C2K / LTE / WCDMA Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - BGS16GA14 - Infineon Technologies AG
Neubiberg, Germany
RF Switches
BGS16GA14
RF Switches BGS16GA14
The BGS16GA14 is a Single Pole Six Throw (SP6T) Diversity Switch Module optimized for wireless applications up to 3.8 GHz. As part of a pin- and functional-compatibl e SP3T-SP8T product family it has been designed to meet the requirements of chipset reference designs. The module comes in a miniature ATSLP package and comprises of a high power CMOS SP8T switch with integrated GPIO interface. This RF switch is a perfect solution for multimode handsets based on LTE and WCDMA. The switch is controlled via a GPIO interface. It features DC-free RF ports and unlike GaAs technology, external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Summary of Features 6 high-linearity, interchangeable RX ports Low insertion loss Low harmonic generation High port-to-port-isolati on Suitable for Edge / C2K / LTE / WCDMA Applications 0.1 to 3.8 GHz coverage No decoupling capacitors required if no DC applied on RF lines On chip control logic including ESD protection General Purpose Input-Output (GPIO) Interface Small form factor 2.0mm x 2.0mm No power supply blocking required High EMI robustness RoHS and WEEE compliant package Potential Applications Suitable for Edge / C2K / LTE / WCDMA Applications

The BGS16GA14 is a Single Pole Six Throw (SP6T) Diversity Switch Module optimized for wireless applications up to 3.8 GHz. As part of a pin- and functional-compatible SP3T-SP8T product family it has been designed to meet the requirements of chipset reference designs. The module comes in a miniature ATSLP package and comprises of a high power CMOS SP8T switch with integrated GPIO interface. This RF switch is a perfect solution for multimode handsets based on LTE and WCDMA.

The switch is controlled via a GPIO interface. It features DC-free RF ports and unlike GaAs technology, external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally.


Summary of Features

  • 6 high-linearity, interchangeable RX ports
  • Low insertion loss
  • Low harmonic generation
  • High port-to-port-isolation
  • Suitable for Edge / C2K / LTE / WCDMA Applications
  • 0.1 to 3.8 GHz coverage
  • No decoupling capacitors required if no DC applied on RF lines
  • On chip control logic including ESD protection
  • General Purpose Input-Output (GPIO) Interface
  • Small form factor 2.0mm x 2.0mm
  • No power supply blocking required
  • High EMI robustness
  • RoHS and WEEE compliant package

Potential Applications

  • Suitable for Edge / C2K / LTE / WCDMA Applications
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Switches
Product Number BGS16GA14
Product Name RF Switches
Control Interface GPIO
Frequency Range 100 to 3800 MHz
Insertion Loss 0.2300 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 2224790 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type ATSLP
View Details
4 suppliers
RF Switches - BGS14WMA9 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 50 to 6000 MHz
Insertion Loss 0.2200 dB
View Details
RF - Antenna tuners - BGSA143ML10 - BGSA143ML10 - Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 400 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details