Infineon Technologies AG RF Amplifiers BGA427E6327BTSA1

Description
RF Amplifier IC Bluetooth 100MHz ~ 3GHz PG-SOT343-3D
Request a Quote Datasheet
Description
RF Amplifier IC Bluetooth 100MHz ~ 3GHz PG-SOT343-3D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGA427E6327BTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Bluetooth 100MHz ~ 3GHz PG-SOT343-3D

RF Amplifier IC Bluetooth 100MHz ~ 3GHz PG-SOT343-3D

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGA427E6327BTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGA427E6327BTSA1
RF and Wireless - RF Amplifiers BGA427E6327BTSA1
IC AMP BLE 100MHZ-3GHZ SOT343-3D

IC AMP BLE 100MHZ-3GHZ SOT343-3D

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number BGA427E6327BTSA1TR-ND BGA427E6327BTSA1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Bluetooth
Frequency Range 100 to 3000 MHz 100 to 3000 MHz
Minimum Gain 18.5 dB ? to 18.5 dB
Maximum Gain 18.5 dB 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details