TRANS NPN 32V 0.1A SOT23 Product overview: BCW60FFE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW60FFE6327HTSA
Bipolar (BJT) Transistor NPN 32V 100mA 250MHz 330mW Surface Mount PG-SOT23
TRANS NPN 32V 0.1A SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-BCW60FFE6327HTSA1 | BCW60FFE6327HTSA1TR-ND | BCW60FFE6327HTSA1 |
| Product Name | 32V 0.1A SOT23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| IC(max) | 100 milliamps | 100 milliamps | |
| VCEO | 32 volts | 32 volts |