45 V, 100 mA NPN general-purpose transistors
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar Transistors - BJT BC847B/SN/SOT23/TO-2
TRANS NPN 45V 0.1A TO236AB
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC847B/SNVL | BC847B/SNVL-ND | BC847B/SNVL | BC847B/SNVL |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN |