Infineon Technologies AG Board Mount Modules - AHE2812S/HBB AHE2812S/HBB

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030990-AHE2812S/HBB Output Current: 1.667 A Efficiency: 83 % Output Power: 20 W Output Voltage: 12 V Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Input Voltage: 17 V
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030990-AHE2812S/HBB Output Current: 1.667 A Efficiency: 83 % Output Power: 20 W Output Voltage: 12 V Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Input Voltage: 17 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - AHE2812S/HBB - 1030990-AHE2812S/HBB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - AHE2812S/HBB
1030990-AHE2812S/HBB
Board Mount Modules - AHE2812S/HBB 1030990-AHE2812S/HBB
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030990-AHE2812S/HBB Output Current: 1.667 A Efficiency: 83 % Output Power: 20 W Output Voltage: 12 V Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Input Voltage: 17 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030990-AHE2812S/HBB
Output Current: 1.667 A
Efficiency: 83 %
Output Power: 20 W
Output Voltage: 12 V
Categories: Board Mount Modules
Max Input Voltage: 40 V
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Input Voltage: 17 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Power Supplies
Product Number 1030990-AHE2812S/HBB
Product Name Board Mount Modules - AHE2812S/HBB
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5607N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Gates and Inverters - 74AHCT1G04GW,125 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3151 - Skyworks Solutions, Inc.
Specs
Package Type Other; STDFN33-12,TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details