The UC1856-SP is a high-performance current-mode PWM controller designed for DC-DC converters in push-pull, forward, half-bridge, and full-bridge topologies. It is available in a 16-pin CFP package measuring 10.16 mm by 7.1 mm, with an operating temperature range of -55°C to 125°C. Features include 1.5-A peak dual totem-pole outputs, differential current sense with a 3-V common-mode range, a 1-V ±5% shutdown threshold, 65-ns typical delay from shutdown to output, and 4-kV ESD protection on all pins. The device is pin-compatible with the UC1846 and includes a TTL-compatible SYNC pin with TRI-STATE functionality.
UC1856-SP Improved Current-Mode PWM Controller 16-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | 5962-9453001VXC |
| Product Name | UC1856-SP UC1856-SP Improved Current-Mode PWM Controller |
| Package Type | Other; CDIP,CFP |