Skyworks Solutions, Inc. High Efficiency 1x/1.5x/2x Mode Charge Pump for White LED Applications AAT3141

Description
Please note: this product is being discontinued and is not recommended for new designs. The AAT3141 is a low noise, constant frequency charge pump DC/DC converter that uses a tri-mode load switch (1X), fractional (1.5X), and doubling (2X) conversion to maximize efficiency for white LED applications. The device produces current levels up to 30mA on each of its four current source outputs to drive various arrangements of LEDs from a 2.7V to 5.5V input. Outputs may be operated individually or in parallel for driving higher-current LEDs. A low external parts count (two 1µF flying capacitors and two small 1µF capacitors at VIN and CP) make the AAT3141 ideally suited for small battery-powered applications. AnalogicTech’s Advanced Simple Serial Control™ (AS²Cwire™) digital input is used to enable, disable, and set the LED drive current with a 32-level logarithmic scale LED brightness control. The AAT3141 has a thermal management system to protect the device in the event of a short circuit condition at an output pin. Built-in soft-start circuitry prevents excessive inrush current during start-up. A high charge pump switching frequency enables the use of very small external capacitors. In shutdown mode, the device disconnects the load from VIN and reduces quiescent current to less than 1µA. The AAT3141 is available in the very small 12-pin TSOPJW package. Please note: AAT3141 is not recommended for new designs.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The AAT3141 is a low noise, constant frequency charge pump DC/DC converter that uses a tri-mode load switch (1X), fractional (1.5X), and doubling (2X) conversion to maximize efficiency for white LED applications. The device produces current levels up to 30mA on each of its four current source outputs to drive various arrangements of LEDs from a 2.7V to 5.5V input. Outputs may be operated individually or in parallel for driving higher-current LEDs. A low external parts count (two 1µF flying capacitors and two small 1µF capacitors at VIN and CP) make the AAT3141 ideally suited for small battery-powered applications. AnalogicTech’s Advanced Simple Serial Control™ (AS²Cwire™) digital input is used to enable, disable, and set the LED drive current with a 32-level logarithmic scale LED brightness control. The AAT3141 has a thermal management system to protect the device in the event of a short circuit condition at an output pin. Built-in soft-start circuitry prevents excessive inrush current during start-up. A high charge pump switching frequency enables the use of very small external capacitors. In shutdown mode, the device disconnects the load from VIN and reduces quiescent current to less than 1µA. The AAT3141 is available in the very small 12-pin TSOPJW package. Please note: AAT3141 is not recommended for new designs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Efficiency 1x/1.5x/2x Mode Charge Pump for White LED Applications - AAT3141 - Skyworks Solutions, Inc.
Irvine, CA, United States
High Efficiency 1x/1.5x/2x Mode Charge Pump for White LED Applications
AAT3141
High Efficiency 1x/1.5x/2x Mode Charge Pump for White LED Applications AAT3141
Please note: this product is being discontinued and is not recommended for new designs. The AAT3141 is a low noise, constant frequency charge pump DC/DC converter that uses a tri-mode load switch (1X), fractional (1.5X), and doubling (2X) conversion to maximize efficiency for white LED applications. The device produces current levels up to 30mA on each of its four current source outputs to drive various arrangements of LEDs from a 2.7V to 5.5V input. Outputs may be operated individually or in parallel for driving higher-current LEDs. A low external parts count (two 1µF flying capacitors and two small 1µF capacitors at VIN and CP) make the AAT3141 ideally suited for small battery-powered applications. AnalogicTech’s Advanced Simple Serial Control™ (AS²Cwire™) digital input is used to enable, disable, and set the LED drive current with a 32-level logarithmic scale LED brightness control. The AAT3141 has a thermal management system to protect the device in the event of a short circuit condition at an output pin. Built-in soft-start circuitry prevents excessive inrush current during start-up. A high charge pump switching frequency enables the use of very small external capacitors. In shutdown mode, the device disconnects the load from VIN and reduces quiescent current to less than 1µA. The AAT3141 is available in the very small 12-pin TSOPJW package. Please note: AAT3141 is not recommended for new designs.

Please note: this product is being discontinued and is not recommended for new designs.
The AAT3141 is a low noise, constant frequency charge pump DC/DC converter that uses a tri-mode load switch (1X), fractional (1.5X), and doubling (2X) conversion to maximize efficiency for white LED applications. The device produces current levels up to 30mA on each of its four current source outputs to drive various arrangements of LEDs from a 2.7V to 5.5V input. Outputs may be operated individually or in parallel for driving higher-current LEDs. A low external parts count (two 1µF flying capacitors and two small 1µF capacitors at VIN and CP) make the AAT3141 ideally suited for small battery-powered applications.
AnalogicTech’s Advanced Simple Serial Control™ (AS²Cwire™) digital input is used to enable, disable, and set the LED drive current with a 32-level logarithmic scale LED brightness control. The AAT3141 has a thermal management system to protect the device in the event of a short circuit condition at an output pin. Built-in soft-start circuitry prevents excessive inrush current during start-up. A high charge pump switching frequency enables the use of very small external capacitors. In shutdown mode, the device disconnects the load from VIN and reduces quiescent current to less than 1µA.
The AAT3141 is available in the very small 12-pin TSOPJW package.
Please note: AAT3141 is not recommended for new designs.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category IC Power Supplies
Product Number AAT3141
Product Name High Efficiency 1x/1.5x/2x Mode Charge Pump for White LED Applications
Package Type Other; TSOPJW-12
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
High Efficiency 1x/1.5x/2x Mode Charge Pump with PWM Control for White LED Applications - AAT3143 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3122 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3157 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details