Infineon Technologies AG Power - Gate Driver ICs - 2EDR7259X 2EDR7259X

Description
Fast, robust, dual-channel, functional isolated MOSFET gate drivers with accurate and stable timing. The EiceDRIVER™ 2EDR7259X is a reinforced isolated gate driver IC for control over the mandatory safe isolation barrier in SMPS. The strong 5 A/9 A source/sink dual-channel gate driver comes with a very high 150 V/ns CMTI (common mode transient immunity) for robust operation with CoolGaN™ GIT HEMTs and high-power switching noise environment. The very short propagation delay of 38ns is provided with low variation over temperature and production which enables the power system design to achieve higher efficiency through very tight timing control across the safety isolation barrier. Safety certificates in accordance with UL1577, VDE0884-11, IEC 60747-17, IEC62368 and GB4943.1 are available. 2EDR7259X is available in a wide-body 300 mil DSO-14 package. Summary of Features up to 8000 Vpk VIOTM robust input-to-output isolation meeting the latest components standards (IEC60747-17) Available system standards certificates (EN 62368-1, GB4943.1) Channel-to-channel isolation Accurate timings High CMTI (common mode rejection) > 150 V/ns < 2 µs fast UVLO start-up time Fast active clamping of the output for supply below UVLO Optional Dead-time control and shoot-through protection (DTC/STP) 14-pin package with increased channel-to-channel creepage Benefits System safe isolation Simplified system safety approval Flexible driving (driving of two floating switches at different source potentials, driving of 4-pin kelvin source MOSFETs) or simply robustness against ground bounce in noisy environments Perfect signal synchronization for increased system efficiency Reliable system operation at high switching frequencies and driving of WBG (wide bandgap) devices Symmetrical operation in bootstrapped system with benefit on system reliability (reduced risk of saturation of the main transformer or hard commutation in LLC) Enabling safe operation in bootstrapped system during start-up Protection against input overlap in case of noisy conditions as output short circuits Operation at higher bus voltages or in worst pollution degree environments Potential Applications Server, telecom, SMPS EV Off-board chargers Solar micro inverter, solar optimizer Industrial power supply (SMPS, Residential UPS) Applications 48 V intermediate bus converter (IBC) Edge computing Light electric vehicles (LEV)
Request a Quote Datasheet
Description
Fast, robust, dual-channel, functional isolated MOSFET gate drivers with accurate and stable timing. The EiceDRIVER™ 2EDR7259X is a reinforced isolated gate driver IC for control over the mandatory safe isolation barrier in SMPS. The strong 5 A/9 A source/sink dual-channel gate driver comes with a very high 150 V/ns CMTI (common mode transient immunity) for robust operation with CoolGaN™ GIT HEMTs and high-power switching noise environment. The very short propagation delay of 38ns is provided with low variation over temperature and production which enables the power system design to achieve higher efficiency through very tight timing control across the safety isolation barrier. Safety certificates in accordance with UL1577, VDE0884-11, IEC 60747-17, IEC62368 and GB4943.1 are available. 2EDR7259X is available in a wide-body 300 mil DSO-14 package. Summary of Features up to 8000 Vpk VIOTM robust input-to-output isolation meeting the latest components standards (IEC60747-17) Available system standards certificates (EN 62368-1, GB4943.1) Channel-to-channel isolation Accurate timings High CMTI (common mode rejection) > 150 V/ns < 2 µs fast UVLO start-up time Fast active clamping of the output for supply below UVLO Optional Dead-time control and shoot-through protection (DTC/STP) 14-pin package with increased channel-to-channel creepage Benefits System safe isolation Simplified system safety approval Flexible driving (driving of two floating switches at different source potentials, driving of 4-pin kelvin source MOSFETs) or simply robustness against ground bounce in noisy environments Perfect signal synchronization for increased system efficiency Reliable system operation at high switching frequencies and driving of WBG (wide bandgap) devices Symmetrical operation in bootstrapped system with benefit on system reliability (reduced risk of saturation of the main transformer or hard commutation in LLC) Enabling safe operation in bootstrapped system during start-up Protection against input overlap in case of noisy conditions as output short circuits Operation at higher bus voltages or in worst pollution degree environments Potential Applications Server, telecom, SMPS EV Off-board chargers Solar micro inverter, solar optimizer Industrial power supply (SMPS, Residential UPS) Applications 48 V intermediate bus converter (IBC) Edge computing Light electric vehicles (LEV)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - 2EDR7259X - 2EDR7259X - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - 2EDR7259X
2EDR7259X
Power - Gate Driver ICs - 2EDR7259X 2EDR7259X
Fast, robust, dual-channel, functional isolated MOSFET gate drivers with accurate and stable timing. The EiceDRIVER™ 2EDR7259X is a reinforced isolated gate driver IC for control over the mandatory safe isolation barrier in SMPS. The strong 5 A/9 A source/sink dual-channel gate driver comes with a very high 150 V/ns CMTI (common mode transient immunity) for robust operation with CoolGaN™ GIT HEMTs and high-power switching noise environment. The very short propagation delay of 38ns is provided with low variation over temperature and production which enables the power system design to achieve higher efficiency through very tight timing control across the safety isolation barrier. Safety certificates in accordance with UL1577, VDE0884-11, IEC 60747-17, IEC62368 and GB4943.1 are available. 2EDR7259X is available in a wide-body 300 mil DSO-14 package. Summary of Features up to 8000 Vpk VIOTM robust input-to-output isolation meeting the latest components standards (IEC60747-17) Available system standards certificates (EN 62368-1, GB4943.1) Channel-to-channel isolation Accurate timings High CMTI (common mode rejection) > 150 V/ns < 2 µs fast UVLO start-up time Fast active clamping of the output for supply below UVLO Optional Dead-time control and shoot-through protection (DTC/STP) 14-pin package with increased channel-to-channel creepage Benefits System safe isolation Simplified system safety approval Flexible driving (driving of two floating switches at different source potentials, driving of 4-pin kelvin source MOSFETs) or simply robustness against ground bounce in noisy environments Perfect signal synchronization for increased system efficiency Reliable system operation at high switching frequencies and driving of WBG (wide bandgap) devices Symmetrical operation in bootstrapped system with benefit on system reliability (reduced risk of saturation of the main transformer or hard commutation in LLC) Enabling safe operation in bootstrapped system during start-up Protection against input overlap in case of noisy conditions as output short circuits Operation at higher bus voltages or in worst pollution degree environments Potential Applications Server, telecom, SMPS EV Off-board chargers Solar micro inverter, solar optimizer Industrial power supply (SMPS, Residential UPS) Applications 48 V intermediate bus converter (IBC) Edge computing Light electric vehicles (LEV)

Fast, robust, dual-channel, functional isolated MOSFET gate drivers with accurate and stable timing.

The EiceDRIVER™ 2EDR7259X is a reinforced isolated gate driver IC for control over the mandatory safe isolation barrier in SMPS. The strong 5 A/9 A source/sink dual-channel gate driver comes with a very high 150 V/ns CMTI (common mode transient immunity) for robust operation with CoolGaN™ GIT HEMTs and high-power switching noise environment.

The very short propagation delay of 38ns is provided with low variation over temperature and production which enables the power system design to achieve higher efficiency through very tight timing control across the safety isolation barrier. Safety certificates in accordance with UL1577, VDE0884-11, IEC 60747-17, IEC62368 and GB4943.1 are available. 2EDR7259X is available in a wide-body 300 mil DSO-14 package.


Summary of Features

  • up to 8000 Vpk VIOTM robust input-to-output isolation meeting the latest components standards (IEC60747-17)
  • Available system standards certificates (EN 62368-1, GB4943.1)
  • Channel-to-channel isolation
  • Accurate timings
  • High CMTI (common mode rejection) > 150 V/ns
  • < 2 µs fast UVLO start-up time
  • Fast active clamping of the output for supply below UVLO
  • Optional Dead-time control and shoot-through protection (DTC/STP)
  • 14-pin package with increased channel-to-channel creepage

Benefits

  • System safe isolation
  • Simplified system safety approval
  • Flexible driving (driving of two floating switches at different source potentials, driving of 4-pin kelvin source MOSFETs) or simply robustness against ground bounce in noisy environments
  • Perfect signal synchronization for increased system efficiency
  • Reliable system operation at high switching frequencies and driving of WBG (wide bandgap) devices
  • Symmetrical operation in bootstrapped system with benefit on system reliability (reduced risk of saturation of the main transformer or hard commutation in LLC)
  • Enabling safe operation in bootstrapped system during start-up
  • Protection against input overlap in case of noisy conditions as output short circuits
  • Operation at higher bus voltages or in worst pollution degree environments

Potential Applications

  • Server, telecom, SMPS
  • EV Off-board chargers
  • Solar micro inverter, solar optimizer
  • Industrial power supply (SMPS, Residential UPS)

Applications

  • 48 V intermediate bus converter (IBC)
  • Edge computing
  • Light electric vehicles (LEV)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 2EDR7259X
Product Name Power - Gate Driver ICs - 2EDR7259X
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 5 amps
Supply Voltage 3 to 17 volts
Propagation Delay 36 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 1EDN8511B - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Inverting; Noninverting
Output Current 8 amps
View Details
Gate Drivers - 448-1ED2127S65FXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 4 amps
View Details
650V Gate Driver IC - 730-2ED2183S06FXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 1; 1
Output Configuration Noninverting; Non-Inverting
View Details
5 suppliers