Infineon Technologies AG Gate Drivers 2EDN7533FXTMA1

Description
Gate Driver IC
Request a Quote Datasheet
Description
Gate Driver IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 448-2EDN7533FXTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Gate Driver IC

Gate Driver IC

Buy Now Datasheet
Gate Drivers - 448-2EDN7533FXTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Gate Driver IC

Gate Driver IC

Buy Now Datasheet
Gate Drivers - 448-2EDN7533FXTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Gate Driver IC

Gate Driver IC

Buy Now Datasheet
Gate Driver IC - 730-2EDN7533FXTMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-2EDN7533FXTMA1
Gate Driver IC 730-2EDN7533FXTMA1
DRIVER IC PG-DSO-8 Product overview: 2EDN7533FXTMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2EDN7533FXTMA1 can be used for catalog matching and distributor lookup.

DRIVER IC PG-DSO-8 Product overview: 2EDN7533FXTMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2EDN7533FXTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1372566-2EDN7533FXTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1372566-2EDN7533FXTMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1372566-2EDN7533FXTMA1
Win Source Part Number: 1372566-2EDN7533FXTM A1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: EiceDriver™ Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8 Base Product Number: 2EDN7533 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 20V Rise / Fall Time (Typ): 8.6ns, 6ns Input Type: Inverting Driven Configuration: Low-Side Channel Type: Independent Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.4V, 1.9V Current - Peak Output (Source, Sink): 5A, 5A

Win Source Part Number: 1372566-2EDN7533FXTMA1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: EiceDriver™
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8
Base Product Number: 2EDN7533
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 20V
Rise / Fall Time (Typ): 8.6ns, 6ns
Input Type: Inverting
Driven Configuration: Low-Side
Channel Type: Independent
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.4V, 1.9V
Current - Peak Output (Source, Sink): 5A, 5A

Buy Now Datasheet
Gate Driver Ic, 4.5V-20V, Dso Rohs Compliant Infineon - 30AK0320 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 4.5V-20V, Dso Rohs Compliant Infineon
30AK0320
Gate Driver Ic, 4.5V-20V, Dso Rohs Compliant Infineon 30AK0320
GATE DRIVER IC, 4.5V-20V, DSO ROHS COMPLIANT: YES

GATE DRIVER IC, 4.5V-20V, DSO ROHS COMPLIANT: YES

Supplier's Site
Gate Drivers - 2EDN7533FXTMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
2EDN7533FXTMA1
Gate Drivers 2EDN7533FXTMA1
Low-Side Gate Driver IC Inverting PG-DSO-8

Low-Side Gate Driver IC Inverting PG-DSO-8

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 2EDN7533FXTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
2EDN7533FXTMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 2EDN7533FXTMA1
DRIVER IC PG-DSO-8

DRIVER IC PG-DSO-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 448-2EDN7533FXTMA1TR-ND 730-2EDN7533FXTMA1 1372566-2EDN7533FXTMA1 30AK0320 2EDN7533FXTMA1 2EDN7533FXTMA1
Product Name Gate Drivers Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Driver Ic, 4.5V-20V, Dso Rohs Compliant Infineon Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Low-side Low-side; Low-Side Low-side Low-side
Output Configuration Inverting Inverting; Inverting Inverting
Output Current 5 amps 5 amps 5 amps 5 amps
Supply Voltage 4.5 to 20 volts 4.5 to 20 volts 4.5 to 20 volts 4.5 to 20 volts 20 to 4.5 volts
Rise Time 8.6 ns 8.6 ns 8.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC351IDBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 74LVC2G125GT/S500 - Rochester Electronics
Specs
Package Type SOT833
Packing Method Tape Reel; Tape & Reel; Other
View Details