Infineon Technologies AG Power - Gate Driver ICs - 2EDF7175F 2EDF7175F

Description
Fast, robust, dual-channel, functional isolated MOSFET gate drivers with accurate and stable timing The EiceDRIVER™ 2EDF7275F is the perfect fit for robust and stable operation for primary side control of high- and low-side MOSFETs in noisy high-power switching environments. The strong 4A/8A source/sink dual-channel gate drivers provide a fast turn on/off when driving high- and medium-voltage MOSFETs such as CoolMOS™ or OptiMOS™. Both output channels are individually isolated and can be flexibly deployed as floating gate drivers with very high 150V/ns CMTI (Common Mode Noise Immunity). The VDDi input supply supports a wide voltage range SLDO mode to save on-board LDOs. For slower switching or driving smaller MOSFETs, a 1A/2A peak current product variant, the EiceDRIVER™ 2EDF7275F, is available in the DSO-16 narrow body package with 4mm creepage distance. Summary of Features Fast power switching with accurate timing Optimized for area and low cost system BOM Robust design against switching noise Output-to-output channel isolation Input-to-output channel isolation Benefits Power efficiency and high resolution PWM control Cooler package at smaller form factor Protection and safe operation Flexible assignment of any driver channel Floating gate drive & regulatory safety System values Enabling higher power stage efficiency and higher power density designs Improving long term competitive cost position, integration and mass manufacturability Improved end-product lifetime by improved safe operation of power switches Lower EMI by ground isolation, driver proximity to MOSFETs or use of Kelvin source MOSFETs Meeting requirements to build isolated AC-DC, DC-DC half bridges topologies Potential Applications Telecom DC-DC Server Industrial SMPS UPS Battery EV-Charging Smart Grid Applications 48 V intermediate bus converter (IBC) Connected and smart lighting for IoT Home appliances Light electric vehicles (LEV) Power optimizer solutions
Request a Quote Datasheet
Description
Fast, robust, dual-channel, functional isolated MOSFET gate drivers with accurate and stable timing The EiceDRIVER™ 2EDF7275F is the perfect fit for robust and stable operation for primary side control of high- and low-side MOSFETs in noisy high-power switching environments. The strong 4A/8A source/sink dual-channel gate drivers provide a fast turn on/off when driving high- and medium-voltage MOSFETs such as CoolMOS™ or OptiMOS™. Both output channels are individually isolated and can be flexibly deployed as floating gate drivers with very high 150V/ns CMTI (Common Mode Noise Immunity). The VDDi input supply supports a wide voltage range SLDO mode to save on-board LDOs. For slower switching or driving smaller MOSFETs, a 1A/2A peak current product variant, the EiceDRIVER™ 2EDF7275F, is available in the DSO-16 narrow body package with 4mm creepage distance. Summary of Features Fast power switching with accurate timing Optimized for area and low cost system BOM Robust design against switching noise Output-to-output channel isolation Input-to-output channel isolation Benefits Power efficiency and high resolution PWM control Cooler package at smaller form factor Protection and safe operation Flexible assignment of any driver channel Floating gate drive & regulatory safety System values Enabling higher power stage efficiency and higher power density designs Improving long term competitive cost position, integration and mass manufacturability Improved end-product lifetime by improved safe operation of power switches Lower EMI by ground isolation, driver proximity to MOSFETs or use of Kelvin source MOSFETs Meeting requirements to build isolated AC-DC, DC-DC half bridges topologies Potential Applications Telecom DC-DC Server Industrial SMPS UPS Battery EV-Charging Smart Grid Applications 48 V intermediate bus converter (IBC) Connected and smart lighting for IoT Home appliances Light electric vehicles (LEV) Power optimizer solutions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - 2EDF7175F - 2EDF7175F - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - 2EDF7175F
2EDF7175F
Power - Gate Driver ICs - 2EDF7175F 2EDF7175F
Fast, robust, dual-channel, functional isolated MOSFET gate drivers with accurate and stable timing The EiceDRIVER™ 2EDF7275F is the perfect fit for robust and stable operation for primary side control of high- and low-side MOSFETs in noisy high-power switching environments. The strong 4A/8A source/sink dual-channel gate drivers provide a fast turn on/off when driving high- and medium-voltage MOSFETs such as CoolMOS™ or OptiMOS™. Both output channels are individually isolated and can be flexibly deployed as floating gate drivers with very high 150V/ns CMTI (Common Mode Noise Immunity). The VDDi input supply supports a wide voltage range SLDO mode to save on-board LDOs. For slower switching or driving smaller MOSFETs, a 1A/2A peak current product variant, the EiceDRIVER™ 2EDF7275F, is available in the DSO-16 narrow body package with 4mm creepage distance. Summary of Features Fast power switching with accurate timing Optimized for area and low cost system BOM Robust design against switching noise Output-to-output channel isolation Input-to-output channel isolation Benefits Power efficiency and high resolution PWM control Cooler package at smaller form factor Protection and safe operation Flexible assignment of any driver channel Floating gate drive & regulatory safety System values Enabling higher power stage efficiency and higher power density designs Improving long term competitive cost position, integration and mass manufacturability Improved end-product lifetime by improved safe operation of power switches Lower EMI by ground isolation, driver proximity to MOSFETs or use of Kelvin source MOSFETs Meeting requirements to build isolated AC-DC, DC-DC half bridges topologies Potential Applications Telecom DC-DC Server Industrial SMPS UPS Battery EV-Charging Smart Grid Applications 48 V intermediate bus converter (IBC) Connected and smart lighting for IoT Home appliances Light electric vehicles (LEV) Power optimizer solutions

Fast, robust, dual-channel, functional isolated MOSFET gate drivers with accurate and stable timing

The EiceDRIVER™ 2EDF7275F is the perfect fit for robust and stable operation for primary side control of high- and low-side MOSFETs in noisy high-power switching environments. The strong 4A/8A source/sink dual-channel gate drivers provide a fast turn on/off when driving high- and medium-voltage MOSFETs such as CoolMOS™ or OptiMOS™. Both output channels are individually isolated and can be flexibly deployed as floating gate drivers with very high 150V/ns CMTI (Common Mode Noise Immunity).

The VDDi input supply supports a wide voltage range SLDO mode to save on-board LDOs. For slower switching or driving smaller MOSFETs, a 1A/2A peak current product variant, the EiceDRIVER™ 2EDF7275F, is available in the DSO-16 narrow body package with 4mm creepage distance.


Summary of Features

  • Fast power switching with accurate timing
  • Optimized for area and low cost system BOM
  • Robust design against switching noise
  • Output-to-output channel isolation
  • Input-to-output channel isolation

Benefits

  • Power efficiency and high resolution PWM control
  • Cooler package at smaller form factor
  • Protection and safe operation
  • Flexible assignment of any driver channel
  • Floating gate drive & regulatory safety

System values

  • Enabling higher power stage efficiency and higher power density designs
  • Improving long term competitive cost position, integration and mass manufacturability
  • Improved end-product lifetime by improved safe operation of power switches
  • Lower EMI by ground isolation, driver proximity to MOSFETs or use of Kelvin source MOSFETs
  • Meeting requirements to build isolated AC-DC, DC-DC half bridges topologies

Potential Applications

  • Telecom DC-DC
  • Server
  • Industrial SMPS
  • UPS
  • Battery
  • EV-Charging
  • Smart Grid

Applications

  • 48 V intermediate bus converter (IBC)
  • Connected and smart lighting for IoT
  • Home appliances
  • Light electric vehicles (LEV)
  • Power optimizer solutions
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 2EDF7175F
Product Name Power - Gate Driver ICs - 2EDF7175F
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 1 amps
Supply Voltage 20 volts
Propagation Delay 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 2EDL8033G4B - 2EDL8033G4B - Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 3 amps
Supply Voltage 8 to 17 volts
View Details
Gate Drivers - 2EDN7533GXTMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Gate Driver ICs - 2ED21091S06F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 0.2900 amps
Supply Voltage 10 to 20 volts
View Details
Gate Driver ICs - 2EDN7534F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 5 amps
Supply Voltage 4.2 to 20 volts
View Details