The Infineon EiceDRIVER,Ñ¢ 2EDN752x / 2EDN852x is a dual-channel low-side gate driver designed for high-speed applications, capable of delivering a peak output current of 5A. It operates within a supply voltage range of 4.5V to 20V, making it suitable for various power management tasks. The device features advanced reverse current robustness and high negative input voltage capability, enhancing its reliability in demanding environments. The driver is packaged in a DSO-8 configuration, which facilitates easy integration into compact designs. With an input delay of 19ns and an output delay of 19ns, it supports fast switching applications, making it a viable choice for engineers looking for efficient MOSFET driving solutions.
Win Source Part Number: 1356060-2EDN8524FXTM
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: EiceDriver™
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: PG-TSSOP-8
Base Product Number: 2EDN8524
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 20V
Rise / Fall Time (Typ): 5.3ns, 4.5ns
Input Type: Non-Inverting
Driven Configuration: Low-Side
Channel Type: Independent
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 1.9V
Current - Peak Output (Source, Sink): 5A, 5A
Low-Side Gate Driver IC Non-Inverting PG-TSSOP-8
Low-Side Gate Driver IC Non-Inverting PG-TSSOP-8
Low-Side Gate Driver IC Non-Inverting PG-TSSOP-8
IC GATE DRVR LOW-SIDE DSO8 Product overview: 2EDN8524FXTMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2EDN8524FXTMA1 can be used for catalog matching and distributor lookup.
MOSFET DRIVER, 2-CH, LOW SIDE, DSO-8; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Driver Case Style:DSO; No. of Pins:8Pins; Input Delay:19ns; Output Delay:19ns; Operating RoHS Compliant: Yes
Low-Side Gate Driver IC Non-Inverting PG-TSSOP-8
IC GATE DRVR LOW-SIDE DSO8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1356060-2EDN8524FXTMA1 | 2EDN8524FXTMA1CT-ND | 730-2EDN8524FXTMA1 | 96Y6059 | 2EDN8524FXTMA1 | 2EDN8524FXTMA1 | 2EDN8524FXTMA1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Driver IC | Mosfet Driver, 2-Ch, Low Side, Dso-8; Driver Configuration Infineon | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side; Low-Side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | ||
| Supply Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | 20 to 4.5 volts | |
| Rise Time | 5.3 ns | 5.3 ns | 5.3 ns | 5.3 ns |