Infineon Technologies AG Power - Gate Driver ICs - 2EDB7259K 2EDB7259K

Description
Fast, robust, dual-channel, functional isolated MOSFET gate drivers with accurate and stable timing. The EiceDRIVER™ 2EDB7259K is a dual channel isolated gate driver IC with floating outputs. The strong 5 A/9 A source/sink dual-channel gate driver comes with a very high 150 V/ns CMTI (common mode transient immunity) for robust operation with OptiMOS™ in high-power switching noise environment. The very short propagation delay of 38ns is provided with low variation over temperature and production which enables the power system design to achieve higher efficiency through very tight timing control. Safety certificates in accordance with UL1577 and GB4943.1 are available. 2EDB7259K is available in a 13-pin LGA 5x5 mm package. Summary of Features up to 8000 Vpk VIOTM robust input-to-output isolation meeting the latest components standards (IEC60747-17) Available system standards certificates (EN 62368-1, GB4943.1) Channel-to-channel isolation Accurate timings High CMTI (common mode rejection) > 150 V/ns < 2 µs fast UVLO start-up time Fast active clamping of the output for supply below UVLO Optional Dead-time control and shoot-through protection (DTC/STP) 16-pin package with increased channel-to-channel creepage Benefits System safe isolation Simplified system safety approval Flexible driving (driving of two floating switches at different source potentials, driving of 4-pin kelvin source MOSFETs) or simply robustness against ground bounce in noisy environments Perfect signal synchronization for increased system efficiency Reliable system operation at high switching frequencies and driving of WBG (wide bandgap) devices Symmetrical operation in bootstrapped system with benefit on system reliability (reduced risk of saturation of the main transformer or hard commutation in LLC) Enabling safe operation in bootstrapped system during start-up Protection against input overlap in case of noisy conditions as output short circuits Operation at higher bus voltages or in worst pollution degree environments Potential Applications Server, telecom, SMPS EV Off-board chargers Low-voltage drives and power tools Solar micro inverter, solar optimizer Industrial power supply (SMPS, Residential UPS) Applications DIN rail power supplies Industrial power supplies Light electric vehicles (LEV) Motor Control Power conversion Designers who used this product also designed with IPL60R060CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDL05N06PF | Gate driver ICs ISC030N10NM6 | N-Channel Power MOSFET S70FL01GSAGMFA013 | Quad SPI Flash BSC340N08NS3 G | N-Channel Power MOSFET BSC040N10NS5 | N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET BSC070N10NS5 | N-Channel Power MOSFET BSC028N06NS | N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW16 | OPTIGA™ TPM - Trusted Platform Module XDPP1100-Q024 | Digital Power Controllers ISC060N10NM6 | N-Channel Power MOSFET IPD320N20N3 G | N-Channel Power MOSFET BSC026N08NS5 | N-Channel Power MOSFET S70FL01GSDPBHVC13 | Quad SPI Flash IPL60R060CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDL05N06PF | Gate driver ICs ISC030N10NM6 | N-Channel Power MOSFET S70FL01GSAGMFA013 | Quad SPI Flash BSC340N08NS3 G | N-Channel Power MOSFET BSC040N10NS5 | N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET BSC070N10NS5 | N-Channel Power MOSFET 1 2 3 4
Request a Quote Datasheet
Description
Fast, robust, dual-channel, functional isolated MOSFET gate drivers with accurate and stable timing. The EiceDRIVER™ 2EDB7259K is a dual channel isolated gate driver IC with floating outputs. The strong 5 A/9 A source/sink dual-channel gate driver comes with a very high 150 V/ns CMTI (common mode transient immunity) for robust operation with OptiMOS™ in high-power switching noise environment. The very short propagation delay of 38ns is provided with low variation over temperature and production which enables the power system design to achieve higher efficiency through very tight timing control. Safety certificates in accordance with UL1577 and GB4943.1 are available. 2EDB7259K is available in a 13-pin LGA 5x5 mm package. Summary of Features up to 8000 Vpk VIOTM robust input-to-output isolation meeting the latest components standards (IEC60747-17) Available system standards certificates (EN 62368-1, GB4943.1) Channel-to-channel isolation Accurate timings High CMTI (common mode rejection) > 150 V/ns < 2 µs fast UVLO start-up time Fast active clamping of the output for supply below UVLO Optional Dead-time control and shoot-through protection (DTC/STP) 16-pin package with increased channel-to-channel creepage Benefits System safe isolation Simplified system safety approval Flexible driving (driving of two floating switches at different source potentials, driving of 4-pin kelvin source MOSFETs) or simply robustness against ground bounce in noisy environments Perfect signal synchronization for increased system efficiency Reliable system operation at high switching frequencies and driving of WBG (wide bandgap) devices Symmetrical operation in bootstrapped system with benefit on system reliability (reduced risk of saturation of the main transformer or hard commutation in LLC) Enabling safe operation in bootstrapped system during start-up Protection against input overlap in case of noisy conditions as output short circuits Operation at higher bus voltages or in worst pollution degree environments Potential Applications Server, telecom, SMPS EV Off-board chargers Low-voltage drives and power tools Solar micro inverter, solar optimizer Industrial power supply (SMPS, Residential UPS) Applications DIN rail power supplies Industrial power supplies Light electric vehicles (LEV) Motor Control Power conversion Designers who used this product also designed with IPL60R060CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDL05N06PF | Gate driver ICs ISC030N10NM6 | N-Channel Power MOSFET S70FL01GSAGMFA013 | Quad SPI Flash BSC340N08NS3 G | N-Channel Power MOSFET BSC040N10NS5 | N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET BSC070N10NS5 | N-Channel Power MOSFET BSC028N06NS | N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW16 | OPTIGA™ TPM - Trusted Platform Module XDPP1100-Q024 | Digital Power Controllers ISC060N10NM6 | N-Channel Power MOSFET IPD320N20N3 G | N-Channel Power MOSFET BSC026N08NS5 | N-Channel Power MOSFET S70FL01GSDPBHVC13 | Quad SPI Flash IPL60R060CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDL05N06PF | Gate driver ICs ISC030N10NM6 | N-Channel Power MOSFET S70FL01GSAGMFA013 | Quad SPI Flash BSC340N08NS3 G | N-Channel Power MOSFET BSC040N10NS5 | N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET BSC070N10NS5 | N-Channel Power MOSFET 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - 2EDB7259K - 2EDB7259K - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - 2EDB7259K
2EDB7259K
Power - Gate Driver ICs - 2EDB7259K 2EDB7259K
Fast, robust, dual-channel, functional isolated MOSFET gate drivers with accurate and stable timing. The EiceDRIVER™ 2EDB7259K is a dual channel isolated gate driver IC with floating outputs. The strong 5 A/9 A source/sink dual-channel gate driver comes with a very high 150 V/ns CMTI (common mode transient immunity) for robust operation with OptiMOS™ in high-power switching noise environment. The very short propagation delay of 38ns is provided with low variation over temperature and production which enables the power system design to achieve higher efficiency through very tight timing control. Safety certificates in accordance with UL1577 and GB4943.1 are available. 2EDB7259K is available in a 13-pin LGA 5x5 mm package. Summary of Features up to 8000 Vpk VIOTM robust input-to-output isolation meeting the latest components standards (IEC60747-17) Available system standards certificates (EN 62368-1, GB4943.1) Channel-to-channel isolation Accurate timings High CMTI (common mode rejection) > 150 V/ns < 2 µs fast UVLO start-up time Fast active clamping of the output for supply below UVLO Optional Dead-time control and shoot-through protection (DTC/STP) 16-pin package with increased channel-to-channel creepage Benefits System safe isolation Simplified system safety approval Flexible driving (driving of two floating switches at different source potentials, driving of 4-pin kelvin source MOSFETs) or simply robustness against ground bounce in noisy environments Perfect signal synchronization for increased system efficiency Reliable system operation at high switching frequencies and driving of WBG (wide bandgap) devices Symmetrical operation in bootstrapped system with benefit on system reliability (reduced risk of saturation of the main transformer or hard commutation in LLC) Enabling safe operation in bootstrapped system during start-up Protection against input overlap in case of noisy conditions as output short circuits Operation at higher bus voltages or in worst pollution degree environments Potential Applications Server, telecom, SMPS EV Off-board chargers Low-voltage drives and power tools Solar micro inverter, solar optimizer Industrial power supply (SMPS, Residential UPS) Applications DIN rail power supplies Industrial power supplies Light electric vehicles (LEV) Motor Control Power conversion Designers who used this product also designed with IPL60R060CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDL05N06PF | Gate driver ICs ISC030N10NM6 | N-Channel Power MOSFET S70FL01GSAGMFA013 | Quad SPI Flash BSC340N08NS3 G | N-Channel Power MOSFET BSC040N10NS5 | N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET BSC070N10NS5 | N-Channel Power MOSFET BSC028N06NS | N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW16 | OPTIGA™ TPM - Trusted Platform Module XDPP1100-Q024 | Digital Power Controllers ISC060N10NM6 | N-Channel Power MOSFET IPD320N20N3 G | N-Channel Power MOSFET BSC026N08NS5 | N-Channel Power MOSFET S70FL01GSDPBHVC13 | Quad SPI Flash IPL60R060CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDL05N06PF | Gate driver ICs ISC030N10NM6 | N-Channel Power MOSFET S70FL01GSAGMFA013 | Quad SPI Flash BSC340N08NS3 G | N-Channel Power MOSFET BSC040N10NS5 | N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET BSC070N10NS5 | N-Channel Power MOSFET 1 2 3 4

Fast, robust, dual-channel, functional isolated MOSFET gate drivers with accurate and stable timing.

The EiceDRIVER™ 2EDB7259K is a dual channel isolated gate driver IC with floating outputs. The strong 5 A/9 A source/sink dual-channel gate driver comes with a very high 150 V/ns CMTI (common mode transient immunity) for robust operation with OptiMOS™ in high-power switching noise environment.

The very short propagation delay of 38ns is provided with low variation over temperature and production which enables the power system design to achieve higher efficiency through very tight timing control. Safety certificates in accordance with UL1577 and GB4943.1 are available. 2EDB7259K is available in a 13-pin LGA 5x5 mm package.


Summary of Features

  • up to 8000 Vpk VIOTM robust input-to-output isolation meeting the latest components standards (IEC60747-17)
  • Available system standards certificates (EN 62368-1, GB4943.1)
  • Channel-to-channel isolation
  • Accurate timings
  • High CMTI (common mode rejection) > 150 V/ns
  • < 2 µs fast UVLO start-up time
  • Fast active clamping of the output for supply below UVLO
  • Optional Dead-time control and shoot-through protection (DTC/STP)
  • 16-pin package with increased channel-to-channel creepage

Benefits

  • System safe isolation
  • Simplified system safety approval
  • Flexible driving (driving of two floating switches at different source potentials, driving of 4-pin kelvin source MOSFETs) or simply robustness against ground bounce in noisy environments
  • Perfect signal synchronization for increased system efficiency
  • Reliable system operation at high switching frequencies and driving of WBG (wide bandgap) devices
  • Symmetrical operation in bootstrapped system with benefit on system reliability (reduced risk of saturation of the main transformer or hard commutation in LLC)
  • Enabling safe operation in bootstrapped system during start-up
  • Protection against input overlap in case of noisy conditions as output short circuits
  • Operation at higher bus voltages or in worst pollution degree environments

Potential Applications

  • Server, telecom, SMPS
  • EV Off-board chargers
  • Low-voltage drives and power tools
  • Solar micro inverter, solar optimizer
  • Industrial power supply (SMPS, Residential UPS)

Applications

  • DIN rail power supplies
  • Industrial power supplies
  • Light electric vehicles (LEV)
  • Motor Control
  • Power conversion

Designers who used this product also designed with


  • IPL60R060CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 2EDL05N06PF |
    Gate driver ICs
  • ISC030N10NM6 |
    N-Channel Power MOSFET
  • S70FL01GSAGMFA013 |
    Quad SPI Flash
  • BSC340N08NS3 G |
    N-Channel Power MOSFET
  • BSC040N10NS5 |
    N-Channel Power MOSFET
  • BSC093N15NS5 |
    N-Channel Power MOSFET
  • BSC070N10NS5 |
    N-Channel Power MOSFET
  • BSC028N06NS |
    N-Channel Power MOSFET
  • OPTIGA TPM SLB 9672 FW16 |
    OPTIGA™ TPM - Trusted Platform Module
  • XDPP1100-Q024 |
    Digital Power Controllers
  • ISC060N10NM6 |
    N-Channel Power MOSFET
  • IPD320N20N3 G |
    N-Channel Power MOSFET
  • BSC026N08NS5 |
    N-Channel Power MOSFET
  • S70FL01GSDPBHVC13 |
    Quad SPI Flash
  • IPL60R060CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 2EDL05N06PF |
    Gate driver ICs
  • ISC030N10NM6 |
    N-Channel Power MOSFET
  • S70FL01GSAGMFA013 |
    Quad SPI Flash
  • BSC340N08NS3 G |
    N-Channel Power MOSFET
  • BSC040N10NS5 |
    N-Channel Power MOSFET
  • BSC093N15NS5 |
    N-Channel Power MOSFET
  • BSC070N10NS5 |
    N-Channel Power MOSFET

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 2EDB7259K
Product Name Power - Gate Driver ICs - 2EDB7259K
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 5 amps
Supply Voltage 3 to 17 volts
Propagation Delay 36 ns
Unlock Full Specs
to access all available technical data

Similar Products

SOT23 Gate Driver IC - 730-1EDN8511BXUSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Driver Type Low-side; Low-Side
Number of Outputs 2; 2
Output Configuration Inverting; Inverting, Non-Inverting
View Details
6 suppliers
Gate Driver IC - 730-2ED2184S06FXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 2; 2
Output Configuration Noninverting; Non-Inverting
View Details
5 suppliers
Gate Drivers - 448-2EDL8123GXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 3 amps
View Details
5 suppliers
Gate Driver ICs - 2EDS8265H - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 4 amps
Supply Voltage 20 volts
View Details