Infineon Technologies AG Gate Driver ICs 2EDS8265H

Description
Fast, robust, dual-channel, reinforced isolated MOSFET gate drivers with accurate and stable timing The EiceDRIVER™ 2EDS8265H is a reinforced isolated gate driverfor secondary-side control over the mandatory safe isolation barrier in SMPS. The strong 4A/8A source/sink dual-channel gate driver comes with a very high 150V/ns CMTI (Common Mode Transient Immunity) for robust operation with fast CoolMOS™ and high power switching noise environment. The very short propagation delay of 37ns is provided with low variation over temperature and production which enables the power system design to achieve higher efficiency through very tight timing control across the safety isolation barrier. The 2EDS8265H with 1A/2A is available for smaller MOSFETs or PWM signal/data decoupling for very high power designs working with local boost drivers. Safety certificates in accordance with UL1577, VDE0884-10, and IEC62368 are available. The 2EDS8265H comes in a wide-body 300mil DSO-16 package. Summary of Features Fast switching with accurate timing Optimized for area and system BOM Robust against switching noise Output- to-output channel isolation Input-to-output channel isolation Benefits Efficiency gain and lower losses Improved thermal behavior at smaller form factor Protection and safe operation Flexible configurations Regulatory safety System values Enabling higher system efficiency and higher power density designs Improving long term competitive cost position, integration and mass manufacturability Extending end-product lifetime by improving safe operation of power switches in normal and abnormal field (grid) conditions Lower EMI by ground isolation, driver proximity to MOSFETs or when using 4-pin Kelvin source MOSFETs Simplified safety approval through component (VDE884-x, UL1577 and system (IEC60950, IEC62368) certificates Potential Applications Telecom DC-DC Server Industrial SMPS UPS Battery EV-Charging Smart Grid Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Energy Storage Systems EV charging Telecommunication infrastructure Designers who used this product also designed with IPL60R060CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC004NE2LS5 | N-Channel Power MOSFET IQE006NE2LM5 | N-Channel Power MOSFET IPB107N20N3 G | N-Channel Power MOSFET IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R104C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPZ65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC007N04LS6 | N-Channel Power MOSFET IDH12G65C6 | CoolSiC™ Schottky Diodes BSC040N10NS5 | N-Channel Power MOSFET IDL06G65C5 | CoolSiC™ Schottky Diodes IPW65R041CFD | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ110N08NS5 | N-Channel Power MOSFET BAS70-05W | Schottky Diodes IPW65R029CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R060CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC004NE2LS5 | N-Channel Power MOSFET IQE006NE2LM5 | N-Channel Power MOSFET IPB107N20N3 G | N-Channel Power MOSFET IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R104C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPZ65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2 3 4
Request a Quote
Description
Fast, robust, dual-channel, reinforced isolated MOSFET gate drivers with accurate and stable timing The EiceDRIVER™ 2EDS8265H is a reinforced isolated gate driverfor secondary-side control over the mandatory safe isolation barrier in SMPS. The strong 4A/8A source/sink dual-channel gate driver comes with a very high 150V/ns CMTI (Common Mode Transient Immunity) for robust operation with fast CoolMOS™ and high power switching noise environment. The very short propagation delay of 37ns is provided with low variation over temperature and production which enables the power system design to achieve higher efficiency through very tight timing control across the safety isolation barrier. The 2EDS8265H with 1A/2A is available for smaller MOSFETs or PWM signal/data decoupling for very high power designs working with local boost drivers. Safety certificates in accordance with UL1577, VDE0884-10, and IEC62368 are available. The 2EDS8265H comes in a wide-body 300mil DSO-16 package. Summary of Features Fast switching with accurate timing Optimized for area and system BOM Robust against switching noise Output- to-output channel isolation Input-to-output channel isolation Benefits Efficiency gain and lower losses Improved thermal behavior at smaller form factor Protection and safe operation Flexible configurations Regulatory safety System values Enabling higher system efficiency and higher power density designs Improving long term competitive cost position, integration and mass manufacturability Extending end-product lifetime by improving safe operation of power switches in normal and abnormal field (grid) conditions Lower EMI by ground isolation, driver proximity to MOSFETs or when using 4-pin Kelvin source MOSFETs Simplified safety approval through component (VDE884-x, UL1577 and system (IEC60950, IEC62368) certificates Potential Applications Telecom DC-DC Server Industrial SMPS UPS Battery EV-Charging Smart Grid Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Energy Storage Systems EV charging Telecommunication infrastructure Designers who used this product also designed with IPL60R060CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC004NE2LS5 | N-Channel Power MOSFET IQE006NE2LM5 | N-Channel Power MOSFET IPB107N20N3 G | N-Channel Power MOSFET IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R104C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPZ65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC007N04LS6 | N-Channel Power MOSFET IDH12G65C6 | CoolSiC™ Schottky Diodes BSC040N10NS5 | N-Channel Power MOSFET IDL06G65C5 | CoolSiC™ Schottky Diodes IPW65R041CFD | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ110N08NS5 | N-Channel Power MOSFET BAS70-05W | Schottky Diodes IPW65R029CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R060CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC004NE2LS5 | N-Channel Power MOSFET IQE006NE2LM5 | N-Channel Power MOSFET IPB107N20N3 G | N-Channel Power MOSFET IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R104C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPZ65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EiceDRIVER™ 2EDS8265H is a reinforced isolated, dual-channel MOSFET gate driver with 4A source and 8A sink output current, designed for fast-switching power systems. It features a propagation delay of 37ns with 3ns channel-to-channel mismatch and common-mode transient immunity exceeding 150V/ns. The device operates with an output supply voltage range of 4.5V to 20V and includes an 8V input-side undervoltage lockout. It is qualified for industrial applications per JEDEC standards and certified for reinforced isolation under DIN V VDE V 0884-10, UL1577 (5700V RMS), DIN EN IEC 62368-1, and CQC standards. The part is housed in a wide-body DSO-16 package with 10.3mm × 10.3mm footprint.

Datasheet Summary
Powered by GS/AI

The EiceDRIVER™ 2EDS8265H is a reinforced isolated, dual-channel MOSFET gate driver with 4A source and 8A sink output current, designed for fast-switching power systems. It features a propagation delay of 37ns with 3ns channel-to-channel mismatch and common-mode transient immunity exceeding 150V/ns. The device operates with an output supply voltage range of 4.5V to 20V and includes an 8V input-side undervoltage lockout. It is qualified for industrial applications per JEDEC standards and certified for reinforced isolation under DIN V VDE V 0884-10, UL1577 (5700V RMS), DIN EN IEC 62368-1, and CQC standards. The part is housed in a wide-body DSO-16 package with 10.3mm × 10.3mm footprint.

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 2EDS8265H - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
2EDS8265H
Gate Driver ICs 2EDS8265H
Fast, robust, dual-channel, reinforced isolated MOSFET gate drivers with accurate and stable timing The EiceDRIVER™ 2EDS8265H is a reinforced isolated gate driverfor secondary-side control over the mandatory safe isolation barrier in SMPS. The strong 4A/8A source/sink dual-channel gate driver comes with a very high 150V/ns CMTI (Common Mode Transient Immunity) for robust operation with fast CoolMOS™ and high power switching noise environment. The very short propagation delay of 37ns is provided with low variation over temperature and production which enables the power system design to achieve higher efficiency through very tight timing control across the safety isolation barrier. The 2EDS8265H with 1A/2A is available for smaller MOSFETs or PWM signal/data decoupling for very high power designs working with local boost drivers. Safety certificates in accordance with UL1577, VDE0884-10, and IEC62368 are available. The 2EDS8265H comes in a wide-body 300mil DSO-16 package. Summary of Features Fast switching with accurate timing Optimized for area and system BOM Robust against switching noise Output- to-output channel isolation Input-to-output channel isolation Benefits Efficiency gain and lower losses Improved thermal behavior at smaller form factor Protection and safe operation Flexible configurations Regulatory safety System values Enabling higher system efficiency and higher power density designs Improving long term competitive cost position, integration and mass manufacturability Extending end-product lifetime by improving safe operation of power switches in normal and abnormal field (grid) conditions Lower EMI by ground isolation, driver proximity to MOSFETs or when using 4-pin Kelvin source MOSFETs Simplified safety approval through component (VDE884-x, UL1577 and system (IEC60950, IEC62368) certificates Potential Applications Telecom DC-DC Server Industrial SMPS UPS Battery EV-Charging Smart Grid Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Energy Storage Systems EV charging Telecommunication infrastructure Designers who used this product also designed with IPL60R060CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC004NE2LS5 | N-Channel Power MOSFET IQE006NE2LM5 | N-Channel Power MOSFET IPB107N20N3 G | N-Channel Power MOSFET IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R104C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPZ65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC007N04LS6 | N-Channel Power MOSFET IDH12G65C6 | CoolSiC™ Schottky Diodes BSC040N10NS5 | N-Channel Power MOSFET IDL06G65C5 | CoolSiC™ Schottky Diodes IPW65R041CFD | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ110N08NS5 | N-Channel Power MOSFET BAS70-05W | Schottky Diodes IPW65R029CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R060CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC004NE2LS5 | N-Channel Power MOSFET IQE006NE2LM5 | N-Channel Power MOSFET IPB107N20N3 G | N-Channel Power MOSFET IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R104C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPZ65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2 3 4

Fast, robust, dual-channel, reinforced isolated MOSFET gate drivers with accurate and stable timing

The EiceDRIVER™ 2EDS8265H is a reinforced isolated gate driverfor secondary-side control over the mandatory safe isolation barrier in SMPS. The strong 4A/8A source/sink dual-channel gate driver comes with a very high 150V/ns CMTI (Common Mode Transient Immunity) for robust operation with fast CoolMOS™ and high power switching noise environment.

The very short propagation delay of 37ns is provided with low variation over temperature and production which enables the power system design to achieve higher efficiency through very tight timing control across the safety isolation barrier. The 2EDS8265H with 1A/2A is available for smaller MOSFETs or PWM signal/data decoupling for very high power designs working with local boost drivers. Safety certificates in accordance with UL1577, VDE0884-10, and IEC62368 are available. The 2EDS8265H comes in a wide-body 300mil DSO-16 package.


Summary of Features

  • Fast switching with accurate timing
  • Optimized for area and system BOM
  • Robust against switching noise
  • Output- to-output channel isolation
  • Input-to-output channel isolation

Benefits

  • Efficiency gain and lower losses
  • Improved thermal behavior at smaller form factor
  • Protection and safe operation
  • Flexible configurations
  • Regulatory safety

System values

  • Enabling higher system efficiency and higher power density designs
  • Improving long term competitive cost position, integration and mass manufacturability
  • Extending end-product lifetime by improving safe operation of power switches in normal and abnormal field (grid) conditions
  • Lower EMI by ground isolation, driver proximity to MOSFETs or when using 4-pin Kelvin source MOSFETs
  • Simplified safety approval through component (VDE884-x, UL1577 and system (IEC60950, IEC62368) certificates

Potential Applications

  • Telecom DC-DC
  • Server
  • Industrial SMPS
  • UPS
  • Battery
  • EV-Charging
  • Smart Grid

Applications

  • 48 V intermediate bus converter (IBC)
  • DIN rail power supplies
  • Energy Storage Systems
  • EV charging
  • Telecommunication infrastructure

Designers who used this product also designed with


  • IPL60R060CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSC004NE2LS5 |
    N-Channel Power MOSFET
  • IQE006NE2LM5 |
    N-Channel Power MOSFET
  • IPB107N20N3 G |
    N-Channel Power MOSFET
  • IPT60R022S7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPT60R050G7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPL60R104C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPZ65R045C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSC007N04LS6 |
    N-Channel Power MOSFET
  • IDH12G65C6 |
    CoolSiC™ Schottky Diodes
  • BSC040N10NS5 |
    N-Channel Power MOSFET
  • IDL06G65C5 |
    CoolSiC™ Schottky Diodes
  • IPW65R041CFD |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSZ110N08NS5 |
    N-Channel Power MOSFET
  • BAS70-05W |
    Schottky Diodes
  • IPW65R029CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPL60R060CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSC004NE2LS5 |
    N-Channel Power MOSFET
  • IQE006NE2LM5 |
    N-Channel Power MOSFET
  • IPB107N20N3 G |
    N-Channel Power MOSFET
  • IPT60R022S7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPT60R050G7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPL60R104C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPZ65R045C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 2EDS8265H
Product Name Gate Driver ICs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 4 amps
Supply Voltage 20 volts
Propagation Delay 37 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1EDN9550B - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 4 amps
Supply Voltage 14.9 to 20 volts
View Details
Gate Driver ICs - 1EDN7512B - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 4 amps
Supply Voltage 4.2 to 20 volts
View Details
4.5KV Gate Driver IC - 906-1ED020I12FXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 4.5 to 5.5 volts
Rise Time 60 ns
View Details
3 suppliers
Gate Drivers - 2EDN7524RXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
4 suppliers