Infineon Technologies AG Gate Drivers 2ED2184S06FXUMA1

Description
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8-69
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 448-2ED2184S06FXUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8-69

Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8-69

Buy Now Datasheet
Gate Drivers - 448-2ED2184S06FXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8-69

Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8-69

Buy Now Datasheet
Gate Drivers - 448-2ED2184S06FXUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8-69

Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8-69

Buy Now Datasheet
Gate Driver IC - 730-2ED2184S06FXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-2ED2184S06FXUMA1
Gate Driver IC 730-2ED2184S06FXUMA1
IC GATE DRIVER 8-DSO Product overview: 2ED2184S06FXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2ED2184S06FXUMA1 can be used for catalog matching and distributor lookup.

IC GATE DRIVER 8-DSO Product overview: 2ED2184S06FXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2ED2184S06FXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1338388-2ED2184S06FXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1338388-2ED2184S06FXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1338388-2ED2184S06FXUMA1
Win Source Part Number: 1338388-2ED2184S06FX UMA1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Package: Tape & Reel Standard Package: 2,500 Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 1.7V Current - Peak Output (Source, Sink): 2.5A, 2.5A High Side Voltage - Max (Bootstrap): 675 V Rise / Fall Time (Typ): 15ns, 15ns Voltage - Supply: 10V ~ 20V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-69 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: 2ED2184

Win Source Part Number: 1338388-2ED2184S06FXUMA1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package: Tape & Reel
Standard Package: 2,500
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 1.7V
Current - Peak Output (Source, Sink): 2.5A, 2.5A
High Side Voltage - Max (Bootstrap): 675 V
Rise / Fall Time (Typ): 15ns, 15ns
Voltage - Supply: 10V ~ 20V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8-69
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: 2ED2184

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 2ED2184S06FXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
2ED2184S06FXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 2ED2184S06FXUMA1
IC GATE DRIVER 8-DSO

IC GATE DRIVER 8-DSO

Supplier's Site
Gate Drivers - 2ED2184S06FXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
2ED2184S06FXUMA1
Gate Drivers 2ED2184S06FXUMA1
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8-69

Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8-69

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 448-2ED2184S06FXUMA1DKR-ND 730-2ED2184S06FXUMA1 1338388-2ED2184S06FXUMA1 2ED2184S06FXUMA1 2ED2184S06FXUMA1
Product Name Gate Drivers Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 2.5 amps 2.5 amps 2.5 amps 2.5 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 20 to 10 volts 10 to 20 volts
Rise Time 15 ns 15 ns 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6810EA-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 10
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Power - Gate Driver ICs - 2EDL8024G3C - 2EDL8024G3C - Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 4 amps
Supply Voltage 8 to 17 volts
View Details
 - 75126D - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
Packing Method Tube; Tube; Other
View Details