Infineon Technologies AG Gate Driver ICs 1EDN6550B

Description
1-channel non-isolated gate-driver IC family with truly differential inputs The 1EDN6550B is a non-isolated gate-driver IC and available in a small SOT-23 package. It has truly differential inputs enabling cost-effective solutions with exceptional power density in: Boost-PFC with Kelvin-source MOSFETs Synchronous rectification stages Designs with long distance between control IC and gate-driver IC Buck-boost converters Low- and medium-voltage half-bridges High density 48V to 12V intermediate bus converter Summary of Features Truly differential inputs 4A source current 8A sink current Separate source/sink outputs Low-ohmic output stage 29ns input minimum pulse width -7 ns/+10 ns propagation delay accuracy 5A reverse current robustness of the outputs 12V UVLO version SOT-23 package, 6 pins Benefits Robust Small PCB layout flexibility High power density Short time to market Potential applications Boost-PFCs with Kelvin-source MOSFETs Interleaved PFC Full-bridge synchronous rectification stages 48V to 12V intermediate bus converters Buck-boost converters Low- and medium-voltage half-bridges Application benefits Robust against ground shifts from power MOSFET switching Low MOSFET switching losses Robust against false MOSFET triggering Highest effective MOSFET driving power Efficiency gains Increased power density and BOM savings Instant MOSFET protection under abnormal operation High power density Applications Cordless power tools and outdoor power equipment General purpose motor drive - variating frequency and voltage LED lighting system designs LED strips and signage
Request a Quote Datasheet
Description
1-channel non-isolated gate-driver IC family with truly differential inputs The 1EDN6550B is a non-isolated gate-driver IC and available in a small SOT-23 package. It has truly differential inputs enabling cost-effective solutions with exceptional power density in: Boost-PFC with Kelvin-source MOSFETs Synchronous rectification stages Designs with long distance between control IC and gate-driver IC Buck-boost converters Low- and medium-voltage half-bridges High density 48V to 12V intermediate bus converter Summary of Features Truly differential inputs 4A source current 8A sink current Separate source/sink outputs Low-ohmic output stage 29ns input minimum pulse width -7 ns/+10 ns propagation delay accuracy 5A reverse current robustness of the outputs 12V UVLO version SOT-23 package, 6 pins Benefits Robust Small PCB layout flexibility High power density Short time to market Potential applications Boost-PFCs with Kelvin-source MOSFETs Interleaved PFC Full-bridge synchronous rectification stages 48V to 12V intermediate bus converters Buck-boost converters Low- and medium-voltage half-bridges Application benefits Robust against ground shifts from power MOSFET switching Low MOSFET switching losses Robust against false MOSFET triggering Highest effective MOSFET driving power Efficiency gains Increased power density and BOM savings Instant MOSFET protection under abnormal operation High power density Applications Cordless power tools and outdoor power equipment General purpose motor drive - variating frequency and voltage LED lighting system designs LED strips and signage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 1EDN6550B - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
1EDN6550B
Gate Driver ICs 1EDN6550B
1-channel non-isolated gate-driver IC family with truly differential inputs The 1EDN6550B is a non-isolated gate-driver IC and available in a small SOT-23 package. It has truly differential inputs enabling cost-effective solutions with exceptional power density in: Boost-PFC with Kelvin-source MOSFETs Synchronous rectification stages Designs with long distance between control IC and gate-driver IC Buck-boost converters Low- and medium-voltage half-bridges High density 48V to 12V intermediate bus converter Summary of Features Truly differential inputs 4A source current 8A sink current Separate source/sink outputs Low-ohmic output stage 29ns input minimum pulse width -7 ns/+10 ns propagation delay accuracy 5A reverse current robustness of the outputs 12V UVLO version SOT-23 package, 6 pins Benefits Robust Small PCB layout flexibility High power density Short time to market Potential applications Boost-PFCs with Kelvin-source MOSFETs Interleaved PFC Full-bridge synchronous rectification stages 48V to 12V intermediate bus converters Buck-boost converters Low- and medium-voltage half-bridges Application benefits Robust against ground shifts from power MOSFET switching Low MOSFET switching losses Robust against false MOSFET triggering Highest effective MOSFET driving power Efficiency gains Increased power density and BOM savings Instant MOSFET protection under abnormal operation High power density Applications Cordless power tools and outdoor power equipment General purpose motor drive - variating frequency and voltage LED lighting system designs LED strips and signage

1-channel non-isolated gate-driver IC family with truly differential inputs

The 1EDN6550B is a non-isolated gate-driver IC and available in a small SOT-23 package. It has truly differential inputs enabling cost-effective solutions with exceptional power density in:

  • Boost-PFC with Kelvin-source MOSFETs
  • Synchronous rectification stages
  • Designs with long distance between control IC and gate-driver IC
  • Buck-boost converters
  • Low- and medium-voltage half-bridges
  • High density 48V to 12V intermediate bus converter

Summary of Features

  • Truly differential inputs
  • 4A source current
  • 8A sink current
  • Separate source/sink outputs
  • Low-ohmic output stage
  • 29ns input minimum pulse width
  • -7 ns/+10 ns propagation delay accuracy
  • 5A reverse current robustness of the outputs
  • 12V UVLO version
  • SOT-23 package, 6 pins

Benefits

  • Robust
  • Small
  • PCB layout flexibility
  • High power density
  • Short time to market

Potential applications

  • Boost-PFCs with Kelvin-source MOSFETs
  • Interleaved PFC
  • Full-bridge synchronous rectification stages
  • 48V to 12V intermediate bus converters
  • Buck-boost converters
  • Low- and medium-voltage half-bridges

Application benefits

  • Robust against ground shifts from power MOSFET switching
  • Low MOSFET switching losses
  • Robust against false MOSFET triggering
  • Highest effective MOSFET driving power
  • Efficiency gains
  • Increased power density and BOM savings
  • Instant MOSFET protection under abnormal operation
  • High power density

Applications

  • Cordless power tools and outdoor power equipment
  • General purpose motor drive - variating frequency and voltage
  • LED lighting system designs
  • LED strips and signage
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 1EDN6550B
Product Name Gate Driver ICs
Driver Type High-side; Low-side
Output Current 4 amps
Supply Voltage 12.2 to 20 volts
Propagation Delay 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2EDL8033G3CXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
2 suppliers
Gate Driver IC - 730-2EDN8523FXTMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Low-side; Low-Side
Number of Outputs 2; 2
Output Configuration Inverting; Inverting
View Details
5 suppliers
Gate Driver ICs - 1EDN9550B - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 4 amps
Supply Voltage 14.9 to 20 volts
View Details
4.5KV Gate Driver IC - 906-1ED020I12FTXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 4.5 to 5.5 volts
Rise Time 30 ns
View Details
3 suppliers