Infineon Technologies AG Gate Driver ICs 2ED2101S06F

Description
650 V high-side and low-side gate driver with integrated bootstrap diode 650 V high speed, high-side and low-side gate driver with typical 0.29 A source and 0.7 A sink currents in DSO-8 package for driving power MOSFETs and IGBTs. Based on our SOI-technology, the 2ED2101S06F has excellent ruggedness and noise immunity against negative transient voltages on VS pin. With no parasitic thyristor structures present in the device, no parasitic latch up can occur over all temperature and voltage conditions. Summary of Features Operating voltages (VS node) up to + 650 V Negative VS transient immunity of 100 V Integrated ultra-fast, low resistance bootstrap diode 90 ns propagation delay HIN, LIN logic input Floating channel designed for bootstrap operation Independent under voltage lockout (UVLO) for both channels Logic operational up to –11 V on VS Pin Negative voltage tolerance on inputs of –5 V Maximum supply voltage of 25 V 3.3 V, 5 V and 15 V input logic compatible Benefits Integrated bootstrap diode - space savings, reduced BOM cost, smaller PCB at lower cost with simpler design 50% lower level-shift losses Excellent ruggedness and noise immunity against negative transient voltages on VS pin Applications Connected and smart lighting for IoT Home appliances LED lighting system designs Power conversion Smart buildings 2ED2101 family variations Part No Package Imput logic Interlock Deadtime 2ED2101S06F DSO-8 HIN, LIN No None 2ED2103S06F DSO-8 HIN, /LIN Yes Internal 520 ns 2ED2104S06F DSO-8 IN, /SD Yes Internal 520 ns Part No Package Imput logic Interlock Deadtime
Request a Quote Datasheet
Description
650 V high-side and low-side gate driver with integrated bootstrap diode 650 V high speed, high-side and low-side gate driver with typical 0.29 A source and 0.7 A sink currents in DSO-8 package for driving power MOSFETs and IGBTs. Based on our SOI-technology, the 2ED2101S06F has excellent ruggedness and noise immunity against negative transient voltages on VS pin. With no parasitic thyristor structures present in the device, no parasitic latch up can occur over all temperature and voltage conditions. Summary of Features Operating voltages (VS node) up to + 650 V Negative VS transient immunity of 100 V Integrated ultra-fast, low resistance bootstrap diode 90 ns propagation delay HIN, LIN logic input Floating channel designed for bootstrap operation Independent under voltage lockout (UVLO) for both channels Logic operational up to –11 V on VS Pin Negative voltage tolerance on inputs of –5 V Maximum supply voltage of 25 V 3.3 V, 5 V and 15 V input logic compatible Benefits Integrated bootstrap diode - space savings, reduced BOM cost, smaller PCB at lower cost with simpler design 50% lower level-shift losses Excellent ruggedness and noise immunity against negative transient voltages on VS pin Applications Connected and smart lighting for IoT Home appliances LED lighting system designs Power conversion Smart buildings 2ED2101 family variations Part No Package Imput logic Interlock Deadtime 2ED2101S06F DSO-8 HIN, LIN No None 2ED2103S06F DSO-8 HIN, /LIN Yes Internal 520 ns 2ED2104S06F DSO-8 IN, /SD Yes Internal 520 ns Part No Package Imput logic Interlock Deadtime
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 2ED2101S06F - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
2ED2101S06F
Gate Driver ICs 2ED2101S06F
650 V high-side and low-side gate driver with integrated bootstrap diode 650 V high speed, high-side and low-side gate driver with typical 0.29 A source and 0.7 A sink currents in DSO-8 package for driving power MOSFETs and IGBTs. Based on our SOI-technology, the 2ED2101S06F has excellent ruggedness and noise immunity against negative transient voltages on VS pin. With no parasitic thyristor structures present in the device, no parasitic latch up can occur over all temperature and voltage conditions. Summary of Features Operating voltages (VS node) up to + 650 V Negative VS transient immunity of 100 V Integrated ultra-fast, low resistance bootstrap diode 90 ns propagation delay HIN, LIN logic input Floating channel designed for bootstrap operation Independent under voltage lockout (UVLO) for both channels Logic operational up to –11 V on VS Pin Negative voltage tolerance on inputs of –5 V Maximum supply voltage of 25 V 3.3 V, 5 V and 15 V input logic compatible Benefits Integrated bootstrap diode - space savings, reduced BOM cost, smaller PCB at lower cost with simpler design 50% lower level-shift losses Excellent ruggedness and noise immunity against negative transient voltages on VS pin Applications Connected and smart lighting for IoT Home appliances LED lighting system designs Power conversion Smart buildings 2ED2101 family variations Part No Package Imput logic Interlock Deadtime 2ED2101S06F DSO-8 HIN, LIN No None 2ED2103S06F DSO-8 HIN, /LIN Yes Internal 520 ns 2ED2104S06F DSO-8 IN, /SD Yes Internal 520 ns Part No Package Imput logic Interlock Deadtime

650 V high-side and low-side gate driver with integrated bootstrap diode

650 V high speed, high-side and low-side gate driver with typical 0.29 A source and 0.7 A sink currents in DSO-8 package for driving power MOSFETs and IGBTs.

Based on our SOI-technology, the 2ED2101S06F has excellent ruggedness and noise immunity against negative transient voltages on VS pin. With no parasitic thyristor structures present in the device, no parasitic latch up can occur over all temperature and voltage conditions.


Summary of Features

  • Operating voltages (VS node) up to + 650 V
  • Negative VS transient immunity of 100 V
  • Integrated ultra-fast, low resistance bootstrap diode
  • 90 ns propagation delay
  • HIN, LIN logic input
  • Floating channel designed for bootstrap operation
  • Independent under voltage lockout (UVLO) for both channels
  • Logic operational up to –11 V on VS Pin
  • Negative voltage tolerance on inputs of –5 V
  • Maximum supply voltage of 25 V
  • 3.3 V, 5 V and 15 V input logic compatible

Benefits

  • Integrated bootstrap diode - space savings, reduced BOM cost, smaller PCB at lower cost with simpler design
  • 50% lower level-shift losses
  • Excellent ruggedness and noise immunity against negative transient voltages on VS pin

Applications

  • Connected and smart lighting for IoT
  • Home appliances
  • LED lighting system designs
  • Power conversion
  • Smart buildings

2ED2101 family variations

Part No Package Imput logic Interlock Deadtime
2ED2101S06F

DSO-8

HIN, LIN

No

None
2ED2103S06F

DSO-8

HIN, /LIN

Yes

Internal 520 ns


2ED2104S06F

DSO-8

IN, /SD

Yes

Internal 520 ns


Part No Package Imput logic Interlock Deadtime

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 2ED2101S06F
Product Name Gate Driver ICs
Driver Type High-side; Low-side
Output Current 0.2900 amps
Supply Voltage 10 to 20 volts
Propagation Delay 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-6ED2742S01QXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Noninverting
Output Current 2 amps
View Details
3 suppliers
Gate Drivers - 1EDN8550BXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 8 amps
View Details
6 suppliers
Power - Gate Driver ICs - 2ED2778S01G - 2ED2778S01G - Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 4 amps
Supply Voltage 7 to 18 volts
View Details
Gate Drivers - 448-2ED2104S06FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 0.7000 amps
View Details
4 suppliers