Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8
Manufacturer: Infineon Technologies
Win Source Part Number: 1003792-2EDL05N06PFX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 1.7V
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DSO
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 48ns, 24ns
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC GATE DRVR HALF-BRIDGE 8DSO Product overview: 2EDL05N06PFXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2EDL05N06PFXUMA1
IC GATE DRVR HALF-BRIDGE 8DSO
MOSFET GATE DRIVER, HALF BRIDGE, DSO-8; Driver Configuration:Half Bridge; Peak Output Current:500mA; Supply Voltage Min:10V; Supply Voltage Max:17.5V; Driver Case Style:DSO; No. of Pins:8Pins; Input Delay:310ns; Output Delay:300ns; RoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 2EDL05N06PFXUMA1CT-ND | 1003792-2EDL05N06PFXUMA1 | 730-2EDL05N06PFXUMA1 | 2EDL05N06PFXUMA1 | 81Y4475 | 2EDL05N06PFXUMA1 |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - 2EDL05N06PFXUMA1 | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Gate Driver, Half Bridge, Dso-8; Driver Configuration Infineon | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 17.5 volts | 10 to 20 volts |
| Rise Time | 48 ns | 48 ns | 48 ns | 48 ns | ||
| Fall Time | 24 ns | 24 ns | 24 ns | 24 ns |