Indocomp Systems, Inc. IND-670F INDUSTRIAL CHASSIS

Description
The IND-670F is ideally suited for system integrators and end users who require a rugged cost effective Industrial PC designed to be mounted on the backpanel of an enclosure or set on a desktop. It is specifically designed for un-attended applications where the operating system, application programs and data reside on a solid state disk. Rugged and versatile, the IND-670F can be located close to the process it controls and/or monitors. It can be configured as a stand alone device or linked via a local area network as part of a distributed control system. The IND-670F and it's variety of passive backplanes and power suplies are IBM AT/ATX compatible and support all popular operating systems, development tools and industrial/scientifi c application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems. Wall or backpanel mount enclosure Rugged plated steel chassis Various backplanes for 6-slot ISA, PICMG PCI/ISA, 5-slot PCI to be mounted to withstand vibration Supports Any Size CPU Card plug-in CPU boards Field replaceable 300 watt power supply Compact size (16.06"L x 10.79"W x 6.97" H) Drive Housing for two 3.5" disk drives Cooling Fan 9.2 cm with replaceable filter. POWER ON/OFF & RESET switch, LED indicators for ON/OFF and HDD IND-670F Mounting Dimensions
Description
The IND-670F is ideally suited for system integrators and end users who require a rugged cost effective Industrial PC designed to be mounted on the backpanel of an enclosure or set on a desktop. It is specifically designed for un-attended applications where the operating system, application programs and data reside on a solid state disk. Rugged and versatile, the IND-670F can be located close to the process it controls and/or monitors. It can be configured as a stand alone device or linked via a local area network as part of a distributed control system. The IND-670F and it's variety of passive backplanes and power suplies are IBM AT/ATX compatible and support all popular operating systems, development tools and industrial/scientifi c application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems. Wall or backpanel mount enclosure Rugged plated steel chassis Various backplanes for 6-slot ISA, PICMG PCI/ISA, 5-slot PCI to be mounted to withstand vibration Supports Any Size CPU Card plug-in CPU boards Field replaceable 300 watt power supply Compact size (16.06"L x 10.79"W x 6.97" H) Drive Housing for two 3.5" disk drives Cooling Fan 9.2 cm with replaceable filter. POWER ON/OFF & RESET switch, LED indicators for ON/OFF and HDD IND-670F Mounting Dimensions

Suppliers

Company
Product
Description
Supplier Links
IND-670F INDUSTRIAL CHASSIS -  - Indocomp Systems, Inc.
Metamora, MI, USA
IND-670F INDUSTRIAL CHASSIS
IND-670F INDUSTRIAL CHASSIS
The IND-670F is ideally suited for system integrators and end users who require a rugged cost effective Industrial PC designed to be mounted on the backpanel of an enclosure or set on a desktop. It is specifically designed for un-attended applications where the operating system, application programs and data reside on a solid state disk. Rugged and versatile, the IND-670F can be located close to the process it controls and/or monitors. It can be configured as a stand alone device or linked via a local area network as part of a distributed control system. The IND-670F and it's variety of passive backplanes and power suplies are IBM AT/ATX compatible and support all popular operating systems, development tools and industrial/scientifi c application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems. Wall or backpanel mount enclosure Rugged plated steel chassis Various backplanes for 6-slot ISA, PICMG PCI/ISA, 5-slot PCI to be mounted to withstand vibration Supports Any Size CPU Card plug-in CPU boards Field replaceable 300 watt power supply Compact size (16.06"L x 10.79"W x 6.97" H) Drive Housing for two 3.5" disk drives Cooling Fan 9.2 cm with replaceable filter. POWER ON/OFF & RESET switch, LED indicators for ON/OFF and HDD IND-670F Mounting Dimensions

The IND-670F is ideally suited for system integrators and end users who require a rugged cost effective Industrial PC designed to be mounted on the backpanel of an enclosure or set on a desktop. It is specifically designed for un-attended applications where the operating system, application programs and data reside on a solid state disk.

Rugged and versatile, the IND-670F can be located close to the process it controls and/or monitors. It can be configured as a stand alone device or linked via a local area network as part of a distributed control system.

The IND-670F and it's variety of passive backplanes and power suplies are IBM AT/ATX compatible and support all popular operating systems, development tools and industrial/scientific application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems.


Wall or backpanel mount enclosure
Rugged plated steel chassis
Various backplanes for 6-slot ISA, PICMG PCI/ISA, 5-slot PCI to be mounted to withstand vibration
Supports Any Size CPU Card plug-in CPU boards
Field replaceable 300 watt power supply
Compact size (16.06"L x 10.79"W x 6.97" H)
Drive Housing for two 3.5" disk drives
Cooling Fan 9.2 cm with replaceable filter.
POWER ON/OFF & RESET switch, LED indicators for ON/OFF and HDD
IND-670F Mounting Dimensions

Supplier's Site

Technical Specifications

  Indocomp Systems, Inc.
Product Category Industrial Chassis and Card Cages
Product Name IND-670F INDUSTRIAL CHASSIS
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
UCS 5U Enclosure - 1050 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount (optional feature); Desktop; Wall-mounted
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
View Details