Extreme Engineering Solutions, Inc. (X-ES) Solid-State Drive Module Development System XPand9004

Description
The XPand9004 provides convenient access to the XPort6193 or XPort6196 Solid-State Drive (SSD) for development, drive imaging, or declassification. The XPand9004 can be connected to a desktop or laptop via eSATA. It also can be installed into a 3.5 in. drive bay, which is standard on most desktop PCs. Features Physical dimensions of 5.8 in. (L) x 3.5 in. (W) x 1.1 in. (H) eSATA and internal SATA support Supports the XPort6193 and XPort6196 SSDs Hot Swap support for XPort6193 and XPort6196 Technical Specs Physical Characteristics Dimensions do not include connectors Dimensions: 5.8 in. (L) x 3.5 in. (W) x 1.1 in. (H) Weighs approximately 1 lb. (without SSD) Back Panel I/O Options eSATA connector SATA connector Write-protect jumper Zeroize Status LED Power Supply Options 5 VDC (with provided wall power adapter) Standard SATA power connector
Datasheet
Description
The XPand9004 provides convenient access to the XPort6193 or XPort6196 Solid-State Drive (SSD) for development, drive imaging, or declassification. The XPand9004 can be connected to a desktop or laptop via eSATA. It also can be installed into a 3.5 in. drive bay, which is standard on most desktop PCs. Features Physical dimensions of 5.8 in. (L) x 3.5 in. (W) x 1.1 in. (H) eSATA and internal SATA support Supports the XPort6193 and XPort6196 SSDs Hot Swap support for XPort6193 and XPort6196 Technical Specs Physical Characteristics Dimensions do not include connectors Dimensions: 5.8 in. (L) x 3.5 in. (W) x 1.1 in. (H) Weighs approximately 1 lb. (without SSD) Back Panel I/O Options eSATA connector SATA connector Write-protect jumper Zeroize Status LED Power Supply Options 5 VDC (with provided wall power adapter) Standard SATA power connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid-State Drive Module Development System - XPand9004 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
Solid-State Drive Module Development System
XPand9004
Solid-State Drive Module Development System XPand9004
The XPand9004 provides convenient access to the XPort6193 or XPort6196 Solid-State Drive (SSD) for development, drive imaging, or declassification. The XPand9004 can be connected to a desktop or laptop via eSATA. It also can be installed into a 3.5 in. drive bay, which is standard on most desktop PCs. Features Physical dimensions of 5.8 in. (L) x 3.5 in. (W) x 1.1 in. (H) eSATA and internal SATA support Supports the XPort6193 and XPort6196 SSDs Hot Swap support for XPort6193 and XPort6196 Technical Specs Physical Characteristics Dimensions do not include connectors Dimensions: 5.8 in. (L) x 3.5 in. (W) x 1.1 in. (H) Weighs approximately 1 lb. (without SSD) Back Panel I/O Options eSATA connector SATA connector Write-protect jumper Zeroize Status LED Power Supply Options 5 VDC (with provided wall power adapter) Standard SATA power connector

The XPand9004 provides convenient access to the XPort6193 or XPort6196 Solid-State Drive (SSD) for development, drive imaging, or declassification.

The XPand9004 can be connected to a desktop or laptop via eSATA. It also can be installed into a 3.5 in. drive bay, which is standard on most desktop PCs.


Features

  • Physical dimensions of 5.8 in. (L) x 3.5 in. (W) x 1.1 in. (H)
  • eSATA and internal SATA support
  • Supports the XPort6193 and XPort6196 SSDs
  • Hot Swap support for XPort6193 and XPort6196

Technical Specs

Physical Characteristics

Dimensions do not include connectors

  • Dimensions: 5.8 in. (L) x 3.5 in. (W) x 1.1 in. (H)
  • Weighs approximately 1 lb. (without SSD)

Back Panel I/O Options

  • eSATA connector
  • SATA connector
  • Write-protect jumper
  • Zeroize
  • Status LED

Power Supply Options

  • 5 VDC (with provided wall power adapter)
  • Standard SATA power connector
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Industrial Chassis and Card Cages
Product Number XPand9004
Product Name Solid-State Drive Module Development System
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U 15-Slot Rackmount Chassis with Front-Accessible Fan - IPC-610MB-50LD - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
Dual XMC/PMC Carrier for Development and Testing - XTend3103 - Extreme Engineering Solutions, Inc. (X-ES)
Extreme Engineering Solutions, Inc. (X-ES)
Specs
Product Type Chassis
Backplane Bus PMC, XMC
CPU Slot Two
View Details