Indocomp Systems, Inc. IND-670CD INDUSTRIAL CHASSIS

Description
Features Wall or backpanel mount enclosure Rugged plated steel chassis 6-slot (2xPICMG + 4xPCI) , 6-slot ISA or 5 Slot PCI only Passive Back Plane Supports 386, 486, 586,Pentium, PIII or Celeron plug-in CPU boards Field replaceable 230 watt power supply Compact size (15.9"L x 10.2"W x 6.97" H) Drive Housing for One 5.25" and two 3.5" disk drives (1 External FDD + 1 Internal HDD) Field replaceable PS/2 power supply Cooling Fan 12 cm with replaceable air filter. POWER ON/OFF & RESET switch, LED indicators for ON/OFF and HDD IND-670CD Mounting Dimensions The IND-670CD is ideally suited for system integrators and end users who require a rugged cost effective Industrial PC designed to be mounted on the backpanel of an enclosure or set on a desktop. It is specifically designed for un-attended applications where the operating system, application programs and data reside on a solid state disk. Rugged and versatile, the IND-670CD can be located close to the process it controls and/or monitors. It can be configured as a stand alone device or linked via a local area network as part of a distributed control system. The IND-670CD and configurable passive backplanes are IBM AT compatible and support all popular operating systems, development tools and industrial/scientifi c application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems.
Description
Features Wall or backpanel mount enclosure Rugged plated steel chassis 6-slot (2xPICMG + 4xPCI) , 6-slot ISA or 5 Slot PCI only Passive Back Plane Supports 386, 486, 586,Pentium, PIII or Celeron plug-in CPU boards Field replaceable 230 watt power supply Compact size (15.9"L x 10.2"W x 6.97" H) Drive Housing for One 5.25" and two 3.5" disk drives (1 External FDD + 1 Internal HDD) Field replaceable PS/2 power supply Cooling Fan 12 cm with replaceable air filter. POWER ON/OFF & RESET switch, LED indicators for ON/OFF and HDD IND-670CD Mounting Dimensions The IND-670CD is ideally suited for system integrators and end users who require a rugged cost effective Industrial PC designed to be mounted on the backpanel of an enclosure or set on a desktop. It is specifically designed for un-attended applications where the operating system, application programs and data reside on a solid state disk. Rugged and versatile, the IND-670CD can be located close to the process it controls and/or monitors. It can be configured as a stand alone device or linked via a local area network as part of a distributed control system. The IND-670CD and configurable passive backplanes are IBM AT compatible and support all popular operating systems, development tools and industrial/scientifi c application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems.

Suppliers

Company
Product
Description
Supplier Links
IND-670CD INDUSTRIAL CHASSIS -  - Indocomp Systems, Inc.
Metamora, MI, USA
IND-670CD INDUSTRIAL CHASSIS
IND-670CD INDUSTRIAL CHASSIS
Features Wall or backpanel mount enclosure Rugged plated steel chassis 6-slot (2xPICMG + 4xPCI) , 6-slot ISA or 5 Slot PCI only Passive Back Plane Supports 386, 486, 586,Pentium, PIII or Celeron plug-in CPU boards Field replaceable 230 watt power supply Compact size (15.9"L x 10.2"W x 6.97" H) Drive Housing for One 5.25" and two 3.5" disk drives (1 External FDD + 1 Internal HDD) Field replaceable PS/2 power supply Cooling Fan 12 cm with replaceable air filter. POWER ON/OFF & RESET switch, LED indicators for ON/OFF and HDD IND-670CD Mounting Dimensions The IND-670CD is ideally suited for system integrators and end users who require a rugged cost effective Industrial PC designed to be mounted on the backpanel of an enclosure or set on a desktop. It is specifically designed for un-attended applications where the operating system, application programs and data reside on a solid state disk. Rugged and versatile, the IND-670CD can be located close to the process it controls and/or monitors. It can be configured as a stand alone device or linked via a local area network as part of a distributed control system. The IND-670CD and configurable passive backplanes are IBM AT compatible and support all popular operating systems, development tools and industrial/scientifi c application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems.

Features
Wall or backpanel mount enclosure
Rugged plated steel chassis
6-slot (2xPICMG + 4xPCI) , 6-slot ISA or 5 Slot PCI only Passive Back Plane
Supports 386, 486, 586,Pentium, PIII or Celeron plug-in CPU boards
Field replaceable 230 watt power supply
Compact size (15.9"L x 10.2"W x 6.97" H)
Drive Housing for One 5.25" and two 3.5" disk drives (1 External FDD + 1 Internal HDD)
Field replaceable PS/2 power supply
Cooling Fan 12 cm with replaceable air filter.
POWER ON/OFF & RESET switch, LED indicators for ON/OFF and HDD
IND-670CD Mounting Dimensions
The IND-670CD is ideally suited for system integrators and end users who require a rugged cost effective Industrial PC designed to be mounted on the backpanel of an enclosure or set on a desktop. It is specifically designed for un-attended applications where the operating system, application programs and data reside on a solid state disk.

Rugged and versatile, the IND-670CD can be located close to the process it controls and/or monitors. It can be configured as a stand alone device or linked via a local area network as part of a distributed control system.

The IND-670CD and configurable passive backplanes are IBM AT compatible and support all popular operating systems, development tools and industrial/scientific application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems.

Supplier's Site

Technical Specifications

  Indocomp Systems, Inc.
Product Category Industrial Chassis and Card Cages
Product Name IND-670CD INDUSTRIAL CHASSIS
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000MB-50F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details