Indocomp Systems, Inc. IND-2000LP Industrial Chassis

Description
The IND-2000LP is a full function, PC compatible computer that is specifically designed for the industrial environment. It can endure the extremes of temperature, humidity, airborne contaminants, shock and vibration found on the factory f loor. The IND-2000LP and it's plug-in CPU boards are IBM AT compatible and support all popular operating systems, development tools and industrial/scientifi c application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems. The solutions are applicable to both discrete and continuous manufacturing processes. Rugged and versatile, the IND-2000LP can be located close to the processes it controls and/or monitors. It can be configured as a stand alone device or linked via a local area network as part of a distributed control system. Features EIA 19" Rack-mount enclosure Rugged and Heavy-duty steel chassis 20-slot ISA/PCI Backplane Quad-system PCI/PICMG backplane Supports 386, 486, 586 and Pentium plug-in CPU boards Field replaceable 300-600 watt power supply Removable drive cage for mounting one removable drive and tow hard drives Shock mounted Drive Cage Positive air pressure generated by dual push-pull cooling fans Lockable Drive Cage Provisions for two DB-25 and DB-9 connectors Allows access to all industry standard PC compatible programs Drive Bays: 3-5.25"(ext.), 2-3.5" (ext), Dimensions (W x L x H) 19" x 25.1" x 7.0"
Description
The IND-2000LP is a full function, PC compatible computer that is specifically designed for the industrial environment. It can endure the extremes of temperature, humidity, airborne contaminants, shock and vibration found on the factory f loor. The IND-2000LP and it's plug-in CPU boards are IBM AT compatible and support all popular operating systems, development tools and industrial/scientifi c application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems. The solutions are applicable to both discrete and continuous manufacturing processes. Rugged and versatile, the IND-2000LP can be located close to the processes it controls and/or monitors. It can be configured as a stand alone device or linked via a local area network as part of a distributed control system. Features EIA 19" Rack-mount enclosure Rugged and Heavy-duty steel chassis 20-slot ISA/PCI Backplane Quad-system PCI/PICMG backplane Supports 386, 486, 586 and Pentium plug-in CPU boards Field replaceable 300-600 watt power supply Removable drive cage for mounting one removable drive and tow hard drives Shock mounted Drive Cage Positive air pressure generated by dual push-pull cooling fans Lockable Drive Cage Provisions for two DB-25 and DB-9 connectors Allows access to all industry standard PC compatible programs Drive Bays: 3-5.25"(ext.), 2-3.5" (ext), Dimensions (W x L x H) 19" x 25.1" x 7.0"

Suppliers

Company
Product
Description
Supplier Links
IND-2000LP Industrial Chassis -  - Indocomp Systems, Inc.
Metamora, MI, USA
IND-2000LP Industrial Chassis
IND-2000LP Industrial Chassis
The IND-2000LP is a full function, PC compatible computer that is specifically designed for the industrial environment. It can endure the extremes of temperature, humidity, airborne contaminants, shock and vibration found on the factory f loor. The IND-2000LP and it's plug-in CPU boards are IBM AT compatible and support all popular operating systems, development tools and industrial/scientifi c application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems. The solutions are applicable to both discrete and continuous manufacturing processes. Rugged and versatile, the IND-2000LP can be located close to the processes it controls and/or monitors. It can be configured as a stand alone device or linked via a local area network as part of a distributed control system. Features EIA 19" Rack-mount enclosure Rugged and Heavy-duty steel chassis 20-slot ISA/PCI Backplane Quad-system PCI/PICMG backplane Supports 386, 486, 586 and Pentium plug-in CPU boards Field replaceable 300-600 watt power supply Removable drive cage for mounting one removable drive and tow hard drives Shock mounted Drive Cage Positive air pressure generated by dual push-pull cooling fans Lockable Drive Cage Provisions for two DB-25 and DB-9 connectors Allows access to all industry standard PC compatible programs Drive Bays: 3-5.25"(ext.), 2-3.5" (ext), Dimensions (W x L x H) 19" x 25.1" x 7.0"

The IND-2000LP is a full function, PC compatible computer that is specifically designed for the industrial environment. It can endure the extremes of temperature, humidity, airborne contaminants, shock and vibration found on the factory f loor.

The IND-2000LP and it's plug-in CPU boards are IBM AT compatible and support all popular operating systems, development tools and industrial/scientific application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems. The solutions are applicable to both discrete and continuous manufacturing processes.

Rugged and versatile, the IND-2000LP can be located close to the processes it controls and/or monitors. It can be configured as a stand alone device or linked via a local area network as part of a distributed control system.


Features
EIA 19" Rack-mount enclosure
Rugged and Heavy-duty steel chassis
20-slot ISA/PCI Backplane Quad-system PCI/PICMG backplane
Supports 386, 486, 586 and Pentium plug-in CPU boards
Field replaceable 300-600 watt power supply
Removable drive cage for mounting one removable drive and tow hard drives
Shock mounted Drive Cage
Positive air pressure generated by dual push-pull cooling fans
Lockable Drive Cage
Provisions for two DB-25 and DB-9 connectors
Allows access to all industry standard PC compatible programs
Drive Bays: 3-5.25"(ext.), 2-3.5" (ext),
Dimensions (W x L x H) 19" x 25.1" x 7.0"

Supplier's Site

Technical Specifications

  Indocomp Systems, Inc.
Product Category Industrial Chassis and Card Cages
Product Name IND-2000LP Industrial Chassis
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
6-slot desktop/Wallmount chassis - IPC-6606BP-30D - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Power Rating 300 watts
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details