Indocomp Systems, Inc. IND-650 INDUSTRIAL CHASSIS

Description
Features Wall or backpanel mount enclosure Rugged plated steel chassis 6-slot PC-AT compatible Passive Backplane shock mounted to withstand vibration Supports 386, 486, 586 and Pentium plug-in CPU boards Field replaceable 60 watt power supply Compact size (11.5"L x 8"W x 7" H) Provisions for two DB-25 and four DB-9 connectors Optional LID:CD-ROM/HD/Floppy 10" Height Optional LID:Hard Drive/Floppy 9" Height The IND-650 is ideally suited for system integrators and end users who require a rugged cost effective Industrial PC designed to be mounted on the backpanel of NEMA enclosures. It is specifically designed for un-attended applications where the operating system, application programs and data reside on a solid state disk. Rugged and versatile, the IND-650 can be located close to the process it controls and/or monitors. It can be configured as a stand alone device or linked via a local area network as part of a distributed control system. The IND-650 and it's 6-slot ISA passive backplane are IBM AT compatible and support all popular operating systems, development tools and industrial/scientifi c application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems.
Description
Features Wall or backpanel mount enclosure Rugged plated steel chassis 6-slot PC-AT compatible Passive Backplane shock mounted to withstand vibration Supports 386, 486, 586 and Pentium plug-in CPU boards Field replaceable 60 watt power supply Compact size (11.5"L x 8"W x 7" H) Provisions for two DB-25 and four DB-9 connectors Optional LID:CD-ROM/HD/Floppy 10" Height Optional LID:Hard Drive/Floppy 9" Height The IND-650 is ideally suited for system integrators and end users who require a rugged cost effective Industrial PC designed to be mounted on the backpanel of NEMA enclosures. It is specifically designed for un-attended applications where the operating system, application programs and data reside on a solid state disk. Rugged and versatile, the IND-650 can be located close to the process it controls and/or monitors. It can be configured as a stand alone device or linked via a local area network as part of a distributed control system. The IND-650 and it's 6-slot ISA passive backplane are IBM AT compatible and support all popular operating systems, development tools and industrial/scientifi c application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems.

Suppliers

Company
Product
Description
Supplier Links
IND-650 INDUSTRIAL CHASSIS -  - Indocomp Systems, Inc.
Metamora, MI, USA
IND-650 INDUSTRIAL CHASSIS
IND-650 INDUSTRIAL CHASSIS
Features Wall or backpanel mount enclosure Rugged plated steel chassis 6-slot PC-AT compatible Passive Backplane shock mounted to withstand vibration Supports 386, 486, 586 and Pentium plug-in CPU boards Field replaceable 60 watt power supply Compact size (11.5"L x 8"W x 7" H) Provisions for two DB-25 and four DB-9 connectors Optional LID:CD-ROM/HD/Floppy 10" Height Optional LID:Hard Drive/Floppy 9" Height The IND-650 is ideally suited for system integrators and end users who require a rugged cost effective Industrial PC designed to be mounted on the backpanel of NEMA enclosures. It is specifically designed for un-attended applications where the operating system, application programs and data reside on a solid state disk. Rugged and versatile, the IND-650 can be located close to the process it controls and/or monitors. It can be configured as a stand alone device or linked via a local area network as part of a distributed control system. The IND-650 and it's 6-slot ISA passive backplane are IBM AT compatible and support all popular operating systems, development tools and industrial/scientifi c application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems.

Features
Wall or backpanel mount enclosure
Rugged plated steel chassis
6-slot PC-AT compatible Passive Backplane shock mounted to withstand vibration
Supports 386, 486, 586 and Pentium plug-in CPU boards
Field replaceable 60 watt power supply
Compact size (11.5"L x 8"W x 7" H)
Provisions for two DB-25 and four DB-9 connectors
Optional LID:CD-ROM/HD/Floppy 10" Height
Optional LID:Hard Drive/Floppy 9" Height
The IND-650 is ideally suited for system integrators and end users who require a rugged cost effective Industrial PC designed to be mounted on the backpanel of NEMA enclosures. It is specifically designed for un-attended applications where the operating system, application programs and data reside on a solid state disk.

Rugged and versatile, the IND-650 can be located close to the process it controls and/or monitors. It can be configured as a stand alone device or linked via a local area network as part of a distributed control system.

The IND-650 and it's 6-slot ISA passive backplane are IBM AT compatible and support all popular operating systems, development tools and industrial/scientific application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems.

Supplier's Site

Technical Specifications

  Indocomp Systems, Inc.
Product Category Industrial Chassis and Card Cages
Product Name IND-650 INDUSTRIAL CHASSIS
Unlock Full Specs
to access all available technical data

Similar Products

RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
4U 20-Slot Rackmount Chassis - IPC-623BP-1KZC - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
VITA Type 15, 3U Rackmount/Desktop Chassis -  - ELMA Electronic Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus VME Bus; VME64x; VXI/MXI; VITA
View Details