Indium Corporation Indium Compounds Indium Acetate - Anhydrous Powder

Description
General Description: White powder with chraracteristic acetic odor having a needle like crystalline morphology Molecular Weight: 291.86 Theoretical Indium Content: 39.33% Actual Indium Content Range: 40%-45% Tap Density: <1 Purity: 99.99% minimum Solubility: Freely soluble in mineral acids and acetic acid, slightly soluble in water
Description
General Description: White powder with chraracteristic acetic odor having a needle like crystalline morphology Molecular Weight: 291.86 Theoretical Indium Content: 39.33% Actual Indium Content Range: 40%-45% Tap Density: <1 Purity: 99.99% minimum Solubility: Freely soluble in mineral acids and acetic acid, slightly soluble in water

Suppliers

Company
Product
Description
Supplier Links
General Description: White powder with chraracteristic acetic odor having a needle like crystalline morphology Molecular Weight: 291.86 Theoretical Indium Content: 39.33% Actual Indium Content Range: 40%-45% Tap Density: <1 Purity: 99.99% minimum Solubility: Freely soluble in mineral acids and acetic acid, slightly soluble in water

General Description:
White powder with chraracteristic acetic odor having a needle like crystalline morphology
Molecular Weight: 291.86
Theoretical Indium Content: 39.33%
Actual Indium Content Range: 40%-45%
Tap Density: <1
Purity: 99.99% minimum
Solubility: Freely soluble in mineral acids and acetic acid, slightly soluble in water

Supplier's Site

Technical Specifications

  Indium Corporation
Product Category Inorganic Chemicals and Compounds
Product Number Indium Acetate - Anhydrous Powder
Product Name Indium Compounds
Chemical Name Indium Acetate
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 500 ml - 238227 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
Xenon difluoride - 004362 - Matrix Scientific
Specs
Chemical Name Xenon difluoride
Chemical Formula F2Xe
CAS Number 13709-36-9
View Details
Silver Nitrate 1% Aqueous - s1888 - Poly Scientific
Specs
Chemical Name Silver Nitrate 1% Aqueous
State of Matter Liquids
View Details