Matrix Scientific Thallium(I) fluoride 002838

Description
Thallium(I) fluoride Molecular Formula: FTl Molecular Weight: 223.37
Description
Thallium(I) fluoride Molecular Formula: FTl Molecular Weight: 223.37

Suppliers

Company
Product
Description
Supplier Links
Thallium(I) fluoride - 002838 - Matrix Scientific
Columbia, SC, USA
Thallium(I) fluoride
002838
Thallium(I) fluoride 002838
Thallium(I) fluoride Molecular Formula: FTl Molecular Weight: 223.37

Thallium(I) fluoride
Molecular Formula: FTl
Molecular Weight: 223.37

Supplier's Site

Technical Specifications

  Matrix Scientific
Product Category Inorganic Chemicals and Compounds
Product Number 002838
Product Name Thallium(I) fluoride
Chemical Name Thallium(I) fluoride
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 250 ml - 238322 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
Sulfamide - 039968 - Matrix Scientific
Matrix Scientific
Specs
Chemical Name Sulfamide
Chemical Formula H4N2O2S
CAS Number 7803-58-9
View Details
Sodium Hydroxide 2% Aqueous - s1919 - Poly Scientific
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide 2% Aqueous
State of Matter Liquids
View Details