Poly Scientific Sodium Hydroxide 10% Aqueous s1922

Description
Sodium Hydroxide 10% Aqueous
Description
Sodium Hydroxide 10% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Sodium Hydroxide 10% Aqueous - s1922 - Poly Scientific
Bay Shore, NY, USA
Sodium Hydroxide 10% Aqueous
s1922
Sodium Hydroxide 10% Aqueous s1922
Sodium Hydroxide 10% Aqueous

Sodium Hydroxide 10% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s1922
Product Name Sodium Hydroxide 10% Aqueous
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 5.00 - 238275 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Trisodium Citrate Dihydrate
Chemical Formula C6H5O7Na3· 2H2O
View Details
Sodium Thiosulfate 5% Aqueous - s1895 - Poly Scientific
Specs
Chemical Name Sodium Thiosulfate 5% Aqueous
State of Matter Liquids
View Details
Wintersun Chemical
Specs
Chemical Name Ammonium Sulfate
Chemical Formula (NH4)2SO
CAS Number 7783-20-2
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details